Products/Services for Seat Heater Thermistors

  • Thermistors-Image
    Thermistors - (332 companies)
    Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves...
    Package / Electrode Type
    Lead Style
    Coating
  • Thermistor Temperature Probes-Image
    Thermistor Temperature Probes - (148 companies)
    ...against a spring and rotated until its pins are firmly seated. Compression fittings have a tapered sleeve and are used mainly with tube fittings. Thermistor temperature probes that do not include a process connection are also available. Typically...
  • Industrial Heaters-Image
    Industrial Heaters - (1967 companies)
    This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
  • Immersion Heaters-Image
    Immersion Heaters - (208 companies)
    Immersion heaters are used in applications that require immersing the heater in the substance to be heated. Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe...
  • Band Heaters-Image
    Band Heaters - (150 companies)
    Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...
  •  
    Coil Heaters - (141 companies)
    Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
  •  
    Inline Heaters - (44 companies)
    Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated. Inline heaters are usually electric and feature a high-output heat source...
  •  
    Circulation Heaters - (113 companies)
    Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater...
  •  
    Cast-In Heaters - (39 companies)
    Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications...
  •  
    Strip Heaters - (137 companies)
    Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.