-
Supplier: HardwareSource, Inc.
Description: Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the
-
Supplier: Brookfield Industries, Inc.
Description: The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and
- Length: 5 inch
- Open Width: 5 inch
- Hinge Type: Butt Hinge
- Leaf Material: Stainless Steel
-
Supplier: Brookfield Industries, Inc.
Description: SURFACE MOUNTED ADJUSTABLE HINGES LEFT OR RIGHT HAND Designed with the same internal features and capacities as the SERIES W, the SERIES K provide special hinge pin offsets which allow the door's cover plate to overlap the door frame. This security feature is often
- Hinge Type: Pin Hinge
-
-
Supplier: Hager Companies
Description: ANSI A8134 - Assembled left hand - Square by 5/8" (16 mm) radius - Security stud - Removable pin - Bulk assembled
- Hinge Type: Butt Hinge
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.7/16" offset - strap 16" long. Mounting holes
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Hinges (industrial) - Series 3400 Steel Narrow Bracket Side & Rear Door Hinge Economy Hinges -- 3408Supplier: Polar Hardware Manufacturing Co., Inc.
Description: non-removable pin for maximum security. Bracket - 8 Ga. x 4 1/2" x 1 5/8" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16". Pin - 1/2 Dia. steel Finish - Steel - Zinc Plated.
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order removable
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: HardwareSource, Inc.
Description: has the advantage of being self-lubricating. This quality reduces wear on the hinge and provides a hinge that does not squeak. Architectural Grade butt hinges are thicker and of much higher quality than Residential Grade butt hinges. The 3-1/2" hinges come with
-
Supplier: HardwareSource, Inc.
Description: 3.5" tall Gorilla Weld-on Hinge. For trash enclosures, gates, high security applications, prison doors and gates. Both sides are meant to mount to flat surfaces. Hinge is built to reduce the space between the jamb or post and the gate. Weight rated to 1000 lbs per pair of
-
Supplier: HardwareSource, Inc.
Description: This hinge is typically used in door with a metal door jamb and a wooden door One leaf has square corners and the other leaf has 5/8" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Matching
-
Supplier: All-Spec Industries
Description: Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges with
- Height: 32 inch
- Length: 19 inch
- Width / Diameter: 14 inch
- Application: General Use
-
Supplier: Harloff Company, Inc. (The)
Description: High security pick-resistant tubular lock Two keys per lock included Unique lock sequences- all cabinets are keyed differently Full length stainless steel pinned door hinges prevent pin removal One adjustable and removable shelf with the choice of 4 shelf locations Top-mounted
- Height: 16 inch
- Width: 12 inch
- Depth: 9 inch
- Application: Medical / Healthcare
-
Supplier: U.S. Plastic Corporation
Description: The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches,
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for standard & DHL tamper clips and loop seals Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid, sides and end stops for easy
- Container Type: Bin
- Application: Shipping
-
Supplier: C & C Lift Truck, Inc.
Description: Extra heavy-duty construction for durable security. Shipped fully assembled and ready for use. Features rugged, all-welded 12 ga. steel construction and handsome flush door design. 4 reinforced steel shelves are adjustable on 2-1/2" centers. Includes extra heavy-duty hinge pins
- Height: 78 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid,
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid,
- Container Type: Bin
- Application: Shipping
-
Supplier: Corporate Safe Specialists
Description: or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who
- Weight: 58 lbs
- Locking Mechanism: Biometric, Other / Specialty
- Category: Residential
-
Supplier: Charles Industries, LLC
Description: Convenient external ground Technician Friendly Features Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools Excellent internal cable management and routing with multiple tie-down locations Backplane may be equipped with up to three
- Length / Height: 15 inch
- Width/Diameter: 12 inch
- Depth: 5.5 inch
- Features: Knockouts, Locking
-
Supplier: APX Enclosures, Inc.
Description: Corbin #15484 or equal. 4. (3R only) Louvered air vents with filter retaining brackets and disposable paper filter elements are provided. 5. The main door are sealed with closed-cell neoprene gasket. 6. The continuous door hinge are 0.075" thick stainless steel with a 0.25" stainless steel
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: and CLPKIT1032-25 clip nuts and screws. Specifications Heavy-duty rear and base are constructed in 14-gauge welded mild steel. Optional locking doors are constructed in 16-gauge mild steel. Swing-out cabinet constructed in 16-gauge welded steel and features a spring-hinge pin for easy
- Length / Height: 63 inch
- Width/Diameter: 30 inch
- Depth: 1 inch
- Type: Rack Enclosures
-
Supplier: TMP Pro Distribution
Description: mounting door is attached to the frame internally with 2 pin style hinges to prevent tampering. Doors can be opened to two positions—tilt-out for operation and by releasing side catches, the door will open to approximately 90° for equipment installation and maintenance. Units are
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: APX Enclosures, Inc.
Description: equal. 4. (3R only) A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: 4. (3R only)A louvered air vent with filter retaining brackets and a disposable paper filter element is provided. 5. The main doors are sealed with closed-cell neoprene gasket. 6. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Larson Electronics LLC
Description: operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into
-
Supplier: Larson Electronics LLC
Description: degress of adjustability and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the
-
Supplier: Larson Electronics LLC
Description: bracket design that provides 180 degrees of angle adjustment and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator
Find Suppliers by Category Top
Featured Products Top
-
independent installation of frame and door leaves. Stainless steel hinge pins provide added corrosion protection, making EH Surface Mount Hinges ideal for demanding indoor and outdoor environments where durability, flexibility, and security are essential. (read more)
Browse Hinges (industrial) Datasheets for Southco -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
gun safe
2-On security hinge pins -TIG for fusion the pin end, then add dab of SS weld over the pin.
-
New Products Phoenix Architectural Hinges From Fdb Panel Fittings
Security pinned hinges and concealed wire conductor hinges (for use with electronic entry controls) are further variations on the security theme.
Indicates content that may require registration and/or purchase.