Products/Services for Security Pdc Drill Bits

  • Drill Bits-Image
    Drill Bits - (1151 companies)
    Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking, and specialty applications and crafts such as gemology and medical surgery. Many of the cutting edge...
  • Mining and Well Drilling Bits-Image
    Mining and Well Drilling Bits - (119 companies)
    ...aligned in a matrix about the drill bit head. The head configuration of the bit may be convex, concave, or flat. Button bits with polycrystalline diamond compact (PDC) inserts may be referred to as PDC bits and are commonly used in directional drilling...
  •  
    Driver Bits - (75 companies)
    Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
  • Router Bits-Image
    Router Bits - (248 companies)
    ...paddle honing stone. A router bit set includes various types of router bits and is available in various combinations such as a six piece set, 12 piece set, and 15 piece set. Uses. Router bits are most commonly used in routing machines and portable drills...
  • Hand Drills-Image
    Hand Drills - (179 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  •  
    Core Bits - (67 companies)
    ...saws, but differ in application. A hole saw is meant to create a large hole in a workpiece, while a core drill is designed to cut a hole and remove a core sample or to drill a hole without leaving material behind. Diamond core bits have diamond...
  •  
    Phasor Data Concentrators (PDC) - (10 companies)
    Phasor data concentrators (PDC) compile synchrophasor data from multiple sensors in an electricity grid in order to visualize power distribution, prevent power disturbances, and achieve operational efficiency.
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Drill Collars - (57 companies)
    Drill collars are a component of the drill string that makes up part of the bottom hole assembly (BHA). They are thicker-walled, heavier, and more rigid than drill pipes and are primarily used to weigh down the drill bit while dampening vibration...
  •  
    Guide Bushings and Drill Bushings - (149 companies)
    Examples include: drill and tap guide. drill bit guide. punch guide. pillar guide. A drill and tap guide consists of an elongated body in longitudinal axis with the top and bottom and two sides. A drill bit guide is a self centering guide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire