-
Supplier: Percival Scientific, Inc.
Description: Percival Seed Germination chambers are designed exclusively for seed germination and development. Our chambers remove the worry of outside contamination while providing precision control. Seed Germination Chamber benefits include: Slide out shelves allow for multiple experiments
- Temperature Range: 5 to 44 F
- Capacity: 37.2 cubic feet
- Maximum Growing Height: 8 inch
- Light Intensity: 75 micromoles/m^2/s
-
Supplier: Conviron
Description: The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the
- Temperature Range: 39.2 to 104 F
- Capacity: 35 cubic feet
- Maximum Growing Height: 2 inch
- Input Voltage: 120 to 240 volts
-
Supplier: Percival Scientific, Inc.
Description: This chamber has been designed exclusively for seed germination and development. Compare your own requirements to the specifications listed here.
- Chamber Capacity: 29.7 cubic feet
- Temperature Range: 10 to 44 C
- Temperature Control Accuracy: 0.5 (+/- C)
- Jacket Type: Air Jacket
-
-
Supplier: Accuris
Description: Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Ability to Encourage Seed Germination and Plant Growth Under Bench-Scale Conditions
-
Supplier: Accuris
Description: Fine bubble technology - Agricultural applications Part 4: Test method for evaluating the number concentration of ultrafine bubbles (UFB) achieving the promotion of barley seed germination
-
Supplier: ASTM International
Description: 1.1 This test method covers guidelines, requirements, and procedures for evaluating the effect of Rolled Erosion Control Products (RECPs) on seed germination and vegetation enhancement. 1.2 This test method will evaluate the effects of RECPs on seed germination in a controlled
-
Supplier: Accuris
Description: Standard Test Method for Determination of Erosion Control Product (ECP) Ability to Encourage Seed Germination and Plant Growth Under Bench-Scale Conditions - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Fine bubble technology \x97 Agricultural applications \x97 Part 4: Test method for evaluating the number concentration of ultrafine bubbles (UFB) achieving the promotion of barley seed germination
-
Supplier: Bobcat Company
Description: pressing the seed into the top half-inch of the seedbed. Rear roller ensures optimum seed-to-soil contact. The attachment also eliminates broadcasting seed into unwanted areas such as flowerbeds and walkways. With a production rate of more than two acres per hour, the seeder
-
Supplier: ASTM International
Description: 1.1 This test method covers guidelines, requirements, and procedures for evaluating the effect of Erosion Control Products (ECPs) on seed germination and vegetation enhancement. 1.2 This test method will evaluate the effects of both rolled erosion control products (RECPs) and
-
Supplier: Hydrofarm, Inc.
Description: 72-cell seedling inserts Instructions with growing tips Seed starting booster
-
Supplier: ASTM International
Description: This specification covers the material characteristics, physical requirements, and sampling, of soil or soil-like material for seed starter mix. Starter mix may include natural soils and mixtures of natural or artificial materials for use in initial germination of seeds to the
-
Supplier: ASTM International
Description: This specification covers the material characteristics, physical requirements, and sampling, of soil or soil-like material for seed starter mix. Starter mix may include natural soils and mixtures of natural or artificial materials for use in initial germination of seeds to the
-
Supplier: CSA Group
Description: ISO 18763:2016 describes a technique for determining the effects of soil and soil-related materials on the seed germination and early growth of higher plants. These endpoints are useful indicators for the assessment of the quality of a soil as a habitat for organisms. It is applicable to all
-
Supplier: Percival Scientific, Inc.
Description: These chambers have been designed for applications such as drosophila culturing, rearing and holding of test organisms as well as bioassays, seed germination and product stability testing.
- Chamber Capacity: 37.6 cubic feet
- Temperature Range: 5 to 44 C
- Temperature Control Accuracy: 0.5 (+/- C)
- Jacket Type: Air Jacket
-
Supplier: Percival Scientific, Inc.
Description: These chambers are frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seed germination and development. Compare your requirements to the specifications listed here.
- Chamber Capacity: 106.69999999999999 cubic feet
- Temperature Range: 10 to 44 C
- Temperature Control Accuracy: 0.5 ± °C
- Temperature Control: Cooling
-
Supplier: Hydrofarm, Inc.
Description: Ingredients Formulated with Canadian Sphagnum peat moss, coarse grade perlite, gypsum, Dolomitic lime, and our long-lasting wetting agent. Applications Sunshine #2 Natural & Organic is highly recommended for cutting propagation, bedding and vegetable plants, hanging baskets, pot crops and
-
Supplier: Seedburo Equipment Company
Description: dramatically improve seed germination. SeedTech's Separators have been proven to recover seed losses from other processing machines. As much as 25-50% more seed yield has been gained from the recovery with the same or higher germination. The STS-MC3 uses the vacuum and
-
Supplier: Hydrofarm, Inc.
Description: Derived from naturally composted tree bark, created through a process which produces large populations of beneficial microbes which colonize roots to help plants maximize nutrient uptake. Optimal air-to-water ratio. 98 natural plant starters for propagating cuttings and germinating seeds New!
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Coarse retention; seed germination, retains large particles Ideal for clarifying and removing precipitates and preparation for qualitative analysis. These papers are made of 100% alpha cotton cellulose, with 0 to 12 pH tolerance.
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Coarse retention; seed germination, retains large particles Ideal for clarifying and removing precipitates and preparation for qualitative analysis. These papers are made of 100% alpha cotton cellulose, with 0 to 12 pH tolerance.
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Coarse retention; seed germination, retains large particles Ideal for clarifying and removing precipitates and preparation for qualitative analysis. These papers are made of 100% alpha cotton cellulose, with 0 to 12 pH tolerance.
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Manufactured to exacting standards for uniform performance • Coarse retention; seed germination, retains large particles Ideal for clarifying and removing precipitates and preparation for qualitative analysis. These papers are made of 100% alpha cotton cellulose, with 0 to 12 pH tolerance.
- Filter Type: Filter Paper
-
Supplier: Hydrofarm, Inc.
Description: Oasis Horticubes Growing Media is a low density, high drainage foam with characteristic specifically developed for hydroponics seed germination and vegetative propagation of vegetables, herbs, flowers and foliage crops. These characteristics allow for an optimal balance of oxygen and water,
-
Description: place where traditional applications, modern drive systems, and future innovations can come together to seed and germinate new ideas and technologies. As an IEMDC exhibitor, your company’s products, services, and solutions will have first-hand exposure to the anticipated 400 global
- Industry: Automation and Robotics
- Type: Conference
-
Supplier: Seedburo Equipment Company
Description: ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.
-
Supplier: Seedburo Equipment Company
Description: ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.
-
Supplier: Seedburo Equipment Company
Description: ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.
-
Supplier: Meter Group
Description: while temperature is measured using an onboard thermistor. 5TM sensor incorporates the same high frequency oscillation as the EC-5, which allows the sensor to accurately measure soil moisture in any soil or soilless media with minimal salinity and textural effects. Applications include seed
- Operating Temperature: -40 to 122 F
- Technology: Capacitive
- Variables Measured: Moisture Content, Temperature
- Form Factor: Sensor / Probe
-
Supplier: BEING Scientific Inc.
Description: BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10° to +80°C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling Incubator
- Chamber Capacity: 2.4013966943474516 cubic feet
- Temperature Control Accuracy: 0.1 (+/- C)
- Features: Built-in Alarms
-
Supplier: Caron Products and Services, Inc.
Description: wide variety of plant life. Our chambers are optimized for specific applications with the ideal temperature range, lighting and growth space for your particular application. Our product line includes: Plant Growth Arabidopsis Plant Tissue Culture Seed Germination Depending on your
-
Supplier: OHP, Inc.
Description: actively dividing cells of meristems of growing points and root tips; thereby, inhibiting cell division through cellulose synthesis. Casoron 4G prevents weed seeds, emerging shoots and certain existing weeds from growing. Casoron 4G develops a vapor barrier and is active for 9-10 months after
- Applications: Agriculture
- Function: Biocide / Cidal Agent
- Form & Features: Bulk Solid / Granules
Find Suppliers by Category Top
Conduct Research Top
-
Low field NMR Study on Seed Germination Process
level. It helps to accurately determine the germination and emergence ability of seeds, so as to provide a basis for establishing a good growth state of crops and seeking appropriate drought resistance countermeasures.
More Information Top
-
Seed Germinating Chamber Control
Construction, control system, and performance with-out light of a controlled-temperature, water-circulating seed germinator with an operating temperature range from 40 to 100 F are described.
-
Effect of temperature on germination within and between diploid and tetraploid populations of Matricaria perforata Mérat
Dishes were placed in a seed germinator consisting of 100 individual tempera- ture controlled cells arranged in a 10 by 10 array (McLaughlin et al., 1985).
-
Losses of seeds of temperate trees to soil fungi: effects
of habitat and host ecology
Tsuga canadensis and P. strobus seeds and associated soil were spread over potting soil in 10 cm plastic pots and placed in a seed germinator (12 h graded 5C–25C light/dark cycle at 90% humidity).
-
Plastic Ball Pen Manufacturers in Other Manufacturing & Processing Machinery, Plastic Ball Pen Suppliers & Exporters in Other Manufacturing & Processing Machin...
Artificial Chamber, Seed Germinator , Mycete Incubator .
-
Enhancement of seed germination by applying electrostatic field
The germination trials were conducted in two phases i.e. germination at seed germinator and open field condition.
-
Role of peroxidase activity and Ca2+ in axis growth during seed germination
Seeds were then incubated for germination in 5 cm (diameter) petri dishes on Whatman no.1 filter paper moistened with 3 ml of respective test solutions under controlled temperature (30 °C) and dark- ness in a seed germinator .
-
Biological Seed Treatment of Corn with Mycopathogenic Fungi
Kernels of inbred corn lines were coated with conidial suspension of mycopathogens and germinated in seed germinators and greenhouse bench sand.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Pollution Prevention and Toxics > Harmonized Test Guidelines > 850 - Ecological Effe...
(ii) The dishes should be placed in a seed germinator or other growth facility at a slight angle to facilitate linear root growth.
-
http://naldc.nal.usda.gov/download/ORC00000317/PDF
FIO, 17.—Modified rag-doll seed germinators , showing double box with rag dolls in position.
-
Plant Biology and Biotechnology
The daily alternation of temperature is brought out manually either by transferring the test from one germinator to another or by changing the temperature of the chamber as in the case of automatic seed germinator .
Indicates content that may require registration and/or purchase.