Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exail
Description: DELPH Seismic is the most complete acquisition, processing and interpretation software package designed to provide geologists and geophysicists with easy access to all data collected from high-resolution seismic systems and sub-bottom profilers. DELPH
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
-
Supplier: Classic Automation LLC
Description: 3300 System
- Data Acquisition: I/O Module
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: time vibrations monitoring Single-station seismic investigations Down-hole and cross-hole seismic investigations - Holysurface MAAM - refraction seismic reflection seismic MASW / Re.Mi. - TECHNICAL SPECIFICATIONS - - GENERAL - Number of integrated channels: from 24 - 48 -
-
Supplier: Spectral Dynamics, Inc.
Description: JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500
- Analog Input Channels: 588 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 102.4 kHz
- Resolution: 32 bits
-
Supplier: Spectral Dynamics, Inc.
Description: Order Track Spectral Map Gated Acquisition (time, RPM, freq, DC, external) Campbell Diagram Averaged Spectra A, B, and C weighting Overlap processing Networking - Unique client/server data architecture provides extraordinary network functionality - monitor and control data
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: NorPix, Inc.
Description: or multiple camera recording. With StreamPix 5, it is possible to view, control and acquire from single or multiple cameras simultaneously, all in the same user interface. StreamPix 5 provides a complete management console for cameras, simplifying the setup, control and acquisition from any
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Moxa Inc.
Description: Integrated, compact box solution for GPRS telemetry applications Definable GPRS connection strategy to optimize data transmission Intuitive menu driven front-end intelligence Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP One RS-232/422/485 serial port built
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Networkable System, Other
-
Supplier: Instrumented Sensor Technology
Description: software module to generate a separate PSD (Power Spectral Density) for each time window, or any subset of the data desired. Vibration Test System Compatibility Data recording with all EDR-3C or 3D models can be processed with IST software for direct compatibility with virtually
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-power 1-kSPS 1-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1287IRHFT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-high-resolution 4-kSPS 2-channel delta-sigma ADC with PGA for seismic and energy exploration 28-TSSOP -40 to 85 Product overview: ADS1282HIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Pin Count: 28
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-high-resolution 4-kSPS 2-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1283AIRHFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring,
- Operating Temperature: -40 C
-
Supplier: Element Materials Technology
Description: control systems for our electrodynamic and hydrodynamic shakers Acceleration Testing Shock Testing Pyrotechnic Shock Simulation (Pyro shock Testing) Field Data Acquisition Structural Testing and Fatigue Testing
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: SPIE
Description: working in diverse areas such as DIP, computer vision, pattern recognition, telecommunications, seismic and geophysical applications, biomedical applications, hospital information systems, remote sensing, mapping, and geomatics may find this book useful in their quest to learn advanced
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: (local-control) or by web (remote-control). To recover data stored in unit it is possible either to use USB connection or integrated GSM/GPRS modules. High technological content and flexibility of Sismalog ensure maximum accuracy in data acquisition, as well as an extremely ease
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to guaranty reliability
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Element Materials Technology
Description: Serving power and energy industries "Power Generation" is a short phrase for a very wide field. Participants in the power generation industry can be utility company officers, independent power producers, industrial facility managers, project developers, architects and engineers, waste-to-energy
- Test / Certify To: ASME, ASTM, IEC, IEEE, ISO, ISTA, NRC, OEM Specific
- Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear / Utility, Piping / Pressure
- Services Offered: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical /
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Data Acquisition / Instrumentation, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis /
Find Suppliers by Category Top
Featured Products Top
-
Designed for Reliable and Accurate Vibration Control In vibration testing laboratories, control accuracy, system responsiveness, and operational safety directly determine test validity and equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
Elements of 3D Seismology, 2nd Edition
Elements of 3D Seismology, 2nd Edition. Developed from university courses, this text provides a thorough introduction to the acquisition, processing, and interpretation of 3-D seismic data, theory, techniques, and applications.
-
Distortion and Source Impedance in JFET-input Op Amps
Designers of low-distortion analog circuits in industrial data acquisition, seismic measurement, and high-fidelity audio are aware that many operational amplifiers (op amps) produce greater distortion when configured as non-inverting amplifiers. This article evaluates the distortion characteristics
More Information Top
-
Advances in Applied Materials and Electronics Engineering II
Review and Prospect for the Land Seismic Data Acquisition System .
-
Measurement Technology and Engineering Researches in Industry
In land seismic data acquisition systems , as seismic exploration goes towards to cover large area, a multi-channel structure is needed.
-
Calibration method of the time synchronization error of many data acquisition nodes in the chained system
Distributed chained seismic data acquisition systems (DCSASs) are widely used in seismic surveying, oil prospecting over water and towed sonar (Lemon 2004, Lasky et al 2004, Donald 2006, Dennis et al 2011, Gettrust and Wood 2003).
-
High-resolution data acquisition technique in broadband seismic observation systems
Microcomputer Inform, 2008, 22: 80–81 10 Zhu G W, Wang H X. Research of Intrinsic Safe distributed 3-com- ponent seismic data acquisition system and its application.
-
Illumination Compensation for Wave Equation Migration Shadow
Seismic wave illumination analysis has been used for the design and appraisement of seismic data acquisition system , especially for the seismic data acquisition under complex conditions.
-
Oil and Gas Resources in China: A Roadmap to 2050
However, the self defects of the seismic data acquisition system has restrained the seismic technology development and become the bottleneck of the oil and gas exploration technology development.
-
Migration Compensation with Plane Wave Illumination
However, in the complex structural zones, due to the influences of finiteness of the seismic data acquisition system and the complicated subsurface structure, the seismic wave propagation and illumination are inhomogeneous, so the seismic data acquisition system cannot effectively acquire the reflection…
-
Advances in Science and Engineering II
Design and Implementation of VSP Seismic Data Acquisition System Based on Virtual Instrument Technology .
-
ICFT: An initial closed-loop flow test of the Fenton Hill Phase II HDR reservoir
The new MASSCOMP seismic data acquisition system operated successfully during the 30-day ICFT experiment. microseismic events were collected.
-
Integrated real-time roof monitoring
The data logger logs the data at a specified time interval (30 minutes during the first field trial) and passes the data to the seismic data acquisition system .
Indicates content that may require registration and/or purchase.