-
Supplier: Newark, An Avnet Company
Description: BOLT CASE ASSY SELF ALIGNING
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP NAT SELF-ALIGNING .30 D
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP BLK SELF-ALIGNING .13 D
-
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP NAT SELF-ALIGNING .13 D
-
Supplier: Richardson RFPD
Description: SLB Self-Aligning P.C. Board Connectors
- Connector Type: Board Mount Connector, Coaxial Connector
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: SELF ALIGNING PCB JACK
- Gender: Female / Jack
-
Supplier: Powell Electronics, Inc.
Description: Interstitial PGA sockets with self-align
-
Supplier: RS Components, Ltd.
Description: Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs
- Operating Temperature: -22 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: 0.200 " Centerline Soft Shell Pin Connector Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg
-
Supplier: Allied Electronics, Inc.
Description: Soft Shell Connector, Product Type Seal Protector Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side
-
Supplier: Allied Electronics, Inc.
Description: 0.200 " Centerline Soft Shell Pin Connector Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg
-
Supplier: Waytek, Inc.
Description: Aptiv 12015793 Weather Pack Tower Connectors Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Weather-Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with mating terminals to create a weather-tight
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Aptiv 12015092 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Aptiv 12157968 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Aptiv 12020827 Male 3-Contact Shroud Half Weather-Pack Connector Category: Aptiv Weather Pack Connectors Manufacturer: Aptiv Component Type: Shroud Half Weather Pack connector bodies are locking nylon and sealed against moisture, dust, and dirt Cable seals must be used with
- Connector Type: Automotive Connector
-
Supplier: Allied Electronics, Inc.
Description: Cap Housing, Flange Mount, Nylon Housing Material, Vertical Mount Angle, 19 A Current Rating Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and
-
Supplier: Maury Microwave
Description: connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate
- Frequency Range: 50 GHz
- Connector Type: Coaxial Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: TE Connectivity
Description: Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Self-Aligning (Alignment Free) PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 30 #
-
Supplier: TE Connectivity
Description: Connector Length : 31.8 MM [1.25 INCH ] Connector Width : 7.6 MM [.3 INCH ] PCB Thickness (Recommended) : 1.2 MM [.04 INCH ] Stack Height : 13 MM [.511 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Operating Temperature: -30 to 105 C
- Number of Contacts: 30
-
Supplier: Thermik Corporation
Description: Normally closed Does not reset automatically Voltage applied With connector cables Mylar®-nomex® The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which
- High Temperature Set Point: 140 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 277 volts
- Life Cycles: 1,000 Number of Cycles
-
Supplier: CSA Group
Description: IEC 60598-2-22:2014 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This fourth edition cancels and replaces the third edition published in 1997, AMD1:2002 and AMD2:2008. This edition constitutes a technical
-
Description: IEC 60598-2-22:2014 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This fourth edition cancels and replaces the third edition published in 1997, AMD1:2002 and AMD2:2008. This edition constitutes a technical
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the working noise of the bearing, which greatly improves the smooth operation and service life of the bearing. 2. Electrical connector The wave spring is used for the buckle and cap connection of the electrical connector. During the compression process of the wave spring,
- Material: Stainless Steel
-
Supplier: Infineon Technologies AG
Description: ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Potential Applications Powertrain Engine Management Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Chassis/Safety Electrical Power Steering Electr. Steering
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BIST Benefits Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 Implementation with Full Doc Potential Applications Powertrain Engine Management Transmission Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Charger Chassis/Safety Electrical
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Potential Applications Powertrain Engine Management Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Chassis/Safety Electrical Power Steering Electr. Steering
- Operating Temperature: -40 to 175 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
seating, which keeps fibers aligned during connection. The technology is designed to be modular and stackable to enable different high fiber-count connector designs. As designed, FastSelfClean connector technology will enable faster deployment of scale up and scale out networks in AI (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
In any test and measurement setup superior electrical performance starts with properly mated connectors at every connection point. Proper mating can only be achieved when the mechanical dimensions and positioning of the connectors' center conductors are correct and accurate. If the center (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
scale The move to smaller interconnects brings new engineering challenges. As sizes continue to shrink, connectors must keep mechanical stability while handling greater electrical complexity. Higher current densities can cause localized heating, which requires effective thermal dissipation, critical (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
What is magnetic connector? A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
The XT series connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Overview The QH-XT60-F is a female XT60 connector from the XT series high-current connection solution, designed to replace conventional terminal-and-wire connections in high-current charging and discharging applications. It (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Expertise We assemble cables and connectors to maximize their mechanical and electrical performance while preserving signal integrity. We design complete connectivity solutions to meet or exceed your design challenges through (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
applications. The single ferrule is self-aligning to eliminate the risk of lost pieces. Electrode series fittings Model EG series (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Apparatus for adapting an end effector device remotely controlled manipulator arm
Electrical interface is provided by conical, self aligning electrical connector components carried by respective ones of said end effectors.
-
Electrical self-aligning connector
A self - aligning electrical connector device includes a receptacle component having a conically contoured interior and a plug component having a correspondingly contoured conical body receivable in the receptacle component.
-
Self-aligning MEMS in-line separable electrical connector
Self - aligning MEMS electrical connector based on nonplanar conductors: a) female part, b) male part, and c) alignment of male and female parts during connector mating.
-
A pneumatic transfer system for special form {sup 252}Cf
The electrical connectors are self - aligning , quarter turntype.
-
A micromachined separable RF connector fabricated using low-resistivity silicon
Technol. 151 93–103 [7] Larsson M P and Syms R R A 2004 Self - aligning MEMS separable electrical connector J. Microelectromech.
-
Integrated force arrays: scaling methods for extended range and force
Mechanical Systems: Wide ranging robotic and microrobotic applications such as: Contacting systems - self aligning , high density multicontact electrical connectors ; .
-
Patterning and growth of carbon nanotubes on a highly structured 3D substrate surface
14 1029–36 [18] Larsson M P and Syms R R A 2004 Self aligning MEMS in-line separable electrical connector J. Microelectromech.
-
A Novel Zero-Insertion-Force (ZIF) Micro (μ)-Connector: Design, Fabrication, and Measurements
[9] M. P. Larsson and R. R. A. Syms, “ Self - aligning MEMS in-line separable electrical connector ,” J. Microelectromech.
-
MEMS Materials and Processes Handbook
Michael P. Larsson, Richard R.A. Syms: Self - aligning MEMS in-line separable electrical connector , J. Microelectromech.
-
Improved contact resistance stability in a MEMS separable electrical connector
M.P. Larsson and R.R.A. Syms, “ Self - aligning MEMS in-line separable electrical connector ”, Journal of Microelectromechanical Systems, Vol. 13, No. 2, April 2004, pp. 365-376.
Indicates content that may require registration and/or purchase.