Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
- Gear Ratio: 2.3 (X : 1)
- Maximum Input Power: 6.5 HP
- Maximum Input Speed: 3,400 rpm
- Mounting Style: Flange(s)
-
Supplier: Renold Canada
Description: be transmitted at higher input speeds. Heavy duty taper or self aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are
- Maximum Input Power: 14,751 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1.125"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
-
Supplier: Renold Canada
Description: aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength. All units are
- Maximum Input Power: 3,084 HP
- Gearing: Bevel / Miter, Helical
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: Overview The QC 700 Series is the answer to your problem of a quicker reducer to motor assembly time. The new quick connect, self aligning coupling makes installation a breeze. Learn the inside story here. This unique design solves problems for OEMs and maintenance engineers alike.
- Reducer Style: Integral Base
- Mounting Style: NEMA Mount
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: Timken Company (The)
Description: Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading conditions are
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
Supplier: Dupont Molykote
Description: Self-aligning bearings and linkage controls Servo-mechanisms and instrument bearings Disconnects and threaded fasteners Splines and geared couplings Engine control bellows Automotive applications Under-the-hood linkages exposed to dust, moisture, fuels, oils and other contaminants
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Watson-Marlow Fluid Technology Group
Description: aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed
- Maximum Discharge Flow: 343.4236676 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 3 inch
- Media Temperature: 14 to 176 F
-
Supplier: Unique Welding & Fabricating (UWF)
Description: or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 450 ft
- Flange Diameter: 25 inch
- Core Diameter: 11.25 inch
-
Supplier: FLSmidth
Description: outlet. The alternating cycle is mechanically operated using an eccentric and gear motor arrangement. Simple gravity release produces non-jamming return operation. Steel gates are mounted on a finished shaft rotating freely on outboard self-aligning ball bearings. Motor
-
Supplier: Visual Sound, Inc.
Description: positions. Rigid metal roller mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.
-
Supplier: Visual Sound, Inc.
Description: mounted on 2 heavy-duty brackets equipped with self-aligning bearings. Black masking borders standard. 3 position control switch with cover plate. Screen surface can be cleaned. Screen surface is flame retardant and mildew resistant.
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM-E stages are designed to
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's RSM Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM stages are designed to
- Load Capacity: 11.24 lbs
- Maximum Torque: 5.309734513274334 In-lbs
- Rotary Velocity / Speed: 120 deg/sec
- Positioning Accuracy: 0.14 degrees
-
Supplier: Thermik Corporation
Description: The switchgear of type series P1 is fixed in a positive lock and is self-aligning between the floor of a conductive housing (1) and a PTC cap made from barium titanate (2) which sticks out from a stationary silver contact (6). At the same time, the spring snap-in disc (3) which forms
- High Temperature Set Point: 140 to 356 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 277 volts
- Life Cycles: 1,000 Number of Cycles
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: compliant Integral Gear Motor Drive Gear drive is directly coupled to the mutator shaft eliminating the need for a secondary drive shaft and bearing block Overall length of heat exchanger is reduced by 20 - 25% Easy to maintain and self-aligning Available with up to 30
-
Supplier: Span Tech LLC
Description: Description & Features SpanTech’s Powered Roller Transfers utilize rollers with a diameter of only 11.2mm (0.44”), ensuring the smooth flow of products into your next operation. The roller shafts are individually driven through self-aligning magnetic couplings. The coupling design
- Features: Other
- Features and Options: Sanitary
-
Supplier: Velan, Inc.
Description: • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Two-piece self-aligning packing flange and gland. • PTFE TA-Luft certified live-loaded packing available. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. •
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Makita USA, Inc.
Description: larger. Compact design at only 12-7/8 long weighs only 10.2lbs Variable speed trigger enables user to match the speed to application for greater versatility. Multiple Chisel Positions has 40 different positions to align tool more comfortably with the application. Torque Limiting Clutch prevents
- Length: 12.875 inch
- Weight: 10.2 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Description: SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexible
-
Supplier: Gullco International Limited
Description: the workpiece. The self-aligning wheel system of the carriage grips the top and bottom of the track, enabling it to travel along any plane. The adjustable wheel assembly keeps the carriage snug to the track, while allowing it to be easily mounted and removed from the track at any
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Brookfield Industries, Inc.
Description: reinforced timing belt coupled to a 2hp AC, high torque, in-line helical gear motor. The NB-4120 is designed to be used in conjunction with a linear track system (by others) capable of supporting heavy doors with very low coefficient of friction. The open ended style timing belt is designed
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
. The Robert C. Byrd Green Bank Telescope, the largest, fully steerable radio telescope in the world, was dedicated after 10 years of design and construction. Hollow-cylindrical bearings, rolling-ring linear actuators, and self-aligning bearings are some of the topics covered in this bearings reference
More Information Top
-
Helical Screw Expander Evaluation Project. Final report
The high and l o w speed couplings a r e self - aligning gear type with sealed grease lubrication.
-
Astronomy
Extreme rigid- ity has been achieved through careful engineering, such as the development of large self - aligning gear trains which main- tain line contact between their teeth, and the application of low-load driving to avoid nonlinear stick-slip at slow speeds…
-
Design and Simulation of a Torque Vectoring™ Rear Axle
The means of joining the sun gears is shown as dog-type castellations which were considered as a design feature to yet further promote load sharing through elimination of unnecessary constraints to gear self - alignment .
-
Medium-Speed Drivetrain Test Report: September 1, 2002 -- December 30, 2007
Repeated test runs at various loads would quantify the repeatability of the strain measurements to help isolate planet gear self - alignment versus instrumentation or manufacturing errors.
-
Review on Eclipse Gearbox Reliability
Another enhancement of the Eclipse Gearbox is a gear self - alignment capability between the spur and translating gears, which is accomplished through alignment guides on the spur and translating gears.
-
Encyclopedia of Tribology
of a double-helical epicyclic gear arrangement with self - aligning planet gears .
-
Modern tube mill design and its influence on maintenance requirements
Drive arrangement with girth gear and self - aligning pinion.
-
Dynamic test study on flexible transmission system of crown gear
one factory has been transformed from the meshing structure of two ordinary gears to a self aligning system (latter type).
-
Aperture Increase Options for the Dutch Open Telescope
All gears have self - aligning pinions.
-
cross roller bearings ( Page 10 ) - offers from cross roller bearings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : gear wheel self - aligning roller, wheeled self-aligning roller ] .
Indicates content that may require registration and/or purchase.