Products/Services for Self Balancing Ceiling Fans
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Scales and Balances - (947 companies)Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications. Scales and balances are instruments which reflect an object's mass -- it's matter independent of gravity, often represented by grams... -
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Balancing Weights - (32 companies)...clips are slightly-curved balancing weights that are designed for balancing fans with curved blades. Backward-incline balancing clips are flat pieces of metal that are used to balance flat-bladed fans. They are usually made of spring steel... -
Fans and Blowers (industrial) - (1541 companies)...the location in which they are to be placed or mounted. These include duct fans and blowers, roof and ceiling ventilators, wall and panel mount fans, pressure and volume blowers, freestanding fans, and plenum fans. Duct fans and blowers are designed... -
Balancing Machines and Systems - (87 companies)Balancing machines and systems differ in terms of applications and approvals. Some products are designed for aerospace, automotive, fluid power, or general industrial applications. Others are suitable for impellers, fans, and props; machine tools and tool...
-
Electronic Cooling Fans - (618 companies)...miniature, for cooling electronic equipment. AMCA 210 - Laboratory methods of testing fans for certified aerodynamic performance rating. AHRI GUIDELINE G - Guideline for mechanical balance of fans and blowers. References. Image Credits: Allied...
-
HVAC Fans and Blowers - (343 companies)...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans...
-
Ceiling Tiles and Panels - (134 companies)Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
-
Laboratory Balances - (221 companies)Laboratory balances are used to measure an object 's mass to a very high degree of precision. Laboratory balances are used to measure an object 's mass to a very high degree of precision. They consist of a beam with a friction-free fulcrum...
Product News
-
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air filament separators, encapsulated in a stabilizing adhesive, promote uniform airflow while eliminating media to media contact and fiber break-off associated with other media pleating techniques. An adjustable diffusion disc that promotes uniform airflow over the entire filter and allows filter-to-filter air balancing. Roomside adjustment is accomplished through a port in the center divider. An additional port is included for pressure drop measurement and/or aerosol challenge introduction. Either... (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco -
New York Blower Company (The)
Balancing Capabilities We can rebalance any manufacturer 's wheel/shaft assemblies either in the field or in one of our facilities. Every fan is dynamically balanced before it is shipped, from the smallest wheel to sizes up to 150" diameter and 20,000 lbs, using two in-house balancing machines. We are currently in production of a new facility which will increase our balancing capabilities. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Advanced Linear Devices, Inc.
Efficient Supercapacitor Balancing The ALD8100 series from Advanced Linear Devices is a family of Supercapacitor Auto Balancing (SAB TM) MOSFET arrays. These chips manage voltage and leakage current balancing with near-zero power dissipation, preventing catastrophic cell failure of supercapacitors connected in series. The product line is the ideal solution for automatic supercapacitor balancing in applications where cost, board space, efficiency, simplicity, and power dissipation are important design considerations. The devices... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Tecmark Corporation
UL Listed 30 Amp ceiling drop GFC models. Open neutral protection (on applicable models only). Dual indication lights displaying power and fault status. Grounded neutral protection (on applicable models only). Meets UL 943 self test requirements. 1 O cULus listed to UL 943, exception 277 VAC (nonUL). 3 O UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3 O - cCSAus only). Product Overview. The LineGard TM 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
United Electric Controls Company
Balancing Uptime and Safety in Paper Mills pneumatic pressure to the valves with an actuation of less than 100 milliseconds, at a very specific setpoint. Diagnostics - The instrument has advanced algorithms for self-diagnostics. Error codes are published locally on the device display to identify the causes of any its malfunctions. Additionally, there is a diagnostic output from the device that when connected to a PLC provides remote notification to the control room, informing there is a device issue. Local and remote notification... (read more)Browse Pressure Transmitters Datasheets for United Electric Controls Company -
ThermOmegaTech®
Domestic Hot Water Thermostatic Balancing Valve Domestic hot water recirculation systems need to be balanced in order to ensure that hot water is always available throughout the building. This is complicated because water flows in the path of least resistance and in open systems like these that can change constantly. The CircuitSolver (R) is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Envirco
MAC-T Ceiling Grid System The Envirco cleanroom ceiling solution, a 2 " Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
New York Blower Company (The)
BC Fans The BC fan line has four designs to choose from: BC-15: for applications to 15"WG, wheel diameter 24" to 73". BC-20: for applications to 21"WG, wheel diameter 24" to 89". BC-30: for applications to 31"WG, wheel diameter 24" to 89". BC-40: for applications to 40"WG, wheel diameter 24" to 89". Some other design features are direct-drive models to 50"WG, capacities to 300,000 CFM, operating temperatures to 750 F, and BC fans are available in arrangements 1, 4, 8 and 9. Backward curved wheels have... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
Advanced Linear Devices, Inc.
Supercapacitor Voltage and Leakage Balancing The ALD810016 from Advanced Linear Devices is a part of the ALD8100xx family of Supercapacitor Auto Balancing (SAB) MOSFETs. This innovative solution is designed to address the critical challenges of voltage and leakage-current balancing in series-connected supercapacitors. By utilizing one or more devices connected across each supercapacitor stack, over-voltages can be prevented, ensuring optimal performance. One of the standout advantages of the ALD810016 is its near-zero additional leakage... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
-
A variety of products for the remodeling market | Remodeling | Remodeling, Products, Walls, Anchors, Fire Safety
The blades self -correct with each rotation over the life of the fan . .... Two Perfect Balance ceiling fans will be available in May 2008, and the maker plans to incorporate the technology into all of its fans by 2012.
-
Methodology for analyzing the parallel between cocaine psychomotor stimulant and reinforcing effects in mice
The chambers are placed in sound- and light-attenuating enclosures equipped with fans to provide ventilation and .... One pump/syringe set is used for each self -administration chamber, and is connected to a single-channel fluid swivel (model 375/22, Instech Laboratories, Inc., Plymouth Meeting, Pa., USA), which is mounted on a counter- balanced arm. .... A Tygon line exits the swivel and immediately enters the chamber ceiling .
-
Recent Advances in Design and Decision Support Systems in Architecture and Urban Planning
Share commissioning sets if adjacent units similar (cost and commissioning benefits) running pipe work with a self - balancing “T”. .... Ceiling void layouts - fan coils .
-
Sustainable Ceiling Fans: An Interview With Ole J. Stockhausen
Our own investigations benefited from contacts in the automotive industry and resulted in a (patented) simple, low-cost, self - balancing rotor coupling solution. .... The system entirely eliminates wobble and vibration effects associated with fans and 3d-aerofoil blades and simultaneously .... One of the main concerns for the use of ceiling fans in commercial buildings was the noise…
-
Seminars
Regarding gait efficacy in the time x group x age interaction, a ceiling effect was present among .... Increases in strength and balance may have contributed to an elevated efficacy at month 6. .... to our understanding of how exercise interventions affect various aspects of exercise-related self -efficacy in older .... CORRESPONDING AUTHOR: Jason T. Fanning , BS, Kinesiology and Community Health, Univeristy of Illinois at Urbana-Champaign, Urbana…
-
Differential responsiveness to cocaine in C57BL/6J and DBA/2J mice
The chambers were in sound- and light- attenuating enclosures equipped with fans to provide ventilation and 80 .... Two pump/syringe sets were used for each self -administration chamber; one syringe contained cocaine solution, and the .... A Tygon line exited the swivel and immediately entered the chamber ceiling . .... The swivel was mounted on a counter- balanced arm.
-
A design guide for energy-efficient research laboratories
…towers can account for up to one-half of the cost, and exhaust fans and accessories can .... These components also affect the design of air distribution, mechanical shafts, and ceiling space conditions, which in .... Designersmay prefer VAV because it is state-of-the-art, self - balancing ,and reduces energycosts.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0205is] 02/05/2010
…require ment that the physical premises and the physical environment of the facility shall meet the local building and fire safety codes, adds a requirement for a self -sufficient emergency communica tion … ments, restricts portable and ceiling fans , extension cords and cables … to include mounting mechanical equipment on vibration isolators, adds a requirement for testing, balancing and operating all…
-
States > Texas > State > Register > 2010 > [TexReg 2010-0702is] 07/02/2010
…requirement that the physical premises and the physical environment of the facility shall meet the local building and fire safety codes, adds a requirement for a self -suf ficient emergency communication … departments, restricts portable and ceil ing fans , extension cords and cables .... bration isolators, adds a requirement for testing, balancing and operating all mechanical systems prior to completion and…
-
Pharmacological and non-pharmacological factors that regulate the acquisition of ketamine self-administration in rats
…in eight operant chambers encased in sound-insulated cubicles, equipped with ventila- tion fans (Med Associates Inc .... A 2-W house light located on the back panel near the chamber ceiling provides ambient illumination .... A balanced allocation of reinforcement delivery upon responding to either the right or the left lever was .... However, we did not observe any significant differences in responding in other ketamine self -administration experiments performed…
Indicates content that may require registration and/or purchase.