-
Supplier: bisco industries
Description: Self-Clinching Studs
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc (ASTM B633-85) Clear
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
-
Supplier: RS Components, Ltd.
Description: Self clinching captive stud,M4x8mm
- Hole Size (Diameter): 0.1574804 inch
- Length: 0.3149608 inch
- Panel Thickness: 0.0393701 inch
- Captive Fastener Class / Type: Captive Studs
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Self-Clinching Studs ROHS
-
Supplier: TFC Ltd.
Description: The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated SCHS - 300 Series Stainless steel SCHA - 2024 - T4 Aluminium Finish: SCH - Zinc, spec. ASTMB 633-85
- Material: Aluminum, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly
- Length: 0.75 inch
- Inch: # 4, 1/4"
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Standards and Technical Documents - Stud, Self-Clinching, Flush Head, Hex Clinch Type -- NASM63540/3Supplier: Accuris
Description: Stud, Self-Clinching, Flush Head, Hex Clinch Type
-
Supplier: Accuris
Description: Stud, Self-Clinching General Specification for
-
Supplier: Accuris
Description: STUD, SELF-CLINCHING, FLUSH HEAD, HEX CLINCH TYPE
-
Supplier: Accuris
Description: STUD, SELF-CLINCHING, GENERAL SPECIFICATION FOR
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5 to 2 inch
- Inch: 5/16"
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 10
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 2
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly
- Diameter / Size: 0.1181103 inch
- Length: 0.6299216 inch
- Pin Type: Groove Pin
- Design Units: Metric
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly
- Diameter / Size: 0.207 inch
- Length: 1.25 inch
- Design Units: English
- Pin Type: Groove Pin
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Features: Distorted-Thread Locknuts, Interfering Threadnuts
- Type: Locknut, Self-Clinching Nut
-
Supplier: PennEngineering®
Description: requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole
- Body Length / Working Height: 0.6299216 inch
- Metric Size: M6
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
Sel-clinching standoffs & clinching nuts Self-clinching fasteners can be easily installed onto simple through-holes. A specialized press machine for (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into (read more)
Browse Captive Fasteners Datasheets for PennEngineering®
More Information Top
-
Zinc Screws - Fasteners - Grainger Industrial Supply
• Self Clinching Stud , Smooth Head, Steel, Zinc Finish, Thread Size 8-32, Length 1/2 In, Thread Length 1/2 In, Head Dia 0.250 In, Unthreaded Length 0.090 In, Package Quantity 100 .
-
self clinching nuts - offers from self clinching nuts manufacturers, suppliers, exporters & wholesalers
Sell self clinching nuts, self clinching studs ,panel fasteners .
-
Sell Panel Fastener
We offer various fasteners to meet the demand of our customers, such as screws, nuts, bolts, shafts, self clinching nuts, self clinching studs ,self-clinching parts,panel fasteners,standoffs, plungers, rivets, washers, pins, machined parts, fasteners, plastic parts, springs, wire forms, hardware…
-
Fasteners - Grainger Industrial Supply
• Self Clinching Stud , Smooth Head, Steel, Zinc Finish, Thread Size 8-32, Length 1/2 In, Thread Length 1/2 In, Head Dia 0.250 In, Unthreaded Length 0.090 In, Package Quantity 100 .
-
Captive Panel Screws - Screws - Grainger Industrial Supply
• Self Clinching Stud , Smooth Head, Steel, Zinc Finish, Thread Size 1/4-20, Length 1 1/8 In, Thread Length 1 1/8 In, Head Dia 0.344 In, Unthreaded Length 0.135 In, Package Quantity 25 .
-
Self Clinching Locking Nut from Suzhou Guheng Import and Export Co.,Ltd, China
• Self Clinching Stud .
-
CR4 - Thread: Torque Valve for Plastic Spacer into Metal
This stand off is going to fit into the M4x10 PEM Flush head self clinching stud (PEM PART NO FHS-M4-10 stainless steel).
-
Better than a weld stud | News | The Engineer
PEM International says its new self clinching stud is easier to install than weld studs and reduces the cost of installation.
-
Countries > Canada > National > Gazette > 2005 Documents > Part I > [CANADA Gazette Part i, 2005-0122] January 22, 2005, Vol. 139, No. 4
• Vis de fixation (Security screws) • Self - clinching studs (Goujons autoriveurs) .
-
Countries > Canada > National > Gazette > 2009 > Part I > [CANADA Gazette Part i, 2009-0314] Part I‚ March 14‚ 2009‚ Vol. 143‚ No. 11
…Knurled head screws (Vis à tête moletée) • Machine screws with wings (Vis mécaniques à oreilles) • Optical screws (Vis d’optométrie) • Screw spikes RR (Tire-fond CF) • Security screws (Vis de fixation) • Self - clinching studs (Goujons autoriveurs) • Socket…
Indicates content that may require registration and/or purchase.