Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radicon
Description: from a couple of kilograms to hundreds of tonnes. Many of our customers prefer our Series BD Screw Jack in preference to hydraulic or pneumatic jacks because of their greater precision and consistency. Worm Gear Screw Jack Our mechanical Worm Gear Screw Jack with
- Lift Capacity: 100 tons
- Lift Stroke: 216.53555 inch
- Features: Other
- Jack Type: Screw Jack
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox,
- Gearing: Worm
-
Supplier: Rotork plc
Description: Designed to suit manual applications, the HOW/MPR worm gear operators are quarter-turn devices intended for the operation of ball, plug and butterfly valves. The HOW/MPR gear operators include low lead angle gearing designed to be inherently self-locking.
- Gearing: Worm
-
-
Description: The electric adjustable standing desk gearbox motor, PGM.W050 series, features a worm gear design, with a self-locking force >80 kg (remains stationary for 24 hours), load current <6.5 A.
- Other Output Power: 0.10185674925261431 HP
- Gear Type: Worm
-
Supplier: Rotork plc
Description: IW Mk2 quarter-turn worm gear operators have been designed to suit isolating duty motorised applications. The gearboxes include low lead angle gearing designed to be inherently self-locking, and offer an increased torque output per size compared with the previous IW
- Gearing: Spur, Worm
-
Supplier: Rotork plc
Description: MTW Mk2 multi-turn worm gear operators have been designed to suit isolating duty valves, dampers and gates that require irreversibility. The gearboxes include low lead angle gearing designed to be inherently self-locking. MTW Mk2 gearboxes feature a removable output
- Mounting Style: Flange(s)
- Gearing: Spur, Worm
-
Supplier: Joyce/Dayton Corp.
Description: Joyce WJ1000 miniature worm gear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 1000 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating, Keyed for
- Lift Capacity: 0.5 tons
- Jack Type: Screw Jack
-
Description: Standard light duty unit for handling smaller size sheets and bundles, plus crates, bins and other smaller size containers. Side oriented extended length hand wheel adjustment standard. Self locking worm gear leg drive system. Complies with ASME standards.
-
Description: This 2-sided coil lifter requires less aisle space, while its chain wheel provides easy manual operation. Curved lifting pad minimizes coil damage. Self locking worm gear prevents legs from inadvertent opening. Available with hand wheel leg or motorized leg drive option.
-
Supplier: Rotork plc
Description: MOW Mk2 gearboxes include low lead angle gearing designed to be inherently self-locking, and offer an increased torque output per size compared with the previous MOW range. The gearboxes feature a removable output sleeve to facilitate bore and keyway machining, and an indexable
- Mounting Style: Flange(s)
- Gearing: Spur, Worm
-
Description: Mechanically operated lifter for versatile handling of bundles, sheets, plates, and other materials stacked horizontally. Low headroom design for optimum lifting capabilities. One person operation minimizes handling cost. Self-locking worm gear drive for leg adjustment is
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 2-ton stainless steel worm gear machine screw jacks lift loads up to 2 tons. These mechanical jacks are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Description: with worm drive gear reducers and case hardened load chain Choice of lug mounted, push/pull, hand geared or motorized trolley drives are available to meet a variety of applications. Standard features include 5 or 6 pocket load wheels, durable self-locking worm
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: mechanism Self locking: Provided by double worm gearing Mechanical stopper: Open / Close(external adjustable screws) Space heater: 7-10W(110/220V AC) Anti-condensation Cable Conduit: Two 3/4" NPT Lubrication: Grease moly (EP type) Terminal block: Spring loaded lever push type
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: fields. Main Feature a.Maximum load capacity can reach 10Kg/15Kg/20Kg b.Supports multiple lens preset functions c.Horizontal rotation speed can reach 60°/S d.High repeatability positioning accuracy, up to ±0.1° e.The shell is made of high-strength aluminum alloy die-casting material, worm
- Load Capacity: 22.05 to 44.1 lbs
Find Suppliers by Category Top
Featured Products Top
-
singular direction and lock up when the motion stops, meaning that your conveyor remains motionless when not in use. Worm wheel gears are also (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Worm Reducers: Engineered for compact machinery layouts requiring moderate-to-high gear reduction. Worm gearboxes offer self-locking safety (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
& StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotational capability. We offer different slew drive models with moment load capacities of 5,000 to 200,000 ft-lbs. The standard slew drives are fitted with an open housing and single self locking hourglass worm shaft. Once the power source input is returned to neutral, the worm shaft will lock the (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
adjustment. Key Features: Seamless Integration: Features a lead screw and resin nut mounted directly to the motor. High Performance: Provides up to 40 N of thrust force with built-in self-locking capability, ensuring (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
MA Series is DynaQuip Controls' heavyweight contender with 400 to 30,975 inch-pounds of torque. Self-locking high alloy steel gear train makes this the perfect choice for your larger quarter-turn applications. The MA series can be applied for service on most ball, butterfly, and (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
polyurethane paint Two (2) 1/2" NPT conduit entries Self-locking, high allow steel gear train Reversing Motors, Thermal Overload Protection, 30% Duty rated long life Four (4) Limit switches for Motor Control and Remote Indication of End of Travel Adjustable (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
The Double-Motor Control Method for Electric Adjustable Standing Desk
Power Motor has 3 electric adjustable standing motor platforms: 60/70/80KG. The 60/80kg platform is a DC motor + worm gearbox, which can bear 60/80KG on a single leg and is self-locking and reliable. It can store and remember the lifting height and realize a variety of operation modes. The 70KG
More Information Top
-
CR4 - Thread: Self Locking Worm Gear Unit
Self Locking Worm Gear Unit .
-
CR4 - Thread: Non Self Locking Worm Gear
Non Self Locking Worm Gear .
-
CR4 - Thread: Impeller Spacer?
Next in Forum: Self Locking Worm Gear Unit .
-
CR4 - Thread: Propeller Use and Specifications
Previous in Forum: Self Locking Worm Gear Unit .
-
CR4 - Thread: Pressure Drop in a Pipe Calculation
Next in Forum: Non Self Locking Worm Gear .
-
CR4 - Thread: Perforated Plate Thickness Calcuation in ASME Pressure Vessel Code
Previous in Forum: Non Self Locking Worm Gear .
-
CR4 - Thread: Increasing Speed Gearboxes
The key question is, is a worm gear self locking or not.
-
Advances in Rolling Equipment and Technologies II
When fine adjustment, self - locking worm gears keep the driven screw fixed.
Indicates content that may require registration and/or purchase.