-
Supplier: DME Company
Description: Provides long-lasting wear surface Low coefficient of friction No pre-drilled holes equals mounting pattern flexibility
- Thickness: 0.25 to 0.625 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other, Wear Plate / Strip / Part
-
Supplier: SelfLube, Inc.
Description: SelfLube's NAAMS (Metric) Wear Plates are used extensively in automotive metal stamping dies. They fully conform to NAAMS specs and are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite. Order
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: SelfLube, Inc.
Description: Cam Dwell Wear Plates are available in either bronze with self-lubricating graphite or in steel without graphite.
- Thickness: 1 to 1.875 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
-
Supplier: DME Company
Description: Well-suited for custom applications Standard plug pattern facilitates cutting to a variety of lengths No pre-drilled holes equals mounting pattern flexibility
- Thickness: 0.375 to 0.75 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other, Wear Plate / Strip / Part
-
Supplier: SelfLube, Inc.
Description: SelfLube SESW and SESWT Wear Plates come in a variety of sizes. They come complete with self-lubricating graphite and are made of aluminum bronze.
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: SelfLube, Inc.
Description: VDI Wear Plates are made to the standard favored by European companies. They are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite.
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: DME Company
Description: food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: DME Company
Description: D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 1.302 to 3.99 inch
- Length: 0.875 to 7.875 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Crown Plastics Co., Inc.
Description: offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating –
- Features: Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion
- Thickness: 0.0049212625 to 0.01968505 inch
- Industry / Application: Automotive / Transportation
- Features: Sound Attenuation, Wear Plate / Strip / Part
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel,
- Form / Shape: Plate
-
Supplier: MP Pumps, Inc.
Description: wear plate, and a semi-open dynamically balanced impeller. Options include double grease lubricated seals, stainless steel impeller and seals for all types of abrasive and/or corrosive services.
- Discharge Size: 2 inch
- Horsepower: 7 to 7.5 HP
- Maximum Discharge Flow: 22 to 225 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
-
Supplier: Wacker Neuson SE
Description: Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing, impeller,
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: 3X Ceramic Parts Company Limited
Description: wire drawing die and cutting tools, wear-resistant tools, case and strap, light bat of golf ball and other wear-resistant parts at room temperature. Zirconia Ceramic Plate is characterized by high hardness, insulation, wear resistant, high temperature resistant and
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Supplier: Econo Lift Limited
Description: polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 24 inch
-
Supplier: Renold Jeffrey
Description: matter of seconds. It is ready for use without any tools, tensioning equipment or any further alignment or adjustment. It is fully effective in vertical and diagonal drives. The ROLL-RING® works automatically, is maintenance free and self lubricating. It can be used in dusty and dirty
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicone Carbide Ceramic Products : We produce oressure - less sintering SiC ceramics that has high acid - base resistance , high hardness , high wear resistance , good self - lubrication , high heat and oxidation resistance , low thermal expansivity, good thermal conductivity , etc.
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Columbia understands the widely varying mining conditions that affect wear life. We offer a broad range of products that will extend the wear life of your current end links. These increased-wear products include: Transitions to larger end links that provide more wear
- Industry / Application: Mining
-
Supplier: SKF/North America
Description: forms a micro thin layer between the pin and internal roller surfaces. Self-lubricating chains provide excellent service life without relubrication. In addition, self-lubricating chain pins are nickel-plated to provide a very smooth running surface that will not cause the
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 3,169.68 to 23,828.8 lbs
- ANSI Pitch: 100 (1 1/4"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single
-
Supplier: Interstate Plastics, Inc.
Description: Best bearing and wear NYLON product available today. Proprietary type 6 NYLON formulation produced using quadrant's monocast® process. Solid lubricant additives impart self-lubricating, high pressure/velocity and superior wear resistance characteristics. Nylatron nsm was
- Overall Width / O.D.: 2 to 5 inch
- Tensile Strength (Break): 12,000 to 12,400 psi
- Elongation: 20 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear
- Inside Diameter: 0.5130711432 to 0.513779805 inch
- Outside Diameter: 0.7491342628 to 0.7496460741 inch
- Length: 0.5905515 inch
- Operating Temperature: -40 to 572 F
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear
- Inside Diameter: 1.9694892525 to 1.970473505 inch
- Outside Diameter: 2.3626390711 to 2.363387103 inch
- Length: 1.56299297 to 1.57086699 inch
- Operating Temperature: -40 to 572 F
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many light and heavy/medium duty industrial/mechanical motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.75 inch
- Overall Length: 1.687 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many light and heavy/medium duty industrial/mechanical motion transfer applications, Tuthill's most popular rod end series, the SPM/SPF Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as
- Bore Diameter: 0.375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1 inch
- Overall Length: 2.437 inch
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® NSM Polyamide PA66 is a solid lubricant-filled, proprietary cast nylon formulation that gives this particular grade superior self-lubricating properties, outstanding friction behavior, maximum wear resistance, and excellent dynamic load-bearing capacities that are up
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 11,000 psi
-
Supplier: Ensinger, Inc.
Description: it is self lubricating. Facts Chemical designation: PI (Polyimide) Color: black Density: 1,41 g/cm3 Main Features very good slide and wear properties very good thermal stability good wear resistance good chemical resistance high thermal and mechanical capacity resistance
- Tensile Strength (Break): 14,068.5734176481 psi
- Tensile Modulus: 580.1473574287879 ksi
- Elongation: 3.2 to 4 %
- Thermal Conductivity: 0.8 W/m-K
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® WP Polyamide PA6 self-lubricated shapes outperform competing nylon products in wear resistance and load bearing capabilities, and also provide users with an economical solution across a wide range of applications and industries. Developed specifically for wear pad
- Tensile Strength (Break): 10,500 psi
- Tensile Modulus: 420 ksi
- Use Temperature: 200 F
- Features: Other, Thermoplastic
-
Supplier: Ensinger, Inc.
Description: TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and wear behavior. Thanks to its self lubricating property, TECASINT 2021 is well suited
- Tensile Strength (Break): 14,648.7207750769 psi
- Tensile Modulus: 580.1473574287879 to 638.1620931716669 ksi
- Elongation: 4.5 to 4.6 %
- Use Temperature: 500 F
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
Find Suppliers by Category Top
Featured Products Top
-
Agricultural Applications Agricultural design engineers contend with some of the harshest operating conditions, where equipment faces constant wear, tear, and lubrication challenges that can lead to costly failures (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
to prevent costly downtime and equipment failure in hydropower, solar and wind applications. Specialized Solutions for Energy Applications GGB offers a wide range of self-lubricating or water-lubricated materials suitable for a variety of hydropower, solar and wind (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
needs — High loads and high temperature capabilities — Excellent fatigue strength under dynamic and shock load conditions — Excellent wear resistance — Suitable for hydrodynamic operation — Suitable for oil and grease lubrication — Superior (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Operating temperature range: -22°F to +176°F (-30°C to +80°C) Features: Maintenance free No lubrication Vibration dampening Chemical and UV resistant Excellent wear resistance Corrosion resistant (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Self-Lubricating Design: Reinforced nylon sleeve provides continuous lubrication, eliminating the need for external grease systems High Torque Capacity: Available in torque ranges from (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
DynaQuip Controls is proud to announce the addition of 900 PSI high-pressure micro ball valves to our product line! With a one-piece forged brass body, and self-lubricating dual-sealed chrome-plated brass ball, with silicone-free seals, they are built for the most demanding applications and built to last. Available in 1/8” and 1/4” F x F and M x F threads. In stock and ready to ship now. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
GGB low-friction, self-lubricating bearings offer a complete solution for the fluid power industry. IMPROVING PERFORMANCE FOR FOR THE (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Dechengwang PTFE bushings provide a maintenance-free sliding solution with excellent friction characteristics, high load carrying capacity, and reliable performance under demanding operating conditions. Designed with self-lubricating materials, these bushings help reduce (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
metal, since they are much more compressible. Lubrication: Woodex bearings self-lubricate in three modes: boundary lubrication, full film (hydrodynamic) lubrication, and mixed film lubrication. These modes indicate the effectiveness of bearing lubrication in reducing (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Handbook of Die Design, Second Edition > BENDING AND FORMING OPERATIONS
These cam assemblies have soft mounting surfaces for standard or custom applications, plus hardened, self - lubricating wear plates .
-
block machinery - offers from block machinery manufacturers, suppliers, exporters & wholesalers
High Temperature Resistant Hard Wearing Super Self - lubricating Sliding Plate Material : Steel, Stainless steel, Carbon ...
-
http://www.techbriefs.com/2014NASA100/TurboTech
Powder metallurgy techniques are used to make freestanding self - lubricating components such as bushings and wear plates whenever a coating is not convenient or possible (e.g., inside small diameter parts).
-
Popular Products In Power - Big Bruin
… Gear Pump, 34.54 HP Motor, 2500 PSI Maximum Pressure, 20.55 GPM Maximum Flow Rate, Counter Clockwise Rotation, Self-Lubricating, SAE A Flange, Aluminum This Gear pump now utilizes self - lubricating thrust blocks that eliminate the need for separate wear plates .
-
Bibliography: ion plating and related ion bombardment effects
H. Ohmae, T. Nakai and T. Tsukizoe, "MoSj Ion- Plated Carbon Fibre-Reinforced Epoxy Resin as an Advanced Self - Lubricating Composite," Wear 3ji, 181 (1976).
-
Electrodeposition and characterisation of Ni–TiC nanocomposite using Watts bath
… attention from material scientists and engineers over the past two decades due to the fact that nanocomposite coatings can give enhanced properties, such as wear resistance, high temperature corrosion protection, oxidation resistance and self - lubrication to a plated surface.1–3 A variety …
-
Advanced Tribology
[19] Tian B., Wang C., Yue W., et al. 2006, “Influence of the wear - self -repairing effect on the Cr- plated cylinder liner by a cermet additive in lubricating oil,” Tribology, 26(6), pp.574-579.
Indicates content that may require registration and/or purchase.