-
Supplier: Accuris
Description: Self Piercing Rivets
-
Supplier: Accuris
Description: Self Piercing Rivets Acceptance and Repair Procedures
-
Supplier: Accuris
Description: SELF-PIERCING RIVET (SPR) JOINT SCHEDULE DEVELOPMENT ACCEPTANCE TEST
-
-
Supplier: SAE International
Description: This work reports on measurement and analysis of the galvanic interaction between steel self-piercing rivets (SPRs) having several different surface conditions and magnesium alloy substrates under consideration for use in automotive structural assemblies. Rivet surface
-
Supplier: SAE International
Description: Under cyclic loading conditions, fatigue cracks start from the curved interfacial surface of the upper sheet and then grow into the upper sheet thickness for both self-piercing rivets and clinch joints. The self-piercing rivets and clinch joints fail finally
-
Supplier: SAE International
Description: Due to magnesium alloy's poor weldability, other joining techniques such as laser assisted self-piercing rivet (LSPR) are used for joining magnesium alloys. This research investigates the fatigue performance of LSPR for magnesium alloys including AZ31 and AM60. Tensile-shear and
-
Supplier: SAE International
Description: In present paper, the process of joining aluminum alloy 6111T4 and steel HSLA340 sheets by self-piercing riveting (SPR) is studied. The rivet material properties were obtained by inverse modeling approach. Element erosion technique was adopted in the LS-DYNA/explicit analysis
-
Supplier: Superior Rivet Machines
Description: most trouble free riveting machine and can be configured to set a wide variety of solid, semi-tube, and self-piercing rivets.
- Features: >16" (400mm), Other
- Actuation: Electric
- Form Factor: Free Standing
- Riveting Type: Impact
-
Supplier: Norlok Technology, Inc.
Description: and safety a snap. SPR Tooling Kit - Now available. With the Self Piercing Rivet (SPR) kit available for any Surelok III you can now join Aluminum Composite Materials, TPO and PVC coatings, and other material that was previously too difficult to clinch. No pre drilled holes
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: ASME
Description: transmission: the bearing, clamped, and adhesive modes, joint geometry: fastener spacing and number of fastener rows, and fastener geometry: standard and countersunk heads and self-piercing and interference fasteners. It contains analyses that relate global features with the local
-
Supplier: ASME Standards and Certification
Description: transmission: the bearing, clamped, and adhesive modes, joint geometry: fastener spacing and number of fastener rows, and fastener geometry: standard and countersunk heads and self-piercing and interference fasteners. It contains analyses that relate global features with the local
Find Suppliers by Category Top
Featured Products Top
-
The SPR (self piercing rivet) optional tool kit can be retrofited to any standard Surelok III or can be purchased as an opton with a new Surelok III. The SPR tool kit is being used by roofing manufacturers, gutters and downspouts. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Self piercing rivet tool kit now available for Letter Lok 2000 machines. Ideal for fastening aluminum composite material and poly carbonate material. Expand the capabilities of your Letter Lok 2000 clinching machine. (read more)
Browse Assembly and Insertion Presses Datasheets for Norlok Technology, Inc. -
Features 12" throat, fast cylce times, adjustable table and uses standard shop air. Fasten up to 6" deep letters. Now featuring the SPR optional tool kit. Self piercing rivet tool kit for fastening poly carbonate material or lexan. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Fasten channel letter backs to sides. Tooling options for fastening aluminum to aluminum as well as ACM or poly carbonate material. New Development SPR (Self Piercing Rivet) tooling option Faster cycle times for increased (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
PEM® SMTSS™ fasteners feature a spring action to hold P.C. Board securely without screw or threaded hardware.
(read more)
Browse Rivets Datasheets for PennEngineering® -
Read about how the switch from a weld nut to the PROFIL® RND™ Rivet Nut helped a major automotive OEM completely eliminate the chance for cold welds and delivered reliable side impact performance that was previously compromised. (read more)
Browse Rivets Datasheets for PennEngineering® -
Snap Rivets from Essentra: Fast, Flexible, and Built for Versatility In today’s fast-paced manufacturing and assembly environments, finding efficient, reliable fastening solutions can significantly improve productivity and product flexibility. Essentra’s Snap Rivets offer an (read more)
Browse Rivets Datasheets for bisco industries -
With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Now featuring the SPR tooling option. Self piercing rivet (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
New Nylon Key-Hole fasteners from Keystone firmly secure to equipment and panels. one piece design of these fasteners allows them to be installed and removed without the need for tools and reused without the possibility of missing parts
(read more)
Browse Push-in Rivets Datasheets for Keystone Electronics Corp.
More Information Top
-
Recent development in finite element analysis of self-piercing riveted joints
2006) Plastic joining of ultra high strength steel and aluminum alloy sheets by self piercing rivet .
-
Characterisation of force–displacement curve in self-pierce riveting
J. Ga˚rdstam, A. Melander, U. Persson, E. Sjo¨stro¨m, G. Leijon, L. Pazienza, R. Ritze´n, E. Schedin, V. Sorel and R. Trinick: ‘Development of self piercing riveting technology for stainless sheet steels – an executive summary report’, Swedish Institute for Metals Research, Sotckholm …
-
Self-piercing riveting of similar and dissimilar titanium sheet materials
A RIVSET MTF Self Pierce Rivet system and tools were employed as SPR machine as shown in Fig. 3.
-
Effect of galvanic corrosion on durability of aluminium/steel self-piercing rivet joints
L. Settineri, E. Atzeni and R. Ippolito: ‘ Self piercing riveting for metal-polymer joints’, Int. J. Mater.
-
On the self-piercing riveting of aluminium blanks and carbon fibre composite panels
The self piercing riveting (SPR) of aluminum blanks and carbon fiber composite panels was investigated carrying a total of 25 different tests at the varying of the oil pressure of the riveting system, in other words, at the varying of the riveting …
-
On the self-piercing riveting of aluminium blanks and carbon fibre composite panels
The self piercing riveting (SPR) of aluminum blanks and carbon fibre composite panels was investigated carrying a total of 25 different tests at the varying of the oil pressure of the riveting system, in other words, at the varying of the riveting …
-
Self-Piercing Riveted Joints and Resistance Spot Welded Joints in Steel and Aluminium
In contract, self piercing riveting (1, 2) (figure 1) is a relatively quiet process that does not produce fume or spatter and requires less power than conventional arc or resistance welding processes.
-
Numerical and experimental investigations of self-piercing riveting
2008) On the numerical modeling of the multiphysics self piercing riveting process based on the finite element technique.
-
Feasibility of measuring residual stress profile in different self-pierce riveted joints
R. Khezri and A. Melander: ‘New technology for self piercing riveting of TRIP800 in 1z1 and 1z2 mm sheet thickness’, Report no.
-
Sheet Metal Forming: Processes and Applications
Plastic Joining of Ultra High Strength Steel and Aluminum Al- loy Sheets by Self Piercing Rivet , CIRP Ann. Manuf.
Indicates content that may require registration and/or purchase.