-
Supplier: General Pump
Description: Tank cleaning nozzle, A-80R2 Self Propelled (High RPM Version) Request modified version when using non-rigid drop
- Maximum Pressure: 2,000 psi
- Maximum Flow: 360 to 1,920 GPH
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Jet Edge
Description: The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and steel decks. The self-propelled Ultra Deckblaster waterjetting machine operates
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: BUG-O Systems, Inc.
Description: The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Submerged Arc, Welding Equipment
-
-
Supplier: BUG-O Systems, Inc.
Description: The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Submerged Arc, Welding Equipment
-
Supplier: CSA Group
Description: intended for spray drift classification of the sprayer, the comparison is limited to nozzle type, spray pressure and boom height. NOTE Further investigations and tests are on-going to consider other parameters for classification aims (e.g. air assisted system, forward speed, nozzle
-
Supplier: ESAB Welding and Cutting Products
Description: Features Can be connected to most analog, DC power supplies. Compact and efficient design allows for easy movement between workpieces. Self-propelled, four-wheel drive for stable, accurate and constant operation. A2 process controller PEI allows simple setting of travel speed, voltage and
- Duty Cycle: 100 %
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Mile-X Equipment, Inc.
Description: performance Safety switch shuts off motor if band breaks Quick-positioning vise lessens set-up time Large handwheel and built-in gauge provides easy blade tensioning Coolant is distributed through the blade guides Cleaning hose and nozzle assist in washing chips away Easy access chip tray
- Cutting Capacity: 13 to 21 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: CSA Group
Description: IEC 60335-2-68:2012 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. This standard applies to machines for commercial use.
-
Description: IEC 60335-2-68:2012 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. This standard applies to machines for commercial use.
-
Description: IEC 60335-2-68:2012+A1:2016 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. This standard applies to machines for
-
Supplier: CSA Group
Description: IEC 60335-2-68:2012+A1:2016 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. This standard applies to machines for
-
Supplier: CSA Group
Description: developed for agencies in North America to use for examination, testing and certification of compressed Natural Gas Vehicle (NGV) fueling nozzles and receptacles used in NGV fueling systems, and not to the systems themselves. The American Gas Association (A.G.A.) Requirements for Natural Gas
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor
Find Suppliers by Category Top
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
The development of compact triplex pumps enabled commercial sewer cleaning professionals (1956) to apply the self propelling nozzle technology incorporating the necessary high-pressure hose assembly.
-
Plant Maintenance Product | NLB's Typhoon 10 rotating water jet nozzles clean small pipes with less leakage | Plant Services
These self - propelling nozzles rotate at up to 7,000 rpm with a maximum flow of 10 gpm (38 lpm).
-
ZASMHBA0004143
In line moling, a short self - propelled jet nozzle (mole) and a high-pressure hose are used to clean the inside of piping.
-
Decontamination
Self - propelling mole nozzles on a flexible high-pressure lance or hose can be used to decontaminate the inside of tubing or pipes.
-
Hanford Laboratories Operation monthly activities report, January 1961
Mining studies for process waste tank cleanout continued with tests of a rotating- head, self - propelling sewer nozzle .
Indicates content that may require registration and/or purchase.