Products/Services for Self Pumping Lawn Sprayers
-
Sprayers and Spray Coating Equipment - (402 companies)Backpack sprayers may be motorized or manual pump powered, and provide an applicator at arm's length. Air gun sprayer Image credit: TZ Manufacturing Spray guns consist of a refillable reservoir integrated directly to the applicator, as well...TypeSystem Option / ComponentMaterials of Construction -
Spray Painting Equipment (Paint Sprayers) - (251 companies)An air compressor or pump feeds the surface coating through the painting system. This contributes to the flow rate of the paint and pressure is represented in PSI. Turbines are also commonplace. Image credit: Paint Sprayer Plus. Media. A variety... -
Self Priming Pumps - (356 companies)Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance Self priming pumps create and maintain a sufficient vacuum level to draw fluid without external assistance. They are used in a variety... -
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Control Valves - (1648 companies)...and flow over as much of the travel of the valve as possible. Valves can also have installed flow characteristics when the valve is installed into a control system with pumps, piping, and fittings, causing the pressure drop to vary. The control system...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Self-sealing Fasteners - (34 companies)Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer...
Product News
-
Vaughan Company
Self-Priming Chopper Pumps Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique Features Include: World's largest self-priming chopper pumps. Capable of flows up to 6000 GPM. Up to 70% efficiency. Up to 22 feet priming lift. Replaceable volutes. Externally adjustable clearances. Oversized inlets. Tungsten Carbide cartridge mechanical seals (read more) -
Vaughan Company
Vaughan Self-Priming Chopper Pumps Vaughan's Self-Priming Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging in a wide variety of applications... (read more)Browse Wastewater Pumps Datasheets for Vaughan Company -
Gorman-Rupp Pumps
Signs of Inefficiency in a Self-Priming Pump It 's no secret that a pump that runs at peak efficiency uses less fuel, experiences less downtime and costs less to operate. The time you spend maintaining your pump is actually an investment in its lifetime performance and value. In fact, there are many ways that a diligently maintained pump can reduce your costs, while increasing efficiency. For instance, by ensuring your pump investment brings an ease-of-service design, the time you spend on maintenance can be significantly minimized. Using... (read more)Browse Self Priming Pumps Datasheets for Gorman-Rupp Pumps -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Self-priming horizontal side-channel pump Side-channel Pumps Type SCM. The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for handling... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Self-priming horizontal side-channel pump. Self-priming Side-Channel Pumps Type SC. The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are able to solve many pumping problems in the chemical and petrochemical process plants. The SC-pumps are also able to prime... (read more)Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump above the water source during operation. Self-Priming for Flexible Installation. The pump features self-priming capability, helping simplify startup when transferring water from tanks, rain barrels, pools, ponds, or other clean-water sources. The pump can self-prime up to approximately 7 -10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options. Two electrical... (read more) -
Suzhou Ele Mfg Co., Ltd.
Brushless Self-Priming Diaphragm Water Pump to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three-chamber diaphragm design provides stable water flow for faucets, showers, irrigation systems, and other on-demand water applications. Both voltage versions provide the same maximum flow and pressure performance. Self-Priming and Automatic Pressure Control. The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically... (read more) -
Dickow Pump Company, Inc.
Self-Priming Horizontal Side-Channel Pump: SCM Mag-Safe Monitoring Device for Magnetic Coupled Pumps. General. The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Self-Priming Pumps for Volatile Liquid Unloading HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA. HZ/HZA-pumps are applied in industrial and municipal water supply, for handling condensates boiler feed water, fuels and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required. The performance range is subdivided... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
Off-Highway Gasoline Consuption Estimation Models Used in the Federal Highway Administration Attribution Process: 2008 Updates
… crop - Agricultural mower equipment for mowing, not intended for later baling or harvesting; - Sprayers including small (backpack) and large ( self -propelled) powered equipment designed … … to those used on lawn and garden applications intended … … sets which include agricultural pumps and pivot wheel irrigation …
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Part 1.10. Standardization
… 1980 Equipment for vine cultivation and wine making—Grape-harvestingmachinery—Test methodsISO 7224:1983 Equipment for vine cultivation and wine making—Mash pumps —Methods of testPLANTING EQUIPMENT … … 10627-1:1992 Agricultural sprayers —Data sheet—Part 1: Typical … … agriculture—Wheels with integral hubPOWERED LAWN AND GARDEN EQUIPMENT (SC … … forestry—Disc trenches—Disc-to-hub flange fixing dimensionsISO 6814:1983 Machinery for forestry—Mobile and self -propelled machinery—IdentificationvocabularyISO 6815 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… '). sk(102754103,2,'atomiser%1:06:00::'). sk(102754103,3,'spray%1:06:00::'). sk(102754103,4,' sprayer %1:06:00::' … … sk(102759963,2,' self -loader%1:06:00::' … … sk(102763083,1,'auxiliary_ pump %1:06:00::' … … 01::'). sk(102797295,2,'garden_cart%1:06:00::'). sk(102797295,3,' lawn _cart%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102658640,3,'spray',n,2,2). s(102658640,4,' sprayer ',n,2 … … n,1,0). s(102664036,1,'autograph_album',n,1,0). s(102664121,1,'autoinjector',n,1,0). s(102664384,1,'autoloader',n,1,1). s(102664384,2,' self -loader',n,1,0 … … s(102667397,1,'auxiliary_ pump ',n,1,0 … … 3,0). s(102699691,2,'garden_cart',n,1,0). s(102699691,3,' lawn _cart',n,1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
blood_plasma_N|13 artery_N|116 pump _V|17 presumably_R|5 spiritualistic_J|1 tightrope_N|3 slack_N|8 ladder_N|20 scale_V|8 fortification_N|27 mountain_N|170 mountain_climbing_N|3 restrict_V|74 the_alps_N|16 pastime_N|7 rock_N|191 … … propose_V|63 strategy_N|23 ten_N|48 bowl_V|9 alley_N|4 wooden_J|101 bowling_ball_N|4 bowling_alley_N|2 smaller_J|153 proportionately_R|2 slender_J|86 bowling_pin_N|5 a_level_N|19 lawn _N|27 bias_V|6 jack_N|9 … … photograph_V|13 editing_N|10 news_story_N|9 medium_N|89 journalism_N|9 newspaper_N|77 devote_V|54 govern_V|85 medical_school_N|4 alleviate_V|10 cure_V|42 practice_of_medicine_N|10 herbal_medicine_N|2 self -awareness_N|3 biofeedback_N|1 acupuncture_N|1 … … plank_N|19 electrical_system_N|4 stitch_N|45 bread_N|93 pastry_N|39 stitch_V|11 easily_R|176 notice_V|15 reversible_J|16 vasectomy_N|1 vulva_N|11 lubricant_N|19 paving_material_N|4 sprayer _N|2 painting_N|73 tin_N|35 …
-
Polymer Technology
A particularly useful property of nylon is its self -lubrication. … too numerous to mention but include speedometer gears, connecting rods in electric shavers, pump impellers, cams and … Another, somewhat unusual application is a range of garden blower and spray- er units. The blowers are used to clean grass clippings, leaves and other debris cides on lawns and gardens.
Indicates content that may require registration and/or purchase.