-
Supplier: Joyce/Dayton Corp.
Description: Features: Reverse base Available in a variety ratios Single lead - .666” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)
- Lift Capacity: 2 tons
- Jack Type: Screw Jack
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: compression and are available in Translating, Keyed for non-rotation and KFTN designs. RSWJ single lead jacks are self-locking, and DRSWJ, double lead jacks offer increased travel speed. Features: RSWJ jacks, .25” pitch, Acme 2C DRSWJ jacks, .25” pitch, .50” lead, Acme 2C
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Thermocouple Temperature Transmitters - Transmitter, Dual DC Voltage Input, 600T Series -- 654T-0600Supplier: Acromag, Inc.
Description: eliminates ground loops, reduces noise, and blocks transient signals. One-step calibration with increase/decrease toggle switches simplifies field adjustments for faster and easier maintenance. Automatic self-calibration compensates for temperature effects and component aging to deliver
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.75 inch
- O.D Screw Diameter: 1.125 inch
- Dynamic Load Rating: 275 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 5.8 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: Manufactured to meet the standards for the 30 degree trapezoidal threads. More detailed specifications are available in our digital catalog.
- Length: 0.2362206 inch
- O.D Screw Diameter: 1.2598432 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 69 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 3.8976399 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 13,195.76 lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self-locking
- Length: 78.7402 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut J350 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 2.25 inch
- Screw Lead: 0.5 inches per
- Dynamic Load Rating: 19,800 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: igus® inc.
Description: dryspin® high helix thread Higher efficiency, longer service life Self-lubricating
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 3.794624 to 136.97064 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nuts - WSLM
- Maximum Static Load Capacity: 50.58 to 642.8718 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
Find Suppliers by Category Top
Featured Products Top
-
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for rapid turnaround times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Screws, often less than 0.06 inches in diameter, ideal for watches, cameras, and circuit boards. Set Screws, headless and fully threaded, used to secure components inside other parts. Self-Tapping Screws, which cut threads into softer materials (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
ball screws In the event the screw/nut/bearing support assembly cannot be repaired, RBS has the ability to reverse engineer the unit and send our customer a new model (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
ability to lift, position, hold and support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
-Handed Fastener Threads: Uses and Comparison Fasteners are the nuts, bolts, screws, and other small components that keep (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
adjustment. Key Features: Seamless Integration: Features a lead screw and resin nut mounted directly to the motor. High Performance: Provides up to 40 N of thrust force with built-in self-locking capability, ensuring (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
More Information Top
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
The lead screw angle is chosen so that the drive is self -locking; that is, a force applied to the lead screw will not result in the rotation of the nut. … each arive is driven through a suitable gearing by ac motors of the two-phase reversible type.
-
ZASMHBA0002139
Compact reversing attachments are the most popular type of self - reversing tapping attachment. These devices have a self-feed, or axial float, that permits the tap to act as its own lead screw , and their compact size provides versatility.
-
Overall Heat Transfer Coefficient Between Cooling Die and Extruded Product
Sample Preparation and Extrusion A 50 mm co-rotating, intermeshing, self -wiping twin- screw extruder (model MPF 50/25, APV Baker, Grand Rapids, Mich.) was used for producing meat analog. The screw profile for the 1,250 mm barrel length was composed of: a spacer (400 mm), single lead screw (100 mm), twin lead screw (150 mm), 30° … … 175 mm), 30° forwarding paddles (87.5 mm), 30° reversing paddles (50 mm), and …
-
Richard Roberts, his Life and Inventions
About the same time 1820, Roberts improved the self -actingslide lathe. … of change gears he had a divided plate with concentric rings of different numbers of teeth, with anyone of which the leailing screw could be made to … … a three-bevel-wheel reversing gear with automatic slide … … divided plate and the leading screw.
-
Possible mechanisms for initiating macroscopic left-right asymmetry in
developing organisms
On the other hand, the screw-motion hy- pothesis suggests that, if a processive motor is involved, the mutations which reverse (or affect) L/R determina- tion were those that reversed (or affected) the motor’s screw motion on its fiber. Twice we were led into self -organized cortical arrays of approximately parallel fibers confined to the plane ad- jacent to a membrane.
-
A Study of a Compression Ratio Control Mechanism for a Multiple-Link Variable Compression Ratio Engine
In other words, the self -locking effect increases with a larger pitch diameter of the feed screw or with a lower screw lead because of the smaller lead angle β. … gear to the driving force of the actuator rod and η’ denote the reverse efficiency for converting …
-
Power Electronic Packaging
… sink mount process failure ratio comparison, 405 lead frame design impact, 399–404 lead frame material property, 401–405 model, 397–399 screw mounting structures, 396–397 highly … … HTGB), 350 high temperature reverse bias test (HTRB), 349 … … storage life (HTSL), 352 lead integrity, 354 mark permanency … Self -heating, 439, 441 Selvanayagam, C.S., 140 Semiconductor packaging modeling and simulation codesign automation simulation, 459–460 …
-
Materials Chemistry
Reversible Addition Fragmentation Chain- Transfer Polymerization (RAFT), 231, 232 Rhombohedral, 29 Ring-opening metathesis polymerization (ROMP), 269 … … SCF-CVD, 197 Schoenflies symbolism, 49, 52 Schottky emitters, 367 Schottky FE, 367 Schottky defect, 46 Scooter mechanism, 341 Screw axes, 51–53 Screw dislocations … … diffraction (SAED), 376, 377 Self -assembled monolayer (SAM), 344 … … 76 Smelting, 90 Soda– lead , 73 Soda–lime glass, 73 …
-
Robot Grippers
Many electro-mechanically driven impactive grippers are by their nature self -blocking because the gear ratio and/or the pitch of the drive screw is fine enough that reverse driving is impossible. … when the threaded transfer element is subjected to a force, provided that the lead angle of the …
-
Analysis of Set Screw and Side‐Lock Connector Reliability
The self -sealing grommets that are designed to provide electrical isolation can be damaged or even dislodged by frequent or over- sized Allen wrench penetration.^ Separate set screw covers can be left off, angled, or cracked.^ The resulting current leakage … A number of other potential lead -to-header in- terface complications occur due to a comhination of … … in the header; (2) cross-connec- tion, e.g., atrial and ventricular leads reversed in a dual …
Indicates content that may require registration and/or purchase.