-
Supplier: CIMCOOL
Description: CIMSTAR 10-80 is a premium semi-synthetic metalworking fluid.
- Viscosity Index: 500
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant
- Industry Applications: Metal Working Fluid
-
Supplier: Accuris
Description: ENAMEL, LIGHT GRAY, SEMI-GLOSS (FORMULA NO. MSTS-10)
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Flush Mount UPC: 845094013501 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 50 watts
- Fixture Type: Ceiling Fixtures
- Application: Residential
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094013495 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 50 watts
- Fixture Type: Ceiling Fixtures
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Flush Mount UPC: 845094013525 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 50 watts
- Fixture Type: Ceiling Fixtures
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094013518 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
- Light Fixture Wattage: 50 watts
- Fixture Type: Ceiling Fixtures
- Application: Residential
-
Supplier: Houghton International, Inc.
Description: Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer excellent residual fluid film corrosion protection.
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: R/N Reiff & Nestor Company
Description: 10-32 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming
- Nominal SAE Size: # 10
-
Supplier: R/N Reiff & Nestor Company
Description: 10-24 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming
- Nominal SAE Size: # 10
-
Supplier: R. S. Hughes Company, Inc.
Description: Cutter - Oval Head - Semi-Flush (Length: 5; AWG: 16; Cut: Semi Flush)
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Semi-automatic filling station with electronic balance for filling of viscous or pasty liquids, e.g.: paints, varnishes, dispersions, glues, bitumen. For above level filling in coarse and fine flow of standard container types, e.g. open cans, buckets and canisters. Product supply via pump or
- Machine Type: Filling / Packer Machines
-
Supplier: Fuji Impulse America Corp.
Description: The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Accuris
Description: LUBRICANT, SEMI-FLUID (AUTOMATIC WEAPONS)
-
Supplier: Accuris
Description: HOSE, PREFORMED: SEMI-FLEXIBLE, REINFORCED
-
Supplier: Accuris
Description: ENAMEL, SEMI-GLOSS, QUICK DRYING
-
Supplier: IDEX Health & Science
Description: Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1) A-331 .
- Pore Size: 10 µm
- Pressure: 2,500 psi
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: R. S. Hughes Company, Inc.
Description: Cutter - Oval Head - Semi Flush (Length: 4.75; AWG: 16; Cut: Semi Flush)
-
Supplier: Raymond Handling Consultants, L.C.
Description: EXTRA HEAVY-DUTY CASTERS
- Load Capacity: 2,700 lbs
-
Supplier: IDEX Health & Science
Description: Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. It has a porosity of 10µm and comes with Frit OC-803.
- Pore Size: 10 µm
- Pressure: 6,000 psi
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: C & C Lift Truck, Inc.
Description: Built from heavy plate steel with hardened bearings and sealed raceways for extra heavy load capacities. Equipped with a hardened 1" king bolt welded to the top plate--won't stretch or break loose. Features precision tapered thrust bearing with dust seal in lower raceway. Replaceable bolt axles and
- Load Capacity: 2,700 lbs
- Wheel Diameter: 10 inch
- Height: 12.5 inch
-
Supplier: Epoxies Etc...
Description: 10-3792 is a unique one-component epoxy. It is a single component product which provides shock and impact resistance at elevated temperatures.
- Viscosity: 9,000 cP
- Use Temperature: -58 to 392 F
- Chemical System: Epoxy (EP)
- Features: Flexible / Dampening
-
Supplier: Caster City, Inc.
Description: caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels is slightly less than a fill pneumatic but the capacity of semi-pneumatics is
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star round diagonal semi-flush steel semi-flush cutting plier is another quality product from Excelta. Has a cutting capacity for 0.04 in and cutting length of 0.39 in. The overall length measures 5 in.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star tapered diagonal semi-flush steel semi-flush cutting plier is another quality product from Excelta. Has a cutting capacity for 0.04 in and cutting length of 0.39 in. The overall length measures 5 in.
-
Supplier: Newark, An Avnet Company
Description: SEMI-CONDUCTING TAPE 3/4" X 10
-
Supplier: Newark, An Avnet Company
Description: SEMI CONDUCTOR FUSE 150VAC 10A / BOX
-
Supplier: Newark, An Avnet Company
Description: SEMI CONDUCTOR FUSE 690VAC 10A / BOX
-
Supplier: Newark, An Avnet Company
Description: SEMI CONDUCTOR FUSE 600VAC 10A / BOX
-
Supplier: Utmel Electronic Limited
Description: XFRMR SEMI-TORO 24VA THRU HOLE
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: MPI Label Systems
Description: This roll-on labeling system can label product sizes from ampoules to gallons with a quick and easy changeover. With a press of a foot switch, the labels are applied to round products quickly (10-20 products per minute) and accurately placed every time. Apply 1,000 to 6,000 round products per day.
- Features: Applicator, Other, Portable, Wrap Around
- Packaging: Bottle / Jar, Drum / Keg / Pail
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Western Analytical Products
Description: With A-331 Frit
- Filter Type: Pre-Filter
-
Supplier: R/N Reiff & Nestor Company
Description: 3/4-10 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming
- Nominal SAE Size: 3/4"
-
Supplier: Mactac
Description: 54# bright white wet strength semi gloss paper featuring Chill AT adhesive and 40# SCK liner.
- Length: 10,000 ft
- Materials of Construction: Paper
- Features: Specialty / Other
-
Description: Contents: Introduction to Statistical Machine Learning / Overview of Semi-Supervised Learning / Mixture Models and EM / Co-Training / Graph-Based Semi-Supervised Learning / Semi-Supervised Support Vector Machines ...
-
Supplier: ICO RALLY
Description: Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best
- Diameter: 0.191 inch
- Length: 48 inch
- Operating Temperature: -75 to 260 C
- Shrink Temperature: 350 C
Find Suppliers by Category Top
Featured Products Top
-
Reduction of contamination, high precision production, Dechengwang PTFE and polymer parts can fulfill these challenging requirements with 10 years of expertise in PTFE engineering and manufacturing. The use of fluoroplastic has many advantages in manufacturing and engineering, not only (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
-
Internal pressure (outside Vacuum) Temp : Max. 500’C Pressure : 10E-3 Torr (low vacuum) Air & Heat sealing For more details and specifications, please check our website (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
SiC (>= 99%) assembly. The material delivers density >= 3.10 g/cm3, flexural strength >= 450 MPa, Vickers hardness >= 2500 HV, and thermal conductivity >= 150 W/m.K. Maximum service temperature 1600 C in inert atmosphere. Semi-insulating grade (10^4-10^6 ohm/sq) available for ion (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Germany Bitzer semi-hermetic compressor High-precision touchscreen control system for easy and efficient (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Queueing models for single machine manufacturing systems with interruptions
Queueing models for each category are proposed, and event classifi- cations are compared from both the SEMI E10 and queue- ing theory points of view.
-
Compatibility of Queueing Theory, Manufacturing Systems and SEMI Standards
However, they did not clearly specify the relations among those terms and industry standards such as SEMI E10 and SEMI E79 [6, 7].
-
Reliability studies of 1-kHz KrF excimer lasers for DUV lithography
0277-786X/97410.00 SPIE Vol. 3051 / 933 According to SEMI E10 -96, if reliability is improving (typical dtlring early life of a product), then an overall RAM calculation is misleading.
-
Increased availability of lithography light sources using advanced
gas management
This translates directly to minimizing downtime and maximizing productive time, as defined in the SEMI E10 standard.
-
Increasing inspection equipment productivity by utilizing factory automation SW on TeraScan 5XX systems
2 RAM Equipment Reliability, Availability, and Maintainability as defined in SEMI E10 [1] .
-
Application of Fractal in Machine Downtime Control
According to SEMI E10 -0304[16], the specification for definition and measurement of equipment reliability, availability and maintainability (RAM), factory total time can be categorized as Fig.1, where downtime contains scheduled downtime and unscheduled downtime.
-
Capacity utilization bottleneck efficiency system-CUBES
Further breakdowns and discussion can be obtainedfrom the SEMI E10 -92 Guideline for Definition and Measurement of Equipment Reliability, Availability, and Maintainability (RAM) [2].
-
Performance demonstration of significant availability improvement in lithography light sources using GLX control system
This translates directly to minimizing downtime and maximizing productive time, as defined in the SEMI E10 standard.
-
DUV light source availability improvement via further enhancement of gas management technologies
The continuous evolution of the semiconductor market necessitates ever-increasing improvements in DUV light source uptime as defined in the SEMI E10 standard.
-
EUV Lithography
Additional effectiveness standards conventions for IC process equipment manufacturing are identified through the SEMI E79 standard, which further defines productivity metrics for process tools.28 Whether one adopts SEMI E10 , E79, or both methodologies, it becomes fairly clear that any tool suffering …
Indicates content that may require registration and/or purchase.