Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JST Manufacturing, Inc.
Description: JST's Spinner and Hot Plate workstations are designed for ease of use and service. Spinner modules and/or Hot Plate modules are mounted in a sealed deck area with easily accessible storage and maintenance thru hinged doors. A stainless steel enclosure is nitrogen purged
-
Description: to its ability to absorb neutrons without generating long-lived radionuclides. Because it is a p-type semiconductor, boron carbide may be a good candidate material for high-temperature electronic devices. Boron Carbide is also a good p-type thermoelectric material. Typical Features Low
-
Description: to its ability to absorb neutrons without generating long-lived radionuclides. Because it is a p-type semiconductor, boron carbide may be a good candidate material for high-temperature electronic devices. Boron Carbide is also a good p-type thermoelectric material. Typical Features Low
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
-
Description: ALN ceramic components purity is 99.5% aluminum nitride and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, hot
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: low-pressure drop, all at a low price! Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patent and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over entire
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: designed for < 1 gpm coolant flow. Ideal for use with thermoelectric modules, power semiconductors and other direct cooling applications. Patented and patent-pending designs allows for efficient heat transfer at low cost. Uniform thermal resistance over entire surface
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Connection Options: NPT
- Technology: Plate
-
Supplier: Solid State Cooling Systems
Description: Low thermal resistance: very low pressure drop, all at a low price! Ideal for use with IGBT modules, power semiconductors, thermoelectric and other direct cooling applications. Patented and patent-pending design allows for efficient heat transfer at a low cost. Uniform thermal resistance over
- Primary Material: Aluminum
- Application / Industry: Electronics / Power Supply Cooling
- Features: Other
- Technology: Plate
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: coefficient of thermal expansion Chemical and thermal stability Excellent thermal shock resistance Applications Blasting nozzle Heat exchanger Mechanical seal Plunger Semiconductor processing Kiln furniture Grinding balls Wintrustek Advanced Materials is a leading ceramic materials supplier.
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: JTEKT North America, Inc.
Description: equipment Clean bearings that do not generate impurities by wear, etc. through lubrication in a vacuum are adopted in the vacuum chamber of the ion implantation equipment. Bearing for spattering equipment For the hot vacuum section of the spattering equipment, a bearing of the hot
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: MCA - Advanced Materials Division
Description: are ideal for analytical instrumentation, medical devices, and semiconductor process equipment components due to their outstanding radiation stability, and resistance to acidic and salt solutions, detergents, hot water, and steam.
- Tensile Strength (Break): 10,200 psi
- Tensile Modulus: 390 ksi
- Use Temperature: 300 F
- Industry: Medical / Food (FDA, USDA), Semiconductors / ICs
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Roughening The enhanced bond between the soldermask coating and copper prevents adhesion loss during subsequent processes such as immersion tin plating, Hot Air Solder Levelling (HASL), and final assembly. Excellent Compatibility MultiPrep 200 is compatible with all final finish chemistries,
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Liquid, Other
- Substrate Compatibility: Metal
-
Supplier: Protavic America, Inc.
Description: PVIC ACE24511 electrically conductive die attach adhesive is specially designed for tantalum condenser application. This single component, fast cure adhesive also can be snap cured in hot plate or in-line snap cure system and its excellent electrical conductivity and flexibility are
- Viscosity: 18,180 cP
- Thermal Conductivity: 8.61 W/m-K
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Thermal / Heat Conductive
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Description: attack by acids and liquid metals. Manufacture and repair of chemical process equipment and heat exchangers Rupture discs Capacitors Semiconductors Medical implants Medical Devices
- UNS Number: 5,200 to 5,400
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 25 %
-
Description: to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors,
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium:
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. JH series E-Seals require higher loads to compress than JE series seals. JH series E-Seals generate higher sealing contact stresses allowing platings
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: sealing. Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates. Applications: Aerospace equipment, Semiconductors,
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: ATV Technologie GmbH
Description: Plate: 410 x 440mm (1 Hot Plate/Process Chamber) IR Heating: Assy of 18 IR lamps (1KVA each) Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level 10¯²
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Plansee SE
Description: proof of our expertise is us! We coat many of our products such as semiconductor base plates and x-ray targets in-house using the PVD, CVD, APS and VPS coating processes.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: many of our products such as semiconductor base plates and x-ray targets in-house using the PVD, CVD, APS and VPS coating processes. Raw material: sure and certain. Ever since 1921, our customers have been able to rely on Plansee as an independent private company. Like us, they place
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: the development of new coating materials. The best proof of our expertise is us! We coat many of our products such as semiconductor base plates and x-ray targets in-house using the PVD, CVD, APS and VPS coating processes.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: many of our products such as semiconductor base plates and x-ray targets in-house using the PVD, CVD, APS and VPS coating processes. Planar molybdenum targets. For more than 20 years, our materials have proved their worth as thin films in TFT displays. Extremely pure Maximum density
- Type: Sputtering Target
-
Supplier: FX PCB Co., Ltd.
Description: enhances the system’s overall performance. Heat sink PCB can absorb and dissipate high surface temperatures. Resistors, diodes, and power semiconductors produce this temperature. Today, this kind of PCB is rising in popularity around the globe. Heat sink PCB is best to use in electronic
Find Suppliers by Category Top
Featured Products Top
-
adsorption plates, positioning tools, high-temperature processing supports, and precision manufacturing components. Custom shapes, pore structures, dimensions, surface finishes, and tolerances are available according to customer drawings, CAD files, or specific application requirements. (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. You can benefit from Sonkit with: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
enhance the structural properties, the metal fibers may be reinforced by sintering to screen mesh or perforated plate. View Products Product Features (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
properties, the metal fibers may be reinforced by sintering to screen mesh or perforated plate. FELTMETAL™ Acoustic Media is produced from Austenitic stainless steels (Types 316L and 347) and FeCrAIY fibers having diameters ranging from 50 to 150 microns (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Hot Pressing Aluminum Nitride Used For Semiconductor Fabrication Equipments
Hot pressing Aluminum Nitride (AlN) ceramics are used as wafer heating plates and wafer holding electrostatic chucks in semiconductor fabrication equipments.
More Information Top
-
Abstracters
-The cell comprises a p-type semicon- ductor plate and an n-type semiconductor plate hot -pressed into a single body at 300'-600°C and 10-1000 kg/cmz.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
C&D Semiconductor Hot Plate Oven model 8636 3-6" w .
-
Deposition Equipment | New and Used Semiconductor Equipment | LabX
C&D Semiconductor Hot Plate Oven model 8636 3-6" w...
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
C&D Semiconductor Hot Plate Oven model 8636 3-6" w .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61875/706130597-MIT.pdf?sequence=2
Cold plate Semiconductor elements Hot plate Electric current .
-
Thermo-Electron Ballistic Coolers or Heaters - Nasa Tech Briefs :: NASA Tech Briefs
The closed electric circuit would maintain charge neutrality, supplying electrons to the hot plate and semiconductor layers to replace those removed by thermionic emission and applied electric fields.
-
Polymer Waveguide Fabrication Techniques
Acetone - Semiconductor Grade Toluene - Semiconductor Grade Adjustable Hot Plate Blower .
-
A General Model for the Electric Power and Energy Efficiency of a Solar Thermoelectric Generator
The simplest thermoelectric generator comprises junctions of p- and n-type semiconductors , a hot plate , a cold plate, and a heat collector.
-
Molybdenum (Mo) | AMERICAN ELEMENTS®
Commercial products that benefit from the use of molybdenum include armor, aircraft engine components, glass melting electrodes, valves, boiler plates, ribbons and wires for lighting, semiconductor base plates , hot -zones and heat sinks, sputtering targets for photovoltaic cell coatings and flat …
-
Fluid-solid interaction in electrostatically actuated carbon nanotubes
[13] T. K. Lim and S. H. Rhi, Experimental study on nanofludic heat pipe hot chuck plate in semiconductor wafer baking process, Journal of Mechanical Science and Technology, 24 (2010) 1501-1509.
Indicates content that may require registration and/or purchase.