-
Supplier: ValueTronics International, Inc.
Description: The SMB100A is a 6 GHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a communications
- Device Type: Noise Generator
-
-
Supplier: ValueTronics International, Inc.
Description: Generation In the RF world, technologies ranging from a wireless mouse to a satellite image require test equipment that can provide enough sample rate and resolution to recreate even the most complex RF behavior. The latest digital RF technologies often exceed the capabilities
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Advanced Energy Industries, Inc.
Description: Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, including sputtering, reactive ion etching, plasma
- Output Frequency: 0.04 to 0.5 MHz
- AC Input Voltage: 187 to 240 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 15.000000000000002 to 1,250.0000000000039 watts
-
Supplier: Richardson RFPD
Description: The ARF1500 is an RF power transistor designed for very high power scientific, commercial, medical and industrial RF power generator and amplifier applications up to 40 MHz.
- Output Power: 750 watts
- Power Gain: 19 dB
- Operating Frequency: 0 to 40 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 200 provides 200 watts of power output in
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 5000 provides 5000 watts of power output
- AC Input Voltage: 185 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 5,000.000000000001 watts
-
Supplier: Comdel, Inc.
Description: gain changes due to plasma impedance fluctuations. S-Technology helps eliminate headaches from transmission line length, mismatch conditions and process reliability issues. Applications: The CPS series is designed to meet the performance demand in RF-driven plasma systems for
- AC Input Voltage: 208 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Schutte & Koerting
Description: converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection:
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VIDEO CLOCK GENERATOR Product overview: DP8531V from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLOCK GENERATOR SSOP Product overview: BU3052FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PLLatinum™ Dual Frequency Synthesizer for RF Personal Communications Product overview: LMX2337M from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC PLL/IDCS CLK GENERATOR 48LQFP / Clock Generator 15MHz to 100MHz-IN 200MHz-OUT 48-Pin LQFP Product overview: MPC9893FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The power module implements the new CoolSiC™ Automotive MOSFET 1200V, optimized for electric drive train applications. Summary of Features Electrical Features New semiconductor material - Silicon Carbide Blocking voltage 1200V Low RDSon Low Switching Losses Low Og and Crss Low Inductive
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 271874-PE3341 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: SONET/SDH, RF instrumentation systems, Wireless base stations Categories: Integrated Circuits Status:
- Supply Voltage: 2.85 to 3.15 volts
- Output Frequency: 2,700 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 791624-3342-54 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency - Max: 2.7GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.85 V ~ 3.15 V
- Supply Voltage: 2.85 to 3.15 volts
- Output Frequency: 2,700 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Infineon Technologies AG
Description: Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple
- VGS(off): -3.5 to -2.4 volts
- rDS(on): 3.5 ohms
- TJ: -55 to 150 C
- MOSFET Operating Mode: Depletion
-
Supplier: Infineon Technologies AG
Description: SPICE-Model Applications Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric power steering (EPS) Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control
- VGS(off): 2 to 4 volts
- rDS(on): 0.002 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: package, high power power electronics module, RF RF/microwave communication, microelectronic semiconductor,Automotive electronics and other industries Non-standard products can be designed and produced according to customer requirements. Aluminum Nitride Substrate Main
- Density: 3.3399978920356252 to 3.5999977279425903 g/cc
- Thermal Conductivity: 165 to 185 W/m-K
- Specialty Ceramic Type: Aluminum Nitride
- Features: Specialty Ceramic
-
Supplier: Infineon Technologies AG
Description: functions built into ROM (1 MB) allowing application to efficiently use on-chip flash AES-128 and True Random Number Generator (TRNG) Security functions in ROM including ECDSA signature verification Over-the-air (OTA) firmware updates Bluetooth® sub-system Complies with Bluetooth® core
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: two RF input ports and the test head has an RF docking interface with 10 RF output ports. An optional 8 x 10 RF matrix is available and measurements from DC to 20 GHz are also possible. The system hardware and software support an Agilent PNA network analyzer for making
Find Suppliers by Category Top
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
connecting signal generators, spectrum analyzers, vector network analyzers, RF modules, antennas, amplifiers, filters and other microwave components. Typical uses include: RF and microwave design validation Antenna measurement and testing Communication (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
signal generators, spectrum analyzers, vector network analyzers, antennas, amplifiers, filters and other compatible RF components. Typical applications include: RF and microwave design validation Antenna measurement and characterization Communication module (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Make Smart Use Of Preamps In RF Testing There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
More Information Top
-
Electromagnetic levitation apparatus for diffraction investigations on the short-range order of undercooled metallic melts
The levitation coil is powered by a semiconductor based RF generator (H¨uttinger, TIG 5,0/300) with a maximum power output of 5 kW.
-
New ICP-TOFMS system under evaluation | EVISA's News
At the prototypes, ions are provided by a 2000 W crystal controlled semiconductor rf - generator coupled with an automated matching network.
-
Influence of multi-frequency coupling to operation of parallel connected class E amplifiers
For example, some RF generator for semiconductor manufacturing input 2 MHz and 13.56 MHz RF power to the chamber.
-
Multifunctional fiber-optic microwave links based on remote heterodyne detection
The Tx unit consists of the semiconductor laser OPLL RF generator described in Section IV and an external two-electrode semiconductor optical amplifier (SOA) phase modulator [22], [23].
-
Businessline
… Group Inc. (Simi Valley, California) has acquired substantially all the assets and interests of Eratron, Inc. (Campbell, California), a designer and manufacturer of DC and RF plasma power supplies, including medium frequency RF generators used in semi- conductor epitaxial systems, AC power …
-
News & Update
… Group Inc. (Simi Valley, California) has acquired substantially all the assets and interests of Eratron, Inc. (Campbell, California), a designer and manufacturer of DC and RF plasma power supplies, including medium frequency RF generators used in semi- conductor epitaxial systems, AC power …
-
http://www.microsemi.com/document-portal/doc_download/133095-high-performance-cost-effective-vdmos-rf-power-device-solutions-for-hf-vhf-applications
Typical industrial applications in this range include broadcast, MRI, RF plasma generators for semiconductor processing, and laser drivers.
-
A secondary-side phase-shifting ZVS-PWM dual full bridge DC-DC front-end converter for plasma RF power generator
A power supply in a plasma RF power generator for semi- conductor manufacturing machinery requires the stable, highly efficient, noise-free, reliable power conversion processing.
-
Highly-efficient, Rf-discharge-excited, Roomtemperature Co Laser
But in the future, an RF generator using all semi- conductors will be used because it is compact and easy to maintain.
-
Slab Co, Lasers Excited By All Solid State Rf Generators
But in the future, an RF generator using all semi- conductors will be used because it is compact and easy to maintain.
Indicates content that may require registration and/or purchase.