-
Supplier: Spire Metering Technology
Description: wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- End Fittings: Clamp
- Mounting: Non-Invasive
- Interface Options: Serial / Digital
-
Supplier: Introtek International
Description: INTROTEK® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek's
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: CLAMP, MOUNTING CUFF, FOR SENSORS 18 MM, FOR SENSORS M18, (BAM0219). FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: NBK America LLC
Description: The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant
- Units: Metric
- Collar Type: One Piece (Clamp)
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 11 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor or sputtered thin film sensor technology these transducers are stable, accurate, shock resistant and extremely
- Vacuum Range: 1,521.9999999999998 to 21,445.96319999999 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Vektek, LLC
Description: Sensors sold separately (see below). For use with Double Acting Clamps only. Sensor mounting housing is concentric to plunger shaft. Available for TuffCam™ swing clamps only. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard
- Clamping Force: 450 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Sensors sold separately (see below). For use with Double Acting Clamps only. Sensor mounting housing is concentric to plunger shaft. Available for TuffCam™ swing clamps only. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard
- Clamping Force: 1,100 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Sensors sold separately (see below). For use with Double Acting Clamps only. Sensor mounting housing is concentric to plunger shaft. Available for TuffCam™ swing clamps only. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard
- Clamping Force: 1,100 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: icotek Corp
Description: The EMC shield clamp provides strain relief, cable guidance and grounding for decentralized bus modules of numerous manufacturers. The STFZ2 types are used for analog I/O modules using two actuators / sensors. Type STFZ|SKL is suitable for: Bosch Rexroth: IP20 Inline Module PHOENIX
- Features: Other
- Material: Steel
-
Supplier: ValueTronics International, Inc.
Description: The HT4022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional
-
Supplier: Dorner Manufacturing Corp.
Description: product length Includes mounting for photo sensor with 18 mm barrel
-
Supplier: Vektek, LLC
Description: switch usage doesn't encroach on the clamp's mounting envelope. Position sensors have an LED indicator to reduce set-up time. All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp. VektorAir™ clamps are double
- Clamping Force: 70 to 250 lbs
- Material: Aluminum
- Clamp type: Hook / Swing Clamp
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: OMEGA Engineering, Inc.
Description: operate by mounting on a flat surface between two mounting washers (included).
- Force / Load Rating: 10 lbs
- Accuracy: -3.5 to 3.5 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: Radwell International
Description: ULTRASONIC SENSOR, GENERAL PURPOSE, TOUGHSONIC 50, SS316, CLAMP MOUNT, 5 OUTPUTS + RS-485 CONFIGURATION/NETWORK INTERFACE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: SAS Automation, LLC
Description: Long sensing range Provides part present sensing for parts when vacuum sensors can't be used due to thin material LES sensor can be used with standard mounting clamps when attached to a GGE 14-80 FB LRS sensor has round shape and includes jam nuts for plate
- Operating Distance: 0 to 30 inch
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Sensor Developments, Inc.
Description: The 10118 Pedal Force sensor is used to evaluate the force requirements of new and existing brake systems. The transducer adapts to pedals in automobiles, trucks, buses, or material handling equipment. It mounts directly to the pedal with spring-loaded, quick-change clamping arms or cable
- Force / Load Rating: 25 to 400 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Pearson Electronics, Inc.
Description: Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable.
- Measuring Range: 500 amps
- Frequency Range: 1,500 to 25,000,000 Hz
- Response Time: 0.015 µs
- Operating Temperature: 32 to 149 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the
- Measurement Range: 0.03149608 inch
- Operating Temperature: -58 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSH sensors are cylindrical sensors for applications where maximum precision is required. They are mounted using circumferential clamping or spot clamping. The sensors also have an integrated sensor cable.
- Measurement Range: 0.5 inch
- Operating Temperature: -58 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Radwell International
Description: (A0806), CLAMP,SENSOR MOUNTING CLAMP,ALUMINUM,SET SCREW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output Manufacturer: AMIS Voltage - Clamping: 35V Voltage: 250V Technology: Wirewound Applications: Telecom Mounting Type: Fixed Part Status: Obsolete Number of Circuits: 1
-
Supplier: Hottinger Brüel & Kjær A/S
Description: mounting via an external floating clamp nut with 5/16-24 mounting thread, for an overall weight of just 5 grams. This style of pressure sensor is physically interchangeable in mounting ports prepared for one-piece probes with 5/16-24 external threads. Units are
- Signal Output: Analog Voltage
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OFP • Single acting. • Plastic finger. • Soft contact by HNBR pads or O-Rings in NBR, Silicone or Viton. • Several mounting accessories. • Magnetic sensors and relevant mounting brackets as option. • Food grade grease
- Gripping Torque: 40 to 100 N-m
- Angular Stroke: 21 to 25 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
-
Supplier: Johnson Controls, Inc.
Description: Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through
- Current Type: AC Current
- Electrical Output: Analog, Analog Current / 4 - 20 mA, Switch
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: SensoPart
Description: Sub-miniature sensor for installation in the smallest of spaces Despite very small sensor housing very long operating range of 1.6 m Fast response time: only 500 µs Static and dynamic teach-in via electronic teach-in button or control line Simple mounting and adjustment through
- Operating Distance: 3.93701 to 62.99216 inch
- Operating Temperature: -4 to 122 F
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: Radwell International
Description: 53394 - MULTI-AXIS MOUNTING BLOCK; INCLUDES: 3/64 IN HEX WRENCH AND 4 SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: SensoPart
Description: Sub-miniature sensor with precise fixed background suppression Economical multi-purpose sensor Reliable switching behaviour even with varying object surfaces and colors Tamper-proof sensor design – no misalignment possible Simple mounting and adjustment through innovative
- Operating Distance: 0.0787402 to 0.5905515 inch
- Operating Temperature: -4 to 140 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: Spire Metering Technology
Description: performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: RainWise, Inc.
Description: These professional, high quality wind sensors go above and beyond what you would expect from an average wind sensor. These sensors measure accurately and present reliable data in demanding wind conditions without recurring maintenance. Housed in special treated aluminum, having
- Height: 12.204731 inch
- Weight: 0.882 lbs
- Operating Temperature: -40 to 158 F
- Output Options: Analog Voltage
-
Supplier: RainWise, Inc.
Description: 10-minute sample period Minimum wind speed and direction for that period Maximum wind speed (gust) and direction for that period Software version and serial number Data measurement quality rate from the sensor Data for sensor diagnostic (manufacturer use only) 2.9 mA consumption for
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: RS Components, Ltd.
Description: Mounting Clamp E40048
Find Suppliers by Category Top
Featured Products Top
-
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
-of-reach operation. Sensor mountable type offered for the detection of clamping condition. Fits shaft diameters from 8 mm to 30 mm. Compact and heavy-duty versions available to match your required load (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
positioning and adjustment of machinery equipment. New Types Available! The compact shaft clamps now include low pressure versions. The heavy duty shaft clamps now include a sensor mounting option (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
remote sensor on the heavy duty version of the shaft clamp. On this sensor mountable type, magnetic sensors detect interal piston position and determine clamping condition. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
terminal or cage clamp versions have 4 conduit openings, to allow for mounting flexibility. The RSS16 sensors meet stringent North American and European Standards, are cULus and CE approved, and can be used in the highest level of machine safety circuits, PLe to ISO13849-1 and SIL 3 to IEC61508. (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
The Pyromation line of Non-Instrusive Tank Wall sensors are designed to mount flush with the interior tank wall of most mixing vessels for maximum product contact. This allows the wiping or mixing blades to properly mix the material within (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel. There are a variety of sensor sizes and clamp, gasket, bevel-seat or adaptor fittings to meet (read more)
Browse Thermowells Datasheets for Pyromation -
pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel. There are a variety of sensor sizes and clamp, gasket, bevel-seat or adaptor fittings to meet (read more)
Browse Temperature Probes Datasheets for Pyromation
Conduct Research Top
-
Sand Slurry Flow Monitoring (.pdf)
CanFrac Sands Ltd. of Lloydmister Saskatchewan (Canada) needed a flowmeter that could accurately measure sand slurry flow without being damaged by this highly abrasive product. They selected the Greyline DFM 5.0 Doppler Flow Meter with a clamp-on ultrasonic sensor mounted on the outside of a pipe.
-
Flowmeters Benefit From Silicon Advances
thermal flow switches are available in advanced non-intrusive thermal mass flow sensor configurations with a 10 Ra surface finish suitable for use in high purity and sanitary media. Easy to install and virtually maintenance-free, the device can be mounted vertically or horizontally. Gas Mass Flow
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
can install the insertion vortex flow meter in large steam pipes with no process shutdown. Watch video to get additional hot tap installation tips for the InnovaMass 241i insertion vortex flow meter. 3. Tips for ultrasonic flow meter installation. Use Clamp-On Sensors for Field flexibility Fieldwork