-
Supplier: Borroughs Corporation
Description: The world leader in steel storage design and engineering, Borroughs combines quality materials, advanced engineering and industry-leading construction to create weapons racks, cabinets and modular components with durability and functionality not readily available in competitive
- Features: Heavy Duty
- Material: Steel
- Specialized Application: Other
- Type: Gun Cabinet, Safety Cabinet
-
Supplier: Stanley Vidmar
Description: The security of your weapons is of the highest priority. So is knowing they're exactly where you need them when you need them most. Features: Highest level of security for contents with integrated locking mechanism Additional layer of safety and security with shock bar Verified as meeting the
- Specialized Application: Other
- Type: Gun Cabinet
- Use: Industrial
-
Supplier: RS Components, Ltd.
Description: The CamRack-LX is a 19in. 600mm wide modular cabinet designed for cabling, telecommunications and IT, in industrial and home installations. These cabinets can be assembled in only 5 minutes! Aluminium profile external structure with diecast high resistance corners. 4 x 19in.
- Depth: 31.5 inch
- Height: 78.66 inch
- Material: Aluminum
- Type: Bin Cabinet
-
-
Supplier: RS Components, Ltd.
Description: 3 U desktop enclosure for individual expansion. Expansion flexibility for 19 Inch components or with chassis plates. Cover and bottom plates retrospectively detachable Series = propacPro Rack Units = 3U Type = Desk Top External Height = 155.5 mm Frame Depth = 233.5mm Flat Packed = No External
- Depth: 10.47 inch
- Height: 6.12 inch
- Material: Aluminum
- Type: Bin Cabinet
-
Supplier: RS Components, Ltd.
Description: The CamRack-LX is a 19in. 600mm wide modular cabinet designed for cabling, telecommunications and IT, in industrial and home installations. These cabinets can be assembled in only 5 minutes! Aluminium profile external structure with diecast high resistance corners. 4 x 19in.
- Depth: 31.5 inch
- Height: 78.66 inch
- Material: Aluminum
- Type: Bin Cabinet
-
Supplier: RS Components, Ltd.
Description: The CamRack-LX is a 19in. 600mm wide modular cabinet designed for cabling, telecommunications and IT, in industrial and home installations. These cabinets can be assembled in only 5 minutes! Aluminium profile external structure with diecast high resistance corners. 4 x 19in.
- Depth: 23.62 inch
- Height: 36.54 inch
- Material: Aluminum
- Type: Bin Cabinet
-
Supplier: Chatsworth Products, Inc.
Description: OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL ALUMINUM FINISH CLEAR COLOR 21 1/4 INCH 21 1/4 WIDTH IN INCH 14 3/4 INCH 14 3/4 HEIGHT IN INCH 3 1/2 INCH 3 1/2 DEPTH IN INCH UL APPROVAL PATCH PANEL, OUTDOOR APPLICATION RACK MOUNTING REMOVABLE SINGLE DOOR COVER TYPE
- Material: Aluminum
- Type: Other
- Use: Commercial, Industrial
-
Supplier: Chatsworth Products, Inc.
Description: OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 12 INCH 12 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL APPROVAL WIRELESS ACCESS POINT/BRIDGE, OUTDOOR APPLICATION CEILING MOUNTING HINGED LOCKING SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
- Depth: 4 inch
- Height: 10 inch
- Material: Aluminum
- Type: Other
-
Supplier: Chatsworth Products, Inc.
Description: OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL WHITE COLOR 48 INCH 48 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL APPROVAL HUB, SWITCH, PATCH PANEL, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
- Depth: 10 inch
- Height: 24 inch
- Material: Aluminum
- Type: Other
-
Supplier: Chatsworth Products, Inc.
Description: OUTDOOR TYPE 0.6 INCH THK SHEET ALUMINUM MATERIAL 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL APPROVAL WIRING BLOCK, OUTDOOR APPLICATION CEILING MOUNTING FULLY HINGED SINGLE DOOR COVER TYPE INCLUDES FIRE RATED FOAM SEALING KIT
- Depth: 12 inch
- Height: 24 inch
- Material: Aluminum
- Type: Other
-
Supplier: Terra Universal, Inc.
Description: These cabinets feature a rugged aluminum internal frame, easy-clean, dent-resistant polymer shell, and clear doors. Includes two adjustable polymer shelves; order additional shelves separately. Overall dimensions: 41.3"W x 13.9"D x 32.3"H (1049 mm x 353 mm x 820 mm). Shelf dimensions: 37"W x
- Depth: 13.9 inch
- Height: 32.3 inch
- Material: Aluminum
- Specialized Application: Laboratory
-
Supplier: Stanley Vidmar
Description: Based on the cabinet configurations used most today, Stanley® Vidmar® preconfigured modular cabinets are available in your choice of height, size, drawer interior, and color—and backed by Vidmar's lifetime guarantee!
- Depth: 27.75 inch
- Features: Modular
- Height: 59 inch
- Material: Aluminum, Steel
-
Supplier: Stanley Vidmar
Description: Based on the cabinet configurations used most today, Stanley® Vidmar® preconfigured modular cabinets are available in your choice of height, size, drawer interior, and color—and backed by Vidmar's lifetime guarantee!
- Depth: 27.75 inch
- Features: Modular
- Height: 30 inch
- Material: Aluminum, Steel
-
Supplier: Stanley Vidmar
Description: Based on the cabinet configurations used most today, Stanley® Vidmar® preconfigured modular cabinets are available in your choice of height, size, drawer interior, and color—and backed by Vidmar's lifetime guarantee!
- Depth: 27.75 inch
- Features: Modular
- Height: 44 inch
- Material: Aluminum, Steel
-
Supplier: Harloff Company, Inc. (The)
Description: Isolation Station Wall or Door Mount Standard Package ISO2835
- Depth: 5 inch
- Height: 33 inch
- Material: Aluminum
- Specialized Application: Medical / Healthcare
-
Supplier: TelephoneStuff.com
Description: Rated Zone 4 compliant to Bellcore GR-63-CORE for Network Equipment Building Systems (NEBS), Section 4.4.1.1, the Seismic Frame Cabinet System is able to withstand the seismic stress of an 8.3 Richter scale earthquake. Offered in a 19"W x 36"D x 84"H cabinet solution, the aluminum
- Material: Aluminum, Steel
- Use: Commercial
-
Supplier: Mystaire, Inc.
Description: Mystaire® CA Series cyanoacrylate fuming chambers are the standard by which automated latent print development chambers are measured. The patented* recirculation filtration system with precise process controls for time, temperature and humidity put Mystaire CA chambers in a class of their own. The
- Depth: 32 to 48 inch
- Height: 53 to 94 inch
- Material: Aluminum
- Specialized Application: Laboratory, Other
-
Supplier: All-Spec Industries
Description: Features Chest Dimensions: 21" W x 8 1/2" D x 11 1/2" H 1st Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 1 7/8" H 2nd Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 31 5/16" H Color: Red Rolled front edge prevents injury from sharp surfaces Extended corner tabs provide extra support for
- Depth: 8.5 inch
- Height: 11.5 inch
- Material: Aluminum
- Specialized Application: Garage
Find Suppliers by Category Top
More Information Top
-
Crisis or change of party democracy?
Two steel cabinets for disposal were preventively set me in the institute. .... Under the protection of its machine guns , we were escorted after Fiuggi. .... converts of Carabinieri that the conferees, below the then finance minister Nino Andre guarded atta with machine…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…gullies gullets gullied gulping gumboil gumdrop gumming gummier gumshoe gumwood gunboat gunfire gunlock gunning gunnies gunners gunnery … statics stately station statues stature statute staunch staving staying stealer stealth steamed steamer steeled steeped steeper steeply .... bypasses byssuses cabarets cabbages cabinets cabochon caboodle cabooses cachalot cackling cadavers caddying caddises cadences cadenced cadenzas cadmiums … seminary semitone semolina senators sendoffs senesced senesces senility sensibly sensible sensuous sentence sentient sentinel sentries separate sequence…
-
Ground plan of the German grammar
…government application 217 suit 230 alternative application 218 atomic locking contract 143 nuclear weapon locking contract 143 … 50, 120 country central bank 143 Undank 237 brightly 380 slightly 298, 380 wardrobe 229 cabinet 68 … 228 fools 94 balls 306, 315 pile 344, 383 Stark 302 beam 154 steel 51, 81, 173 … murder 323 publicize 323 secure 323 destroy 323 make the 323, 379 dragons guard 155 cleft palates…
-
Emblemata
…839 RAUCH 130-131: R. iiber a fire 130, 13T Auj3crdelll: mountain, of steel R. drive 57 … wolf to the victim 542 AujJerdem: the herder abuses S. 1100; the dog guards S. 559; drums .... --+ tube, SproB, drive cabinet working reindeer 1334-1335: S. 1334; S. allows itself offiten and schlieBen 1335 … Impietas with S. 1580; Jiingling vibrates S. 961; Justitia with S. 1556, 1557; cannon balls with S…
-
British iron and steel AD1800-2000 and beyond
…the coating were suit- able for new applications, such as wall panelling, TV cabinets , and switchboard panels. .... Other coating developments were aimed at bonding films to steel of tin- plate gauge for the manufacture … the world for forging steel was installed at the Cyclops works to make gun barrels and turbine … was recruited as the works chemist and, in that capacity, he invented ' Sentinel ' wax pyrometers…
-
Thermal Spray Fundamentals
In the Flux Sentinel sensor (Cyber Materials LLC, Boston, MA, USA) particle diameter is estimated photometrically and … is then what is the maximum diameter, which can be deposited for the gun working conditions, and … particularly true for certain metals very sensitive to oxidation such as for example low carbon steel [176]. .... – Loading and emptying grit blast cabinets , loading, unloading, and cleaning hoppers, cleaning operations within the thermal…