-
Supplier: Accuris
Description: Serial RapidIO\x99 on VPX Fabric Connector
-
Supplier: ABB Measurement & Analytics
Description: The WellTell-IO client is a quick and easy way of connecting remote I/O signals to an RTU or flow computer. It acts like a wired Totalflow system – but without the cabling, trenching, and environmental impact; eliminating the lightning path prevents damage to connected equipment. WellTell wireless
- Application: General Lab and Industrial
- User Interface: Hand-held / Remote Programmer
- Data Acquisition: I/O Module
- Form Factor: Panel / Chassis Mount
-
Description: connection of these signals to external equipment. The XIt2045 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and DB-9 connectors respectively. Features PIM module Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232/422/485 serial ports
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
-
Supplier: Allied Electronics, Inc.
Description: .079 Serial I/O Connector, Plug Kit, Wire-to-Wire, Solder Type, Lead-free
-
Supplier: Aitech Defense Systems, Inc.
Description: A general purpose communication PMC, supporting Pulse Code Modulation (PCM) telemetry, high speed serial communication (Synchronous/Asynchronous) and discrete I/O. Telemetry PCM, High Speed Serial and Discrete I/O Communication PMC High Performance MPC8260 PowerQUICC II TM
-
Supplier: ACCES I/O Products, Inc.
Description: where only a few on-board relays are required and a small number of inputs must be isolated such as in test equipment, instrumentation and process control. SERIAL The serial section is a two-port asynchronous serial communication adapter designed for use with any computer system
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Data Acquisition - PMC I/O Module (PIM) with Gigabit Ethernet, SATA, USB, Serial, and DVI -- XIt2041
Description: connectors Two RS-232 serial ports to micro-DB-9 connectors Four USB ports Two SATA ports Audio I/O ports DVI port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 serial ports to micro-DB-9
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ELMA Electronic Inc.
Description: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface: PCI 2.1 compliant 33MHz, 32-bit interface 3.3V and 5.0V signaling supported 5V supply 8 serial
- Features: FPGA
-
Supplier: Newark, An Avnet Company
Description: UNITY M1 SERIAL 232/485, USB & IO BUS
-
Description: RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connectors Four USB 2.0 ports Two SATA ports Mini DisplayPort interface Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 serial ports to micro-DB-9
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Newark, An Avnet Company
Description: SERIAL I/O CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Solder; Product Range:55100 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
-
Supplier: Beckhoff Automation LLC
Description: Serial COM Driver, the module can be used as a normal Windows COM interface. The signal state is shown on the display; the signal interface is established via a screw-type M12 connector.
-
Supplier: Softing Industrial Automation GmbH
Description: As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the gateway supports three of these interfaces for serial connection to PLCs. The addition "m" in the
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Moxa Inc.
Description: Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are
- Data Rate: 12,000 kbps
- Number of Ports: 4
- Isolating Voltage: 15 kilovolts
- Operating Temperature: 0 to 55 C
-
Supplier: ELMA Electronic Inc.
Description: Provides sixteen 16550-based UARTs using RS232 signaling UARTS operate at 300 baud to 115 Kbaud Interrupt requests from each UART routed to 1 of 4 INTx on PCIbus I/O accessed via 68-pin SCSI connector on front panel Rear I/O provided by wiring all ports to the P4 connector
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Moxa Inc.
Description: Integrated, compact box solution for GPRS telemetry applications Definable GPRS connective strategy to optimize data transmission Intuitive menu driven front-end intelligence Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP/UDP One RS-232/422/485 serial port built-in to
- Digital I/O Channels: 20 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, Networkable System
- User Interface: Computer Programmable
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
- Connector Type: Audio / Video Connector
-
Supplier: Moxa Inc.
Description: Integrated, compact box solution for GPRS telemetry applications Definable GPRS connection strategy to optimize data transmission Intuitive menu driven front-end intelligence Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP One RS-232/422/485 serial port built in to
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Networkable System, Other
-
Supplier: ELMA Electronic Inc.
Description: Provides sixteen 16550-based UARTs using RS232 signaling UARTS operate at 300 baud to 115 Kbaud I/O accessed via 68-pin SCSI connector on front panel Rear I/O provided by wiring all ports to the P4 connector
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Heilind Electronics, Inc.
Description: SERIAL ATA POWER CONNECTOR ID TYPE
-
Supplier: SIE Computing Solutions, Inc.
Description: This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial
- Data Rate: 115.2 kbps
- Number of Ports: 12
- Network / Bus: CompactPCI (cPCI)
- Features: Other, Serial Adapter
-
Supplier: Softing Industrial Automation GmbH
Description: By using the SPI 3, devices with serial interface are integrated in PROFIBUS as DP slaves. Depending on the application, various protocols and physical interfaces are available. In decentralized PROFIBUS installations, the SPI 3 replaces the serial interface inside the PLC. The SPI 3
- Number of Ports: 2 #
- Data Rate: 0.012 Gbps
- Network Equipment: Gateway
-
Supplier: Moxa Inc.
Description: jumpers. To improve reliability, surge protection (25 KV) and optical isolation (500V) are available as options. The C168H/PCI board allows you to install additional RS-232 serial communication ports on your PC by providing 8 serial ports per board for connecting all types of
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Features: Other
- Network / Bus: PCI
-
Supplier: Heilind Electronics, Inc.
Description: SERIAL ATA BKPLN SMT REC .76A LF 22CKT
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with an extra comm port.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Get more mobility with two extra comm ports.
- Connector Type: Audio / Video Connector
-
Supplier: Sealevel Systems, Inc.
Description: The 2101 USB serial I/O product provides a single USB to RS-232 serial port for providing USB connectivity to legacy or non-USB compliant devices via a DB-25 connector. SeaLINK® serial interface adapters support standard PC data rates up to 460K bps to provide you with
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Define Instruments
Description: serial port. (You can also order an additional RS485 comm if required for connection to your PLC.) The external modem supported at this time is the GateTel GT-HE910-NAD with type approval for AT&T and T-Mobile. Once you have decided on a Cloud connection option, Define WorkBench can then be
- Number of Ports: 4 to 16 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
-
Supplier: Allied Electronics, Inc.
Description: Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps
-
Supplier: Allied Electronics, Inc.
Description: Ethernet interfaces, and multiple simultaneous protocols such as Modbus/TCP, SNMP and SMTP. SNAP PAC Brains for RS-485/422 Serial Networks The SNAP-PAC-SB1 Brain Works with Analog, Digital, and Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-SB2 Brain Works with
-
Supplier: ACCES I/O Products, Inc.
Description: cable provides four DB9 male connectors. This version only requires one I/O slot. The second configuration, Model PCI-COM422/4 S1, has two DB9 connectors on the card mounting bracket (Ports A and B) and two more DB9 connectors on a separate mounting bracket (for Ports C and D)
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Sealevel Systems, Inc.
Description: powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. For conveniently powering serial peripherals, the supplied power is fused and connected to pin 5 on each of the RJ45 serial connectors. A high-retention USB type B connector helps
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232-1 and OMG-USB-485-1 USB to serial I/O adaptors provide a single USB to RS-232 serial port (OMG-USB-232-1) or a single USB to RS-422/485/530 serial port (OMG-USB-485-1) providing USB connectivity to legacy or non-USB compliant devices. These adaptors support
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to 460.8K bps. Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
Find Suppliers by Category Top
More Information Top
-
Tools and Products
The board also has the capability of connecting its three computation nodes and its on-board XMC mez- zanine site with up to four Serial RapidIO connectors to the backplane.
-
SAMC-505
… Up to 4 GB DDR2-400 memory with ECC – Up to 128 GB Flash memory via SATA channel – 2 x Gigabit Ethernet, 2 x SATA, PCI Express x4 and Serial RapidIO x4 on AMC edge connector – non-taransparent bridge …
-
Technology Overview: VITA 41 (VXS)
VXS is a standard that combines parallel VMEbus with enhance- ments to support serial switch fabrics, including serial RapidIO and others over a high-speed P0 connector .
-
Technology Overview: VITA 46 (VPX)
On a 6U VPX board with all connectors populated, theoretically the P1 definition with four 4x serial RapidIO links could be cloned on P2 through P6 for a total of twenty-four 4x serial RapidIO links.
-
Pentek’s Quad 125 GHz DA Module Extends Signal Bandwidth Range For Beamforming And Software Radio
The secondary connector supports two 4x or one 8x link with bit rates up to 3.125 GHz to support user-installed gigabit serial protocols such as Aurora, Serial RapidIO , or a secondary PCIe interface.
-
Pentek unveil the Cobalt Model 71671 DAC module
The secondary connector supports two 4x or one 8x link with bit rates up to 3.125 GHz to support user-installed gigabit serial protocols such as Aurora, Serial RapidIO , or a secondary PCIe interface.
-
Information Technology Applications in Industry
As is shown in Fig. 5, The board adopts a standard 3U board structure, and the backplane connector end uses the VPX technology.P2 supports 2-way×4 RapidIO data channel, and P1 … … P2 and P1 has serial rate at 12.5Gb …
-
Design and implementation of ATCA-based storage network switch prototype
PICMG3.0 is the core specification of ATCA, which defines Mechanicals, System Management, Power Distribution, Power Connector Zone, Rear I/O Access Zone, Data Transport Connector Zone (for System management and … … Switching Fabric; PICMG3.5 defines Serial RapidIO Fabric; The main components …
-
http://pentek.com/deliver/TechDoc.cfm/HSADbroF.pdf?Filename=HSADbroF.pdf
The 6821 provides optional full duplex VITA-41VXS links to theVME P0 connector for both FPGAs. These links support 4X Serial RapidIO , or other switched fabrics such as PCI Express and Xilinx Aurora.
-
http://pentek.com/deliver/TechDoc.cfm/4207bro.pdf?Filename=4207bro.pdf
Each link is attached to the crossbar switch that’s compatible with gigabit fabrics such as Xilinx Aurora and Serial RapidIO . The P0-VXS connector also features a dual 1000Base-X Ethernet interface per the VITA 41.6 …
Indicates content that may require registration and/or purchase.