Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: CAS DataLoggers
Description: Ethernet or USB interface for the communication with a PC. 16 Analog Inputs, 18-Bit, 2 μs ADC 2 Analog Outputs, 16-Bit (optional expansion to 8 outputs) 32 Digital I/O's, TTL/CMOS Compatible 1 Trigger Input – TTL/CMOS Compatible Integrated Ethernet Communication Interface ADSP21062 DSP
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 16 bits
- RAM / On-board Memory: 256 MB
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
-
Supplier: ACCES I/O Products, Inc.
Description: easily produce a system tailored to the customer’s specific needs. APPLICATIONS Aerospace Military and Defense Communications/Networking Data Acquisition Industrial Control/Automation Transportation Security SOFTWARE The system ships with pre-loaded board software
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Intelligent Data Acquisition and Control System Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: Data stored in RAM can be accessed at the convenience of the computer All communication is ASCII-based command/response protocol at rates up to 28.8Kbaud Industry-standard 8051 compatible microcontroller APPLICATIONS Remote Data Acquisition Supervisory Control Building
- Analog Input Channels: 8 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, I/O Module, Other, Stand Alone
-
Supplier: ACCES I/O Products, Inc.
Description: board, software and system level. For more information please visit our System Integration and Custom Hardware Design page. APPLICATIONS Military and Defense Avionics Communications/Networking Automotive Process Control Industrial Control/Automation Data
-
Supplier: Opto 22
Description: The SNAP-SCM-232 provides two RS-232 serial communication ports for two channels of high-speed, isolated serial data. Used with a SNAP PAC brain or R-series controller, the module connects serial devices such as printers, scales, chart recorders, and barcode
- Data Rate: 115.2 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Agency Approvals: C-UL US Listing Mark, CE Conformity Marks
-
Supplier: Acromag, Inc.
Description: receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects
- Transmission Rate: 512 kbps
- Operating Temperature: 32 to 158 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other, Other Input
-
Description: The use of serial digital transmission by supervisory control and data acquisition (SCADA) systems having geographically dispersed terminals is addressed. These types of systems typically utilize dedicated communication channels, such as private microwave
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: Acromag, Inc.
Description: data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status,
- Operating Temperature: -40 to 85 F
- Form Factor: DIN Rail, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Acromag, Inc.
Description: support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Beckhoff Automation LLC
Description: operates independently of the higher-level bus system in full duplex mode at up to 115.2 kbaud. The RS232 interface guarantees high immunity to interference through electrically isolated signals. In conjunction with the TwinCAT Virtual Serial COM Driver (see TwinCAT Supplements –
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: fieldbus using a simple handshake protocol. This does not have any effect on the protocol of the serial interface. The active serial communication channel functions independently of the higher-level bus system in full duplex mode at up to 115,200 baud, while a 128 byte
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL6021 serial interface enables the connection of devices with RS422 or RS485 interface. These devices communicate with the automation device via the coupler. The active communication channel operates independently of the higher-level bus system in full or half duplex mode
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: This does not have any effect on the protocol of the serial interface. The active serial communication channel functions independently of the higher-level bus system in full duplex mode at up to 115,200 baud, while a 128 byte receive buffer and a 16 byte send buffer are
- Data Acquisition: I/O Module
-
Description: allow the interconnection of distributed Independently manufactured devices. The protocol is optimized for instrumentation, distributed data acquisition systems, control devices, and test and measurement. Specifications for a common architecture, generic bus services,
-
Supplier: Moxa Inc.
Description: The 4-port C104H/HS ISA boards offer users an economical, high performance multiport serial communication solution for connecting terminals, modems, printers, data acquisition equipment, and other serial devices to a PC. The boards are a top choice of industrial
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Intelligent Logger The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive
- Analog Input Channels: 15 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Moxa Inc.
Description: Moxa's CP-114UL/UL-I series of multiport serial boards are designed to be used by industrial automation system integrators for long distance, multi-point, PC-based data acquisition applications. On-chip Automatic Data Direction Control for precision RS-485
- Number of ports: 4
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: The CP-102UF smart Universal PCI boards are designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. The boards are compatible with all popular operating systems, and each of the 2 serial ports support
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: LORD MicroStrain Sensing Systems
Description: measurements or download logged data for post-processing.For those users, integrators or OEMs who develop their own applications, the 3DM-DH3™ is shipped with a complete Data Communications Protocol manual which provides the developer with a complete instrument command set.
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, RTD Input
- Data Logger: Datalogger / Recorder
-
Supplier: Moxa Inc.
Description: The CP-132EL and CP-132EL-I are 2-port PCI Express boards designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. RS-485 multidrop for up to 32 devices within 1.2 km The CP-132EL/EL-I boards have 2 RS-422/485
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: OMEGA Engineering, Inc.
Description: The A1000 and A2000 signal converters allow users to establish an effective data acquisition system over long distances. These converters change RS-232 communication signals to RS-485, to accommodate remote field communications, allowing bus lengths to 4,000 feet
- Data Rate: 115.2 kbps
- Operating Temperature: -25 to 70 C
- Operating Humidity: 0 to 95 %
- Serial Protocol: RS232, RS485
-
Supplier: Dataforth Corporation
Description: The MAQ20 communications module is offered in two models and provides the connection between a host computer and a MAQ®20 Data Acquisition System. MAQ20-COM4 communicates using Ethernet, USB, or RS-485; MAQ20- COM2 uses Ethernet, USB, or RS-232. Ethernet
- Digital I/O Channels: 24 #
- Transmission Rate: 921.6 kbps
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Cable Depot Inc.
Description: USB to RS232 Serial Converter USB to Serial Converter This cable converts USB Signals to RS-232 signals, allowing serial devices such as modems and POS systems to work in a USB environment. In situations where serial devices must be connected to the PC host, this
- Device Type: Serial Data Converter
-
Supplier: Transducer Techniques, LLC
Description: Used along with Plug & Play Smart Hand Held Indicator. Create a data logging system utilizing a SSI instrument Point-to-Point Communications via RS-232 Concept SSI-DLS data logging software turns a PC connected to an SSI portable hand held smart sensor indicator into a
-
Supplier: Transducer Techniques, LLC
Description: Used along with Serial Data Communication Board to log data up to 60 samples per second. Create a data logging system utilizing a DPM-3 instrument Point-to-Point Communications via RS-232 RS-485 multidrop communications Concept DPM-3-DLS
-
Supplier: Monarch Instrument
Description: signals that change quickly such as pressure. Or, if you require information less frequently, you can select to record between 8 samples per second and ten minutes. Communications Communication options offer great flexibility in accessing data or controlling the DC2000.
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously.
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously.
- Resolution: 16 bits
- Operating Temperature: -40 to 140 F
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
SCM5B Series from Dataforth - Specialist in data acquisition, signal conditioning and data communication. This fast, intelligent system is fully isolated and provides outstanding protection for your critical measurement systems. It is designed specifically for industrial factory automation (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
, discrete relay output module, and isolated process voltage and process current analog input modules. Find details on those modules as well as updated data on all MAQ20 system modules in the 2017 MAQ20 Product Catalog (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
Thermal Data Directly Into the System: ibaCapture 5.6 Integrates Optris Thermography Cameras. With version 5.6, ibaCapture expands iba AG’s industrial video and image data acquisition system to include direct support for infrared cameras from Optris (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
To help industries integrate sensor data directly into existing control, automation, and data acquisition systems, HBK has re-introduced the WSDA-101. The WSDA-101 is a wireless gateway and is ideal for applications where (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The PEX8603-AB50TQIG is a compact, cost-effective PCIe bridge designed to meet the rising demand for scalable, multi-protocol data connectivity in embedded and industrial systems. Offering support for PCIe Gen2/Gen (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
enable direct connection with test software, data acquisition systems, and automatic control platforms. Enhances test stability and reliability Rugged industrial structure reduces vibration and ensures stable performance even in long-hour continuous testing (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, which enables online configuration, pricing, and purchase of a data acquisition system; data communication line drivers and converters, and software downloads. Worldwide, our products provide rugged signal and data integrity and wide spectrum accuracy. All Dataforth products are manufactured in (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
Serial Communication Overview
devices come with an EIA-232 port. Furthermore, you can use serial communication for data acquisition in conjunction with a remote sampling device. Note that EIA-232 and EIA-485/422 may also be referred to as RS-232 and RS-485/422.
-
Introduction to Data Loggers
Technically speaking, a data logger is any device that can be used to store data. This includes many data acquisition devices such as plug-in boards or serial communication systems which use a computer as a real time data recording system. However, most instrument manufacturers consider a data
-
Serial Port Standards
to. Also, as the line between building automation equipment and industrial data acquisition equipment begins to blur, simple sensors are being offered with extensive communication capabilities in order to be useful on a wider variety of platforms.
-
LAN Extensions for Instrumentation (LXI) Overview
The functional test and data acquisition community has been instrumental in the development of many industry standards ranging from the definition of communication interfaces to instrumentation backplanes. These functional requirements are often tightly coupled to, and have evolved from
More Information Top
-
Self-maintenance techniques: a smart approach towards self-maintenance system
There are different types of data acquisition systems, wireless data acquisition system, serial communication data acquisition system , USB data acquisition system, data acquisition plug-in boards.
-
http://www.iosrjournals.org/ccount/click.php?id=4469
The different types of data acquisition system that we are using nowadays are serial communication data acquisition system , Universal Serial Bus (USB) data acquisition system .data acquisition system plug in board, parallel port data acquisition system.
-
Development of a Light Aircraft Flight Test Equipment
In order to include GPS data into the data acquisition system serial communication was used.
-
Low-temperature conversion of high-moisture biomass: Continuous reactor system results
However, the devices could include serial - communicating data acquisition systems like the Daytronics with capacities of up to 64 discrete channels.
-
Manufacturing Engineering and Automation II
Keywords: Excel VBA, Serial communication , Data acquisition system , Data preprocessing .
-
Design of Automatic Transition and Hovering System for Helicopter--《Measurement & Control Technology》2013年09期
Zhao,YunPeng(Research Center of Energy Conservation Technology Navy University of Engineering TianJin TangGu,300450);Application of Matlab Serial Communication in Data Acquisition System [J];;2006-01 .
-
Proceedings of the International Conference on Information Engineering and Applications (IEA) 2012
Data acquisition system by serial communication based on LabView.
-
Development of a Digital EEG Signal Acquiring System Based on Virtual Instrument Technology--《Chinese Journal of Medical Instrumentation》2009年05期
REN LILI ZHANG ZHIJIE; Data Acquisition System by Serial Communication Based on Lab VIEW[J];Microcomputer Information;2008-07 .
-
Industrial Instrumentation and Control Systems
Design and implementation of serial communication protocol in data acquisition system .
Indicates content that may require registration and/or purchase.