Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: SERIAL NAND FLASH MEMORY
- Cycle Time: 600,000 ns
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: RS Components, Ltd.
Description: Serial SLC NAND Flash, 4Gb, 3V, 120Mhz
- Operating Temperature: -40 C
- Pin Count: 8
- Features: Flash, Other
- Technology: NAND
-
Supplier: Utmel Electronic Limited
Description: IC FLASH SERIAL NAND 1G 8WSON
- Features: Flash
- Technology: NAND
-
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:UPDFN; No. of Pins:8Pins; Clock Frequency:83MHz; Access Time:-
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 1GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-
-
Supplier: Newark, An Avnet Company
Description: FLASH MEMORY, 8GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:8G x 1bit; IC Interface Type:Serial; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005760-TC58128AFTI Packaging: Bulk Mounting: SMD (SMT) Frequency: 50 GHz Operating Supply Voltage: 3.3 V Memory Type: FLASH, NAND
- Density: 128,000 kbits
- Operating Current: 30 mA
- Access Time: 35 ns
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 4G-BIT SERIAL NAND FLASH, 1.8V
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Description: configuration is E3825 Up to four cores at up to 1.91 GHz Memory Up to 4 GB of DDR3-1333 ECC SDRAM Up to 32 GB of SLC NAND flash COM Express® Enhanced Type 10 pinout Extended Mini form factor (55 mm x 109 mm) Ruggedization and Reliability Class III PCB fabrication and assembly
- RAM: 4,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980437-TC58NVM9S3ETA00 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND, SLC NAND Interface: Serial Access
- Density: 512,000 kbits
- Operating Current: 30 mA
- Access Time: 30,000 ns
- Operating Temperature: 0 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192848-TC58NVG2S0FBAI4 Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Serial Density: 4 Gb Sync/Async: Synchronous Word
- Density: 4,000,000 kbits
- Operating Current: 30 mA
- Operating Temperature: -40 C
- Package Type: BGA
-
Supplier: Acme Chip Technology Co., Limited
Description: 2G-BIT SERIAL NAND FLASH, 1.8V
- Density: 2,000,000 kbits
- Cycle Time: 8 ns
- Features: Flash, Other
-
Description: 2G-BIT SERIAL NAND FLASH, 1.8V
- Density: 2,000,000 kbits
- Data Rate: 104 MHz
- Features: Flash, Other
-
Supplier: Lingto Electronic Limited
Description: 512MB SERIAL NAND FLASH, 3V
- Density: 512,000 kbits
- Access Time: 7 ns
- Features: Flash, Other
-
Description: 512MB SERIAL NAND FLASH, 1.8V
- Density: 512,000 kbits
- Data Rate: 104 MHz
- Access Time: 7 ns
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067283-KFG2G16Q2MDEB8 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NAND Interface: Parallel, Serial Density: 2 Gb Number of Pins: 63
- Density: 2,000,000 kbits
- Operating Temperature: -30 C
- Package Type: BGA
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLC NAND Flash Serial e-MMC 256G-bit Automotive AEC-Q100 169-Pin BGA Product overview: SM668QEB-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement
- Density: 256,000,000 kbits
- Operating Temperature: -40 C
- Pin Count: 169
- Features: Flash
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NAND Flash Serial e-MMC 128G-bit Product overview: SDIN9DW4-16G from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and
- Density: 128,000,000 kbits
- Operating Temperature: -25 C
- Features: Flash
- Technology: NAND
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MLC NAND Flash Serial e-MMC 3.3V 32G-bit 153-Pin VFBGA Product overview: THGBMAG5A1JBAIR from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing
- Features: Flash
- Technology: NAND
-
Supplier: Swissbit AG
Description: Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card
- Memory Size: 64 GB
- Transfer Speed: 318 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card
- Memory Size: 8 GB
- Transfer Speed: 268 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card
- Memory Size: 16 GB
- Transfer Speed: 319 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: Smallest removable SATA SSD form factor SLC and 3D NAND pSLC types Hot plug support with full power fail data protection Cost optimized DRAM-less Data Care Management and S.M.A.R.T support Low power consumption AES encryption / TCG Opal 2.0 CFast™ cards combine the CompactFlash™ (CF) card
- Memory Size: 16 GB
- Transfer Speed: 319 MB/sec
- Features: Other
-
Network Servers - 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports -- B093-004-2E4USupplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the WorldThe B093-004-2E4U serial console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches,
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: remote locations Package Includes B097-016 16-Port Serial Console Server (2) C13 to NEMA 5-15P power cords, 6 ft. (2) Cat5e patch cables, 6 ft. Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter, DB9 to
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: NAND flash memory.Connect an External Modem for Out-of-Band AccessConnect one of the eight RS-232 ports to an external Multitech MT9234MU-CDC-XT or US Robotics USR5637 USB modem (sold separately) to receive out-of-band (alternate channel) access when remote sites experience a
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. 16 Gb of internal NAND flash memory can be used for log storage and file storage.Built-In V.92 Modem for Out-of-Band AccessA serial data/fax modem enables 3G cellular out-of-band
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Global American, Inc.
Description: 16GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 256 MB ~ 16 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA /
- Memory Type: CompactFlash®
-
Supplier: Global American, Inc.
Description: 8GB. NAND Type Flash Memory Base. Up to 1,000,000 hours MBTF. STATIC CHARACTERISTICS Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA /
- Memory Type: CompactFlash®
-
Supplier: MagicRAM, Inc.
Description: management Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Compliant with CFast 2.0 standards Ultra high performance solution for small form factor embedded and industrial applications SLC, pSLC or MLC NAND Flash SMART disk Health Monitoring TRIM support Hardware
- Memory Size: 1 to 128 GB
- Transfer Speed: 190 to 520 MB/sec
- Memory Type: CompactFlash®
-
Supplier: U-Reach Data Solutions Inc.
Description: sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 4 kinds of professional quality diagnostic tools for Flash module. Capacity Check: Verifies the initial sector and the final sector of
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: U-Reach Data Solutions Inc.
Description: formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 4 kinds of professional quality diagnostic tools for Flash module. Capacity Check: Verifies the initial sector and the
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: Artesyn Embedded Power
Description: The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory
- Clock Speed: 2,000 MHz
- Main Memory (RAM): 8,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Moxa Inc.
Description: Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 8 Ethernet switch ports 4 digital input and 4 digital output channels 3 10/100 Mbps Ethernet
- Speed: 533 MHz
- RAM: 0.256 GB
- Processor: Intel®
- Operating System: Linux
Find Suppliers by Category Top
Featured Products Top
-
established interfaces and form factors, including SATA SSDs, CFast cards, CompactFlash cards, embedded USB modules, and USB drives. This broad product coverage enables system designers to adopt a newer NAND generation while retaining familiar storage technologies and form factors. (read more)
Browse Memory Modules Datasheets for Swissbit AG -
, industrial, and embedded environments. Key Features NAND Flash Memory Technology Fast Read and Write Performance Compact Storage Design (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
Rochester Electronics’ strengths in managing and supporting legacy and EOL devices, particularly in the realm of microprocessors align with SkyHigh Memory’s mature SLC NAND and eMMC storage solutions. By partnering together, we can offer our customers seamless continuity for their NAND storage needs. (read more)
Browse Memory Chips Datasheets for Rochester Electronics -
Rochester Electronics, LLC and Intelligent Memory have joined forces to ensure the continued availability of mature and legacy DRAM and NAND storage solutions tailored for industrial and embedded applications. (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for Rochester Electronics -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-temperature requirements. N7000 SSDs use 3D TLC BiCS8 NAND and are offered in M.2 2242 and M.2 2280 form factors with capacities from 240 GB to 3.84 TB. A power-optimized, DRAM-less controller architecture with Host Memory Buffer provides responsive and (read more)
Browse Memory Modules Datasheets for Swissbit AG -
, enterprise servers, data logging, caching, and high-performance embedded systems. The A2000 and A2200 combine BiCS8 3D TLC NAND with an eight-channel, DRAM-based controller and TLC-direct firmware architecture. This design provides sustained performance, reduced (read more)
Browse Memory Modules Datasheets for Swissbit AG -
strategy, offering 3D TLC NAND, capacities from 4 GB to 256 GB, operation from -40°C to +105°C, and BGA153 or BGA100 packages. For higher write endurance, Swissbit also offers the EM-36 pSLC series. As e.MMC availability becomes less predictable, Swissbit emphasizes long-term support, customization, manufacturing control, and supply-chain resilience for embedded systems. (read more)
Browse Memory Modules Datasheets for Swissbit AG
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Friday as Hitachi Corp. said it will recall 16,000 laptop battery packs made by Sony Corp. Disk drives, NAND find common ground Media coverage of the storage industry often concentrates on the perceived fight for market dominance between Hard Disk Drives (HDDs) and NAND-type flash memory. Amkor
More Information Top
-
Memories in Wireless Systems
This is because the access methodology to the NAND Flash memory is serial (on a block basis) and not fully random.
-
AN11206v.1.pdf (AN11206.zip)
Ease-of-use is improved over NAND memory as serial flash maps directly into the processor’s memory space data storage as well as allowing execute in place (XIP) and does not require use of a flash filesystem or wear leveling.
-
AN11080.pdf (AN11080.zip)
Ease-of-use is improved over NAND memory as serial flash maps directly into the processor’s memory space and does not require use of a flash filesystem or wear leveling.
-
Low Cost Approach for System on Chip
Booting mode for the SOC could come from NOR flash memory, NAND flash memory , Serial Peripheral Interface (SPI) flash memory, Ethernet port, and Peripheral .
-
New techniques for real-time FAT file system in mobile multimedia devices
Internally, NAND flash memory has serial cell architecture and it can be accessed only by page unit.
-
A 125-mm/sup 2/ 1-Gb NAND flash memory with 10-MByte/s program speed
Because the NAND flash memory is used for applications re- quiring fast bulk data transfer, the NAND flash memory supports serial read over multiple pages.
-
Novel Bi-directional tunneling program/erase NOR (BiNOR) type flash EEPROM
As compared to NOR Flash memory, NAND Flash memory with serial configuration realizes low power bi- directionalFN tunnelingprograderase operation.
-
Digital imaging — theory and application part II: Application
These cards use the serial ( NAND ) type of flash mem- ory .
-
Aztech Selects Data I/O’s FLX500 Automated Programming System
The FLX500, based on Data I/O's patented FlashCORE precision programming technology, programs all leading Flash and serial memory devices, NAND flash and programmable microcontrollers from leading manufacturers, including Intel, Spansion, SanDisk / M-Systems, Fujitsu, NEC, Samsung, Toshiba, Renesas, Microchip Technology, Freescale …
-
Transactions on High-Performance Embedded Architectures and Compilers III
NAND flash memory comes with serial bus interface.
Indicates content that may require registration and/or purchase.