Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SERIAL BUS CONNECTOR; Crimp Tool Type:Hand; For Use With:#12/#16/#20 Contacts, 357-124 Positioner; Product Range:Con-X Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LIN SERIAL ANALYZER, DEV TOOL; Kit Application Type:Communication & Networking; Application Sub Type:Serial Analyzer; Silicon Manufacturer:Microchip; Silicon Core Number:-; Product Range:-; Kit Contents:Board Only; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIN SERIAL ANALYZER, MINI-B USB CABLE, DEV TOOL; Kit Application Type:Communication & Networking; Application Sub Type:Serial Analyzer; Silicon Manufacturer:Microchip; Silicon Core Number:-; Product Range:-; Kit Contents:Board Only RoHS Compliant: NA
-
-
Supplier: Allied Electronics, Inc.
Description: Looking for a way to connect a serial device to the USB port on your PC or Mac? Our USB High-Speed Serial Adapter provides a simple and reliable solution. This adapter is broadly recommended by serial device manufacturers due to its dependability and “Best in Class”
-
Supplier: Trelleborg Sealing Solutions Americas
Description: high volumes Finalization of serial process in suitable environment: Cleanroom, White room, Gray room, Food safe cells 8. Serial validation Part and material validation package to suit customer requirements Run@Rate studies Dimensional capability In-line inspection Process audit 9.
- Chemical System: Silicone
-
Supplier: SAE International
Description: multi-tasking machine tools, and manufacturing cells. This research presents methodologies to predetermine regions of feasible operation for multiple kinematic chain mechanisms, such as multi-spindle/multiaxis machine tools and industrial serial 6 degree of freedom robots, and manufacturing
-
Supplier: ProSoft Technology, Inc.
Description: one ASCII configurable serial port. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network. The PROFIBUS DP Slave (PDPS)
- Data Rate: 9.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: Teledyne LeCroy
Description: The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Moxa Inc.
Description: Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are
- Data Rate: 10,000 to 100,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools USB 2 Serial Converter
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Grove - Serial RF Pro
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools Adafruit USB Serial LCD Backpack
-
Supplier: Moxa Inc.
Description: Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are
- Data Rate: 100,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 75 C
- Operating Humidity: 5 to 95 %
-
Supplier: Moxa Inc.
Description: Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Operating Humidity: 5 to 95 %
-
Supplier: Moxa Inc.
Description: Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort IA5000A series is not only hardware upgrade, but in addition, the device server's software tools are
- Data Rate: 100,000 kbps
- Number of Ports: 4
- Operating Temperature: -40 to 75 C
- Operating Humidity: 5 to 95 %
-
Supplier: Newark, An Avnet Company
Description: MODULE, SERIAL TO WIFI, WIPORT; Frequency RF:2.4GHz; Module Interface:Serial; Module Applications:Wireless Connectivity; Product Range:-; Development Tool Type:Ethernet Module; Type:Wireless Device Server Module RoHS Compliant: Yes
-
Supplier: Quiktron, Inc.
Description: When you have to connect serial devices to laptops or PCs with no serial ports, or when you have to connect a digital camera and a PDA at the same time, this adapter is the solution. Connecting USB with the traditional RS-232 serial port, this adapter connects cellphones, PDAs,
- Cable Length: 2 ft
- Features: Cable Assembly
- Connector Type: DB9, USB Type A
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: Ethernet Development Tools Arduino Ethernet WITHOUT PoE + USB2SERIAL
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: SAE International
Description: The purpose of this SAE Information Report is to specify the requirements necessary to fully define the Serial Data Communication Interface (SCI) used in the reprogramming of emission-related powertrain Electronic Control Units (ECU) in DaimlerChrysler Corporation (Chrysler Group) vehicles.
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: Richardson RFPD
Description: Serial Digital BNC Connectors. Bomar's true 75 ohm BNC connectors fit all standard broadcast cables and utilize standard existing tooling. Made from precision machined brass, these rugged connectors maintain excellent return loss in analog and serial digital applications. 50 Ohm
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into EDGE or GPRS
- Form Factor: Ceiling / Wall Mount
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: RS Components, Ltd.
Description: SerialFlashPROTOBoard
-
Supplier: Waytek, Inc.
Description: Precision eccentric adjustment for consistent performance and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 256 mm/10.08" Width: 22 mm/0.87" Height: 80 mm/3.15" Wire size: 0.75-6 mm2/ 22-10 Ga. Crimp
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: RS Components, Ltd.
Description: TTL to USB Serial Converter Cables
- Category: Development Suite / Kit
- Features: Other
- Ports: USB
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE 4G
- Form Factor: Ceiling / Wall Mount
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Waytek, Inc.
Description: and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 204 mm/8.03" Width: 22 mm/0.87" Height: 76 mm/2.99" Wire size: 0.35-6 mm/22-10 Ga. Crimp dimensions inch/Ga: 22-14 Ga.12-10 Ga. Connector: Non-Insulated
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Greenlee Textron, Inc.
Description: OPEN BARREL CONTACT PIN TYPE 24 TO 22 AWG, 18 TO 14 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL AND SERIAL SPLICES TERMINAL/SPLICE TYPE 1600 MODEL
- Tool Type: Crimper
-
Supplier: Bota Systems AG
Description: tooling. The robust and stiff structure of the LaxONE makes it capable of withstanding high overload and cyclic load, while providing high sensitivity that makes it ideal for demanding applications such as sanding, polishing, deburring, precision assembly, and product testing. The Bota
- Applications: Assembly
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max) Fixed bias and jumper selectable
- Number of ports: 2
- Technology: PC/104
- Other Products: Serial Communication Module
Find Suppliers by Category Top
Featured Products Top
-
sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
intensity grading display function, plus a color temperature display mode. It also has an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Compatible with Brushless DC Motor, with Hall Sensors or Encoder 56V Max Supply Voltage / 5,5 AMP Continuous Current Compatible with Encoders: Quadrature, sin/cos, BiSS-C, SSI, Pulse & Directon Serial Host + CAN Communications Easy Setup with (read more)
Browse Brushless Motors Datasheets for Portescap -
duplexing applications. Additional key features of the ADRV9002 include: Serial interface links that consist of low voltage differential signaling (LVDS) and CMOS synchronous serial interface (CSSI (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
EX01, ensuring seamless compatibility with leading forensic analysis tools and workflows. Comprehensive audit logs capture hash values, drive serial numbers, model information, SMART data, and complete job details for reliable chain-of-custody documentation. For (read more)
Browse Device Programmers Datasheets for U-Reach Data Solutions Inc.
Conduct Research Top
-
Laser Marking Barcodes and Serial Numbers
Linear and 2D codes, like serial numbers, are already used in most industries, (for example, the automotive industry, medical technology, or electronics industry), in order to make products or individual parts traceable. The codes (mostly data matrix code or barcode) contain information regarding
-
Advanced Tools for High Speed Serial Data Measurements: Equalizer Emulation And Virtual Probing TM (.pdf)
Two new tools that operate in LeCroy scopes - Equalizer Emulation and Virtual Probing - are. provided for dealing with difficult test and measurement problems in measurements of equalized. systems.
-
ToolStick Virtual Tools User's Guide
The ToolStick development platform consists of a ToolStick Base Adapter and a ToolStick Daughter card. The ToolStick Virtual Tools application provides a set of tools for the PC that can be controlled via the UART serial interface of the ToolStick Base Adapter. The ToolStick Virtual Tools
-
Smart Computing Article - Mice & Input Tools
May 2000 Vol.6 Issue 5 Page(s) 29 - 31 in print issue Add To My Personal Library Getting More From Your Game Controllers & Pointing Devices Sharing Your PS/2 Or Serial Port With Two Mice Your idea of the perfect mouse or pointing device may be a lot different than your spouse's, co-workers
-
Eye Patterns in Scopes (.pdf)
There is much industry confusion regarding how eye patterns look when measured by scopes. This confusion is related to the characteristics of serial data and the characteristics of scopes. This paper and an accompanying software tool called IRIS is presented to provide education on the interaction
-
Keil uVision and Actel SmartFusion (.pdf)
This application note describes how to use the Keil Development Tools with the Cortex-M3 processor-based SmartFusion family of devices. It also demonstrates the use of Serial Wire Viewer (SWV) debug technology available on Cortex-M processors, which is fully supported by the Keil MDK-ARM
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Static timing tool serves FPGAs FPGA floorplanning startup Hier Design is introducing a new static timing tool add-on for its PlanAhead FPGA floorplanner, as well as new capabilities for a new version of PlanAhead. Tool converts M-functions to Simulink Veteran tool architect Bob Flatt, who sold his
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
billion in convertible debt. Micron downgraded on fab ramp issues A research firm has downgraded Micron Technology Inc. due to lackluster results and fab execution issues. SiSoft preps signal integrity tool for high-speed serial links Startup Signal Integrity Software is preparing a new signal
More Information Top
-
Originating management to convert to the car industry successfully
It is characteristic that still not all the parts with series tools are produced.
-
Integrated product and process configuration
These allow the production of tools for lesser series in comparison with series tools to significantly lower costs.
-
Mobility revolution in the car industry
Series tool building .
-
Pahl / Beitz construction lesson
Becomes therefore the Keltool technology used for the production of series tools .
-
Umformtechnische production of complex body parts
Irregularities like inadequate symmetry, can be recognized wedge-shaped visual gaps, edge offsets etc. before the series devices for mating of parts and assemblies are available.
-
A new scheduling approach using combined dispatching criteria in wafer fabs
Batch ma- chines tend to off-load multiple lots (usually batches made of anywhere between 1 to 12 lots) onto serial tools that are capable .
-
Development and test of innovative products, Rapid Prototyping
Further, it is possible to support the start-up of the series tools through the production of components with the prototype tool.
-
Manual fiber composite plastics / Composites
The large series tools contain often specific mold inserts, slide and counterpressure plates.
Indicates content that may require registration and/or purchase.