-
Supplier: Fairlane Products, Inc.
Description: Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. Adjustable grippers are available in high-speed tool steel, with either tool steel or carbide serrations,
-
Supplier: Jergens, Inc.
Description: the gripper or the threaded hole in the back of the gripper. Use Replaceable Grippers to make hardened serrated jaws from Jergens soft top jaws or add the grippers to Jergens strap clamps for extra holding power. Use Replaceable Grippers anywhere that rough
- Features: Other
- Jaw Material: Steel
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Blank System Serrated Stoppers position the workpiece. Their high-friction jaws ensure reliable clamping when high machining forces are used. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.
-
-
Supplier: Fairlane Products, Inc.
Description: Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. High speed steel, carbide tipped, solid carbide, diamond surface and urethane surface fixed
-
Supplier: Mecmesin Corporation
Description: This self tightening cam grip has a knurled roller design, ideal for flat and dumb-bell shaped samples, which may be prone to slippage. The eccentric knurled roller and serrated back plate provide excellent gripping on smooth surfaces for tension tests up to 2000N. Capacity 2000N
- Force / Load Capacity: 449.6 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass
- Groove Width: 0.109 inch
- Outside Diameter / Length: 0.172 inch
- Overall Thickness: 0.037 to 0.071 inch
- Packaging: Bulk Package
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass
- Groove Width: 0.109 inch
- Outside Diameter / Length: 0.172 inch
- Overall Thickness: 0.037 to 0.071 inch
- Packaging: Bulk Package
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Description: position and vice versa Can be used on all structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc) Not suitable for steel over 300 Brinell, stainless steel, lead, copper and materials over 120ºC/ 250ºF surface temperature Enables the operator to open and
-
Supplier: AMICO
Description: Diamond-Grip® walkway is a one-piece metal plank grating manufactured by a cold forming process in the shape of an inverted channel. The web of the channel is the walking surface and has rough serrated edges around diamond shaped openings. Diamond openings are complete with radiused
- Features: Anti-Slip, Steel
- Type: Grating
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: These heavy duty self-tightening grips with a capacity range of 50 lbf to 2,000 lbF (250 N to 9 kN) are ideal for tensile testing of a wide range of materials. Select from rubber or serrated, hardened steel jaw faces. The jaws ride on rollers instead of sliding along the surface of the
- Application: Fatigue / Cyclic, Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: NBS Corp.
Description: With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as a non-indented head for better tool grip while eliminating dirt accumulation. Available in grade 5, all serrated large flange
- Length: 1 inch
- Inch: 1/4"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as a non-indented head for better tool grip while eliminating dirt accumulation. Available in grade 5, all serrated large flange
- Length: 1 inch
- Inch: 3/8"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as a non-indented head for better tool grip while eliminating dirt accumulation. Available in grade 5, all serrated large flange
- Length: 1 inch
- Inch: 5/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: With an extra large flange for increased friction between bolt and surface, our large hex flange machine screws feature serrations under the flange as well as a non-indented head for better tool grip while eliminating dirt accumulation. Available in grade 5, all serrated large flange
- Length: 1 inch
- Inch: 5/16"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: TelephoneStuff.com
Description: These drop-forged, high carbon steel-constructed, long nose pliers feature a narrow profile head designed for working in tight areas, with serrated jaws and vinyl-coated, comfort grip handles for a secure gripping surface. The knife-to-anvil, induction-hardened blades cut hardened
- Type: Needle Nose
-
Supplier: Waytek, Inc.
Description: Molex 19076-0017 Nylon Insulated Star Ring Terminals Category: Ring Terminals Manufacturer: Molex Allows for easy wire insertion Butted seam barrel for extra wire grip Features serrated opening and generally used for grounding Blades can pierce many paint surfaces to insure a good
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Features: Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: TelephoneStuff.com
Description: The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability -
- Type: Needle Nose
-
Supplier: TelephoneStuff.com
Description: The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability -
- Type: Needle Nose
-
Supplier: Waytek, Inc.
Description: Molex 19075-0015 Vinyl Insulated Star Ring Terminals Category: Ring Terminals Manufacturer: Molex Allows for easy wire insertion Butted seam barrel for extra wire grip Features serrated opening and generally used for grounding Blades can pierce many paint surfaces to insure a good
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Features: Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: TelephoneStuff.com
Description: The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability -
- Type: Needle Nose
-
Supplier: Fairlane Products, Inc.
Description: ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. Flat cone, round ball, or serrated ball types. Ideal for irregular shaped or contoured applications.
-
Supplier: Campbell Hausfeld
Description: removable, non-marring tip protects finished wood surfaces. Features a serrated metal hose for aggressive toe nailing. Includes a 1/4-inch NPT industrial-style plug, (4) Allen wrenches, a bottle of nailer oil and a high-impact carrying case. Adjustable exhaust Adjustable depth control
-
Supplier: Automation24, Inc.
Description: Side cutting long nose plier 25 02 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and cutting capabilities. Long nose plier 25 02 160 has a length of 6 1/4 in. (160 mm), a cutting capacity up to 1/16 in., and is made of hardened
- Length: 6.25 inch
- Jaw Capacity: 0.0625 inch
- Type: Needle Nose
-
Supplier: Automation24, Inc.
Description: Side cutting snipe nose plier 26 12 200 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and side cutting capabilities. Snipe nose plier 26 12 200 has a length of 8 in. (200 mm), a cutting capacity up to 1/8 in., and is made of hardened vanadium
- Length: 8 inch
- Jaw Capacity: 0.125 inch
-
Supplier: Automation24, Inc.
Description: VDE side cutting snipe nose plier 26 18 200 SBA from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and side cutting capabilities. Snipe nose plier 26 18 200 SBA has a length of 8 in. (200 mm), a cutting capacity up to 1/8 in., and is made of
- Length: 8 inch
- Jaw Capacity: 0.125 inch
-
Description: expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes,
- Inside Diameter: 0.122 to 0.781 inch
- Outside Diameter: 0.315 to 1.57 inch
- Thickness / Working Height: 0.024 to 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: Mile-X Equipment, Inc.
Description: base allows for a full 360 degrees of rotation. To prevent rotation during use both the locking nuts and base have serrated edges that interact positively to assure a non-slip grip when tightened. The main base has four pre-cast holes for mounting the vise to a work surface. Each vise
-
Supplier: Mile-X Equipment, Inc.
Description: this design gives you more working room where it counts Enclosed design keeps lubrication in and contaminants out for smooth operation Locking swivel base - 360° rotation is enhanced by serrated swivel base with double lockdowns for non-slip holding and four mounting posts Large anvil work
-
Supplier: Mile-X Equipment, Inc.
Description: for a lifetime of smooth operation. For ultimate versatility the Tradesman is equipped with main jaws, pipe jaws and a machined anvil work surface. The main jaws are serrated for a sure grip. The pipe jaws are grooved to prevent rotation of round stock and have a two step design to
Find Suppliers by Category Top
Featured Products Top
-
handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Design and Implementation of a Micromanipulation System Using a Magnetically Levitated MEMS Robot
Surface treatment of the gripper fingers for hydropho- bic coating and fabricating serrated finger tips can overcome the adhesion problem.
-
Membrane skinner.
The gripper roll has a number of parallel helical serrations or grooves on its outer surface .
-
Advanced dexterous manipulation for IED defeat : report on the feasibility of using the ShadowHand for remote operations.
The Titan gripper has fine serrated teeth and a T-bar in-lay on a set of wide parallel surfaces .
-
Robot Grippers
Here, a rotating serrated wheel pulls the fabric surface against a knurled foot to achieve a pinch effect. 4 Ingressive Grippers .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3709/Thesis_Arash_Tajik.pdf?sequence=1
gripper jaws serrated surface .
-
The third opportunity
… figure is limited on the image edges, the framed through blue-green color surfaces and only partially … A black hand fingers of which like to the oath seem ready (or sexual contacts also willingly to grenzverletzenden?) handcuffs eyes, an airy scarf with a type mechanical gripper in the end, before … … mouth reinforced with pointed teeth , greedily unfolded pine, a …
Indicates content that may require registration and/or purchase.