Products/Services for Shafer Roller Bearing

  •  
    Bearing Rollers - (29 companies)
    Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller...
  • Bearing Retainers and Cages-Image
    Bearing Retainers and Cages - (19 companies)
    Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...
  • Bearing Rings, Housings, and Flanges-Image
    Bearing Rings, Housings, and Flanges - (141 companies)
    ...to as bearing races, guide a rolling element such as a ball, roller, or needle roller. Bearing housings and flanges hold an insert bearing in position, support the load transferred from the bearing shaft through the bearing, and are used to mount...
  • Roller Bearings-Image
    Roller Bearings - (594 companies)
    ...roller bearings create a line contact between the raceway and rolling element, distributing loads across a larger area. Needle Roller Bearings are a type of cylindrical roller bearing where the length of the roller is much larger than...
  • Tapered Roller Bearings-Image
    Tapered Roller Bearings - (359 companies)
    Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner ring, outer ring, and a number of tapered...
  •  
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
  •  
    Drive Rollers and Idler Rollers - (434 companies)
    ...an internal electric motor housed in the load-bearing cylinder. MDRs deliver precision control over product movement and superior energy efficiency over a broad range of capacities. A belt can allocate power to adjacent rollers, with one masted MDR driving...
  •  
    Spherical Roller Bearings - (277 companies)
    ...loads due to their raceway geometries, and are used in many heavy-duty industrial applications. Operation. The unique design of the roller raceways is the most distinguishable feature of a spherical roller bearing. The inner part of the outer raceway...
  •  
    Cylindrical Roller Bearings - (318 companies)
    ...for high-speed applications. Cylindrical roller bearings are commonly available in precision grades such as RBEC-5, a classification from the Roller Bearing Engineers Committee (RBEC). RBEC ratings describe the accuracy and tolerance range...
  •  
    Roller Screws - (27 companies)
    ...in electro-mechanical linear actuators. Roller screws are similar to ball screws, except that the load transfer elements between the nut and screw are rollers, instead of balls. The additional bearing points allow roller screws to provide increased...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
C-Flex Bearing Company
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI