-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 4,118.31 SCFM
- Static Pressure: 1.2043915023987328 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 1,200.1932 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: RegalRexnord
Description: Size 5507 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting includes a tie rod assembly and 3 7/16 inch dia TA (torque-assist) tapered bushing
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,683 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,728 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,736 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 25 (X : 1)
- Maximum Input Speed: 1,753 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: demanding environments. Standard Accessories: Low Speed Shaft Seal Hood Cooling Fan Oil Sight Gauge Magnetic Drain Plug Oil Splash Lubrication Epoxy Resin Paint Finish Optional Accessories include: Backstop1 Oil Pump1 Oil Flow Switch Oil Level Switch Filtered Breather Immersion
- Gear Ratio: 6.3 to 15.1 (X : 1)
- Output Torque: 89,000 to 400,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Maximum Input Speed: 450 to 1,800 rpm
-
Supplier: Associated Environmental Systems
Description: Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft, heating systems are located in a plenum so that test items are not subject to
- Chamber Capacity: 4 cubic feet
- Temperature Range: -73 to 538 C
- Configuration: Benchtop / Instrument, Floor Mount, Reach-In
- Features: Chart Recorder, Lights, Programmable, Shelves, Windows
-
Supplier: Renold Canada
Description: design demands Motorised and speed reducer versions Hollow and solid shaft variants allowing design options Custom made units designed specifically for customer's applications HC Series Product Features Fan and water cooling are available as design and selection options to allow
- Maximum Input Power: 14,751 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Xoxide
Description: The all-in-one liquid cooling system combines all of the key components we need into an integrative one, without tedious assemblage, users can have cooling ability with high capacity and efficiency. Combines with radiator, pump, water block and cooling fan, the looks of
-
Supplier: Charles Ross & Son Company
Description: lift design with push button control for raising and lowering agitators to and from the operating position Floor mounted design Mix vessel have flat bottoms and are mounted on casters Stainless steel type 304 wetted parts with 80 grit polish Non-Stainless steel components are finished
- Capacity: 1.3368054627218429 to 40.10416388165528 cubic feet
- Motor Speed: 25 to 5,400 rpm
- Motor Power: 5 to 30 HP
- Mixer Type: Agitator, Twin Rotor
-
Supplier: Bodine Electric Company
Description: 230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware Stainless Steel
- Other Output Power: 0.375 HP
- Continuous Current: 0.95 to 1.9 amps
- Gearbox Ratio: 27 : 1
- Shaft Speed: 63 rpm
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Hartzell Air Movement
Description: B26. Available in both direct drive orbelt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Bodine Electric Company
Description: Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently lubricated with high-performance lubricant. Hardened helical and spur gearing for quietness and high output to
- Other Output Power: 0.2 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 322 In-lbs
- Gearbox Ratio: 56 : 1
-
Supplier: Hartzell Air Movement
Description: Drive: Motors are exterior mounted, out of the airstream. The propeller shaft rotates in two heavy-duty bearings mounted on fiberglass supports taped to the inner shell. Totally enclosed fan cooled motors are standard. Special motors are available upon request. V-Belt
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hartzell Air Movement
Description: a resin-coated fiberglass construction, the Series 83 belt-drive exhaust fan is ideal for general ventilation applications where concentrations of corrosive elements exceed the limits of standard fans. The fiberglass construction also offers advantages in terms of weight, strength and
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Hartzell Air Movement
Description: sizes are 16 through 48″. Fans are designed for mounting in any position from horizontal to vertical. Series 52 Tubeaxial Blowers are designed for systems requiring high volumes of air with static pressures to 6″. These fans fill a gap in performance between standard duct fans
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Midwest Brake
Description: equipment. Features Pneumatic Actuation / Oil Cooling 6 Standard Clutch/Brake Models Torque Range 20 Lb-ft thru 10,000 Lb-ft Hydraulic Actuation Available Brake - Air Assist Available Cooling Options - Standard, Fan Cooling & Water Cooling Totally Enclosed System
- Torque Rating: 396 to 622 Ft-lbs
- Maximum Pressure: 80 psi
- Length: 27.5 inch
- Features: Adjustable Torque, Feedback, Other
-
Supplier: U.S. Plastic Corporation
Description: Temperature: 140C. Rotation: CW/CCW. Shaft Diameter: 5/8. Shaft Length: 1-7/8. Overall Length: 11. Motor Shaft Design: Keyed. RPM Range: 1701 1800. Nominal Efficiency: 61.8%.
- Other Output Power: 0.333333333333333 HP
- Shaft Speed: 1,701 to 1,800 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Phase: Single-phase
-
Supplier: Johnson Controls, Inc.
Description: YORK® VANE AXIAL models are the perfect choice when high volume, compact size, superior quality and long lasting fans are needed. These AMCA licensed products are among the most efficient and quietest axial fans. Direct drive YORK® VANE AXIAL fans use industry standard foot
- Air Flow Rate: 120,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Force Control Industries, Inc.
Description: Posidyne comes as a Clutch brake or clutch only. Various logics which is the combination of spring set brake and pressure set brake. Cooling options include basic, fan cooled, water cooled, oil to air external cooling, and forced lube cooling. Other options include
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: Radicon
Description: include high efficiencies and load carrying capacities combined with long life and reliability in service. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted unit fitted to the input shaft. The three smallest
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Xoxide
Description: 140(H) x 25(D) mm FAN BEARING Long Life (Oil-Leaking Prevention) + Shaft with copper sleeve FAN SPEED 1200 +/- 10% RPM NOISE LEVEL 25 dBA AIR FLOW 90.3 CFM CONNECTOR >3-Pin INPUT POWER 3.6 W LIFE 30,000 Hours
-
Supplier: Sumitomo Machinery Corp. of America
Description: efficient across all ratios and requires no cooling fan NSF 51 approved antimicrobial powder coating protects against the growth of bacteria, mold, and fungus All-steel hypoid gear design transmits torque more efficiently for more torque density in a compact unit Maintenance-free
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
-
Supplier: Agro Engineers
Description: except for occasional oil topping to the required level. Air cooling is effected by means of standard polypropylene or metal fans. Please read the Selection of Correct Worm gearbox for choosing the correct one for your application.
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: MXD Process
Description: Side entry mixers allow for mixing high volume applications at a reduced operating cost from a traditional top-entry mixer. Utilizing a shorter mixing shaft and our unique high efficiency fluid foil impeller, side entry tank mixers provide higher fluid flow per horsepower in high volume
- Media Viscosity: 0 to 500 cps
- Motor Speed: 384 rpm
- Motor Power: 2 HP
- Features: Other Mixer Type
-
Supplier: Transcat, Inc.
Description: Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues
-
Supplier: Howden
Description: to equipment • Air flow from front to rear is designed for personnel safety and equipment reliability • Access to air filter is convenient and designed to reduce pressure losses, improving reliability and blower efficiency and protecting your investment • Blower shaft-mounted
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Horsburgh & Scott Co. (The)
Description: housings (on most units) Fan cooling available to increase power ratings Single, double and triple reduction gearboxes Parallel Shaft Gearboxes from 3 – 5000 HP Sizes: 70S – 200S, 70D – 200D, 70T – 200T Ratios: 2.0:1 to 107.17:1
- Maximum Input Power: 3 to 5,000 HP
- Gearing: Helical
-
Supplier: Continental Blower, LLC
Description: capabilities up to 45,000 CFM High efficiency design with adiabatic efficiencies up to 82% Design Features Casing: Cast iron or cast aluminum housings, held securely by steel tie rods. Sections are standard with internal and/or external drains Shaft: Polished carbon steel or stainless steel
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Cole-Parmer
Description: use with controllers are available. Call our Application Specialists to order. Also contact our Application Specialists if your maximum viscosity requirements are higher. Service kits include: drive and idler gears mounted to the shafts, keys, bearings, O-rings, and seal
- Maximum Discharge Flow: 22.9944 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: use with controllers are available. Call our Application Specialists to order. Also contact our Application Specialists if your maximum viscosity requirements are higher. Service kits include: drive and idler gears mounted to the shafts, keys, bearings, O-rings, and seal
- Maximum Discharge Flow: 1.98 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: use with controllers are available. Call our Application Specialists to order. Also contact our Application Specialists if your maximum viscosity requirements are higher. Service kits include: drive and idler gears mounted to the shafts, keys, bearings, O-rings, and seal
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: use with controllers are available. Call our Application Specialists to order. Also contact our Application Specialists if your maximum viscosity requirements are higher. Service kits include: drive and idler gears mounted to the shafts, keys, bearings, O-rings, and seal
- Maximum Discharge Flow: 1.4784 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Ceramic bearing technology has revolutionized the cooling fan industry, especially for personal computers. As the power of computer components increases, effective cooling becomes critical, and ceramic bearing fans offer an innovative solution. These fans (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
commutated (EC) or standard AC motors, are designed to make energy-saving data center cooling retrofits easier for both under-floor and in-cabinet applications. The Rosenberg UNOBOX extract fan consists of a high-efficiency backward-curved motorized impeller mounted inside a cube (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Operating temperatures up to 450 F Installation/mounting panels allow for assembled unit installation in horizontal & vertical motor shaft positions. Available with up to 2” insulation Utilizes standard length motor shafts Three wheel types: AcF (Air (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
https://www.orientalmotor.com/stepper-motors/closed-loop-absolute-stepper-motors-az-series.html ### ABOUT ORIENTAL MOTOR Oriental Motor USA Corporation has been at the forefront of motion control technology for over a century. With a diverse product portfolio ranging from motors and actuators to network products and cooling fans, Oriental Motor provides (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
, mounting arrangement, connections and access for cleaning. Air blast units need a clear airflow path, while water-cooled equipment needs a suitable cooling-water supply. Pipework and fan drive requirements also belong in the assessment. Turn the operating details into a (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
Application of AC Induction Motors with Variable Frequency Drives
Auxiliary blowers can be added to replace shaft mounted cooling fans .
-
Practical sensorless induction motor drive employing an artificial neural network for online parameter adaptation
First, the mechanical system, although inertial, has a considerablenonlinear element due to the presence of two shaft mounted cooling fans , one for each of the motors.
-
Efficient dynamic models for induction machines
These practical results were obtained from the unloaded, mechanically unconnected machine with the shaft mounted cooling fan removed to reduce windage.
-
Safe Application of Totally Enclosed Motors in Hazardous Class I, Division 2 Locations
Integrally fan cooled motors lose the cooling effect of the motor shaft mounted cooling fan as the speed is reduced.
-
Safe application of totally enclosed motors in hazardous Class I, Division 2 locations
Integrally fan cooled motors lose the cooling effect of the motor shaft mounted cooling fan as the speed is reduced.
-
The selection of an efficient electrical machine
This is the term used to describe the necessary power demand of the shaft mounted cooling fan and general air friction of rotating parts.
-
Variable frequency drive principles and practices (above NEMA) AC motors for variable frequency application
Constant Torque applications using self-ventilated or shaft mounted fan cooled motors may require oversizt:d motors to compensate for the decrease in motor coolling at low speeds.
-
A comparison of temperature rise at low speed between switched reluctance motor and inverter-fed induction motor
For shaft mount fan cooling motors, the induction so for same .
-
Kiln drives: past, present and future
It is important to understand that a similar de-rating process will be required for a DC motor which is specified for shaft mounted fan cooling .
-
Control Techniques, Drives and Controls Handbook
Many fixed-speed motors have shaft - mounted cooling fans .
Indicates content that may require registration and/or purchase.