-
Supplier: WAGO
Description: 3-conductor shield terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; white
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: WAGO
Description: Double-deck terminal block; Shield/through terminal block; 2.5 mm²; Shielding/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
- Voltage Rating: 440 volts
- Current Rating: 24 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: WAGO
Description: Triple-deck terminal block; Shield/through/through terminal block; with push-button; 1 mm²; Shielding/N/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Current Rating: 24 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 15 mm DIN Rail, 35 mm DIN Rail
- Features: Other
-
-
Supplier: WAGO
Description: Triple-deck terminal block; Shield/through/through terminal block; 1 mm²; Shielding/N/L; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Current Rating: 24 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 15 mm DIN Rail, 35 mm DIN Rail
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Shield connection terminal block, for applying the shield to busbars
- Number of Contacts: 1
- Conductor Size (North American): 8 to 12 AWG
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Shield connection terminal block, for applying the shield to busbars
- Number of Contacts: 1
- Conductor Size (North American): 4 to 8 AWG
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Shield connection terminal block, for applying the shield to busbars
- Number of Contacts: 1
- Conductor Size (North American): 6 to 10 AWG
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Shield connection terminal block, for applying the shield directly to the conductive mounting plates
- Number of Contacts: 1
- Conductor Size (North American): 4 to 8 AWG
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: Allied Electronics, Inc.
Description: Shield connection terminal block, for applying the shield to busbars
-
Supplier: Newark, An Avnet Company
Description: DOUBLE-DECK TERMINAL BLOCK, SHIELD/THROUGH TERMINAL BLOCK, GRAY
-
Terminal Blocks - Shield Connection Terminal Block, Sk 14 Rohs Compliant Phoenix Contact -- 47AK4133Supplier: Newark, An Avnet Company
Description: SHIELD CONNECTION TERMINAL BLOCK, SK 14 ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: CorroShield Terminal Block with Screw-On Cover - 4 Screw Posts. Features: - Terminal block with 4 screw terminal posts - Molded of non-conductive plastic with a separate cover connected to the base using a single captive retaining screw - Designed for making
-
Supplier: Newark, An Avnet Company
Description: TRIPLE-DECK TERMINAL BLOCK SHIELD/THROUGH/THROUGH BLOCK, GRAY
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks T-SHIELD SN BROWN .085-.095
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: RS Components, Ltd.
Description: Shield connection terminal block SCC 15
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: ODG (Origin Data Global)
Description: CONN TERM BLK SHIELD CONN
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks TB SKT WF&SHIELD VE
-
Supplier: Win Source Electronics
Description: Straight Contact Plating: Tin Height: 3.63 mm Number of Pins: 1 Plating: Tin Categories: Terminal Blocks Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Depth: 2.6 mm Mount: Cable RoHS:
- Voltage Rating: 250 volts
- Current Rating: 22 amps
-
Electrical Connectors - Connectors, Interconnects - Terminal Blocks - Accessories -- 1315539-3025406Supplier: Win Source Electronics
Description: Win Source Part Number: 1315539-3025406 Category: Connectors, Interconnects>Terminal Blocks - Accessories Series: CLIPLINE Type: Shield Connector Package: Bulk For Use With/Related Products: CLIPLINE Series ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited)
-
Supplier: Win Source Electronics
Description: Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Height: 2.6 mm Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 02-06-2103; 33000-1002; 02-09-2105; 926885-1; 926899-1; 794228-1-501478000; 050147-8000; 0501478000; 501-47-8000;
- Voltage Rating: 125 volts
- Current Rating: 4 amps
-
Supplier: Win Source Electronics
Description: Straight Contact Plating: Gold Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39-00-0038; 02-06-1103; 50058-8000; 3-770060-1; 926869-1; 3-794037-1172253-3011.; 1722533011; 1722533011,; Country of Origin: US Popularity: Low Fake Threat In the Open Market:
-
Supplier: Newark, An Avnet Company
Description: WSB marking card; as card; MARKED; Symbol for shield terminal blocks per DIN 40771 (10x); not stretchable; Vertical marking; snap-on type; white
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45-KT terminal block kit can be used to easily convert field wiring to an RJ45 connection. The terminal block has eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the
-
Supplier: Beckhoff Automation LLC
Description: The EL9070 shield terminal provides eight terminal points with the potential of the mounting rail and enables the screening to be picked up without further modular terminal blocks or wiring. With its internal seamless copper surface, the EL9070 offers good screening
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range.
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics offers the most extensive line of Europa products in five pitches: 8 mm (0.315), 10 mm (0.394), 12 mm (0.472), 13.5 mm (0.531), 14.5 mm (0.571). These terminal blocks offer a modular design, tubular contacts, high voltage and current ratings, and a broad wire range.
-
Supplier: Beckhoff Automation LLC
Description: contacts is additionally ensured by the EL9195 EtherCAT terminal. 24 V and 0 V can each be tapped twice from the front. The power contacts are connected to the front-side terminal contacts and are passed through to the adjacent terminal. With the EL9195, the use of additional
- Data Acquisition: I/O Module
-
Supplier: L-com, Inc.
Description: connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications Can be panel
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Line and load bidirectional protection Non degradable, low clamping, leadless,
-
Supplier: L-com, Inc.
Description: It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Line and load bidirectional protection Non degradable, low clamping, leadless,
-
Supplier: L-com, Inc.
Description: It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two
-
Supplier: Radwell International
Description: 3240217, SHIELD CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: INLINE SHIELD CONNECTOR, FOR DIGITAL 4 OR 16 CHANNEL INLINE OUTPUT TERMINAL BLOCK, 2727624. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: 0.635 mm Q2 Shielded Ground Plane Combo
Find Suppliers by Category Top
Featured Products Top
-
The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
defense equipment standard VG 95211. Accessories include cable glands, pressure compensation elements, terminal blocks, mounting plates, rails, hinges, brackets and lid supports. ROLEC’s customizing services include CNC machining, engraving, RFI/EMI shielding, bonding of display (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, hinges and brackets on the outside along with rails, terminal bars and terminal blocks on the inside. Smart and modern aluDISPLAY (IP 54) is designed for flat screen displays and electronic control units. Enclosures can be mounted on walls or consoles, attached to suspension arms or held (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
anthracite (RAL 7016). Custom colors can be specified on request. Accessories include cable glands, pressure equalization elements, terminal blocks, cross rails and DIN rails. ROLEC can supply profiCASE fully customized. Services include displays, CNC machining, powder coating, painting (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
include cable glands, pressure equalization elements, terminal blocks, cross rails and DIN rails. ROLEC can supply profiCASE fully customized. Services include displays, CNC machining, powder coating, painting, engraving, RFI/EMI shielding, screen and digital printing, and assembly of (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
; terminal block support and two types of hinges (internal and external). ROLEC can supply aluNORM fully customized ready for the installation of PCBs. Services include CNC machining, custom colors and materials, printing, engraving, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
light gray (RAL 7035) as standard. The snap-on fastening element is black (RAL 9005) POM. Options and accessories for aluCLIC include mounting plates, terminal blocks, cable glands, cross rails, DIN rails, and a corrosion-proof coating in azure blue (RAL 5009). ROLEC can supply alu (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
accordance with UL 1977. With the FINEPITCH product series, Phoenix Contact offers a complete portfolio of interconnect products to customers, providing board-to-board connectors to complement the existing portfolio of PCB terminal blocks and connectors. The addition of the FP 0.8 and FP 1 (read more)
Browse Power Connectors Datasheets for DigiKey -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Development of a feed rate adaption control system for high-speed rough and finish end-milling of hardened EN24 steel
The signal from the Kistler dynamometer set up is acquired via a shielded terminal block (SCXI 1320) using an analog-to-digital converter.
-
Electrochemistry of soluble methane monooxygenase on a modified gold electrode : implications for chemical sensing in natural waters
A PCI-6221 digital acquisition (DAQ) card was installed in the computer and connected to a SCB-68 shielded terminal block by a noise-rejecting, shielded cable (all from NI).
-
Technical Report - Final report
Quantachrome Nova 2200 Surface Adsorption System National Instruments DAQ Board, Shielded terminal block and LabVIEW software Laptop computer Neocera Temperature controller Various vacuum components and valve upgrades Gases and liquid nitrogen in support of research efforts .
-
Measuring Temperature With RTDs
Connect the RTDs to the SCXI-1121 module with a SCXI-1320 shielded terminal block .
-
PDF - Alcatel Lucent 7705 SAR-M
Terminal Block Shield - Injection Molded Clear Polycarbonate .
-
Bill of Materials - Alcatel Lucent 7705 SAR-M
Terminal Block Shield - Injection Molded Clear Polycarbonate .
-
Uncategorized Products - from Allied Electronics
SHIELD CONNECTION TERMINAL BLOCK , FOR APPLYING THE SHIELD TO BUSBARS, TYPE SK 20 .
-
Assembly Products and Hardware Sources on DiscoverCircuits.com
Connectors & Sockets; Enclosures, Cabinets & Racks; Front Panel Components; Hardware; Insulators & Insulating Equipment; PC Boards, Flexible Circuits & Materials; Prototype Boards, Kits, & Design Aids; Shields & Shielding ; Terminal Blocks ; Thermal Components & Materials; and Wire, Cable & Cord Sets .
-
^ SCHOOL
The cable from the terminal block was shielded cable.
-
Design, fabrication and mechanical optimization of a flexural high speed nanopositioning imaging stage
The terminal blocks are shielded to reduce EM noise.
Indicates content that may require registration and/or purchase.