Products/Services for Shrink Tape Measure

  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Types of Devices. Rules, scales, and length gauges all measure length but differ in their composition, features, and suitable applications. Rules are tapes with a steel blade end and a straightedge which may or may not fold. This type of measuring tool...
  • Electrical and Electronic Resins-Image
    Electrical and Electronic Resins - (520 companies)
    Electrical and electronic resins includes adhesives, greases, pads, stock shapes, tapes, encapsulants, potting compounds, thermal interface materials, and electrically conductive substances used in electrical, electronics, and semiconductor...
  • Shrink Tubing-Image
    Shrink Tubing - (489 companies)
    ...sealing. Heat shrink tubing can be used instead of standard approaches to insulation, such as taping or molding. Heat shrink tubing in use. Image Credit: Eric Arnold. Standards. Common approvals held by shrink tubing include CSA Mark (US, C and US...
  • Measuring Microscopes-Image
    Measuring Microscopes - (101 companies)
    Measuring microscopes are used by toolmakers for measuring the properties of tools. These microscopes are often used for dimensional measurement with lower magnifying powers to allow for brighter, sharper images combined with a wide field of view...
  • Packaging Tapes-Image
    Packaging Tapes - (719 companies)
    Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films. | Packaging tape...
  •  
    Shrink Wrap and Stretch Films - (538 companies)
    Shrink wrap and stretch films are used to hold items together in packaging and palleting applications. Shrink wrap and stretch films hold items together in packaging and palleting applications. Shrink wrap and stretch films are lightweight...
  •  
    Coordinate Measuring Machines (CMM) - (172 companies)
    Coordinate measuring machines (CMMs) are mechanical systems designed to move a measuring probe to determine the coordinates of points on a work piece surface. How to Select Coordinate Measuring Machines. Image Credit: Nikon Metrology, Inc.; Renishaw...
  •  
    Industrial Tapes - (2086 companies)
    Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications. Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging...
  •  
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  •  
    Foil Tapes - (168 companies)
    ...sealants. ASTM D4935 - 10 provides a standardized test for measuring the EMI shielding effectiveness of planar materials. FSK tapes are explicitly controlled by ASTM C1136 - 10, a standard of flexible, low permeance vapor retarders for thermal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire