Products/Services for Siebe Climate Control

  • Control Knobs-Image
    Control Knobs - (114 companies)
    Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position...
  • Control Valves-Image
    Control Valves - (1650 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Control Panels-Image
    Control Panels - (731 companies)
    Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
  • Speed Controls-Image
    Speed Controls - (69 companies)
    Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel. They frequently use fluid dampening methods...
  • Lighting Controls-Image
    Lighting Controls - (544 companies)
    Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion...
  •  
    Control Grips - (26 companies)
    Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use...
  •  
    Electronic Control Units (ECU) - (22 companies)
    ...to run properly. The ECU uses local network communication to connect to the sensors and the subsystem, allowing proper function. Types. There are multiple types of electronic control units, including: Body control modules (BCMs). Climate control modules...
  •  
    Access Control Systems - (930 companies)
    Access control systems are used to identify people before granting access to secure facilities. Access control systems are used to identify people before access is granted to either digital or physical properties. These systems include card and pod...
  •  
    Dust and Debris Control Products - (95 companies)
    ...roads and unpaved roads. Salts such as calcium chloride and magnesium chloride are available in both dry (flake) and liquid forms. In warm or dry climates, the application of water is often necessary. Like calcium chloride, resins control dust through...
  •  
    Mechanical Control Cables - (66 companies)
    Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings. Mechanical control cables provide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire