-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SIGHT FEED BUBBLER, GLASS BOWL, RING TYPE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Gems Sensors & Controls
Description: For Non-Metallic Containers Non-intrusive level sensing Optional Sight Glass Bracket Potentiometer for sensitivity adjustment The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The
- Measuring Range: 0.2 inch
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3 amps
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight
-
Supplier: Agilent Technologies - Vacuum Products
Description: includes a fluid-level sight glass that indicates the fluid level at all times. This pump is a perfect fit for instrumentation applications such as Gas Chromatography Mass Spectrometry (GCMS) and centrifuges. High performance specifications means higher, cleaner vacuum
- Ultimate Operating Vacuum: 0.0029261069154449884 to 0.00000004876844859074981 torr
- Pumping Speed: 137.7272002138058 to 190.6992002960388 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: Air Compressors Direct
Description: $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Agilent Technologies - Vacuum Products
Description: tolerable forepressure Full thermal protection Fluid-level sight glass provides quick indication of pump fluid status at all times Fill and drain assembly for pump fluid Standard gauge port (NW-25) below inlet flange included Foreline baffle prevents loss of fluid into backing
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 21,188.8000328932 to 26,486.0000411165 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. plastic or glass. The sensors automatically account for the thickness of plastic or
- Operating Distance: 0.01968505 to 0.393701 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Agilent Technologies - Vacuum Products
Description: protection Fluid level sight glass provides quick indication of pump fluid status at all times
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 36,656.62405690524 to 45,820.78007113154 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: torque design for easier starting and built-in motor overload protection. An integral check valve prevents pump oil from being sucked into the system if power is lost. Offset rotary vane design creates the deep vacuum conditions needed for thorough evacuation. Large sight glass makes
-
Supplier: Johnson and Allen, Ltd.
Description: - Extra strong and durable Float switch safeguards on receiver and header tanks - prevents overfilling Fully automatic operation when connected to a wash/drain station Sight glass installed as standard for filtration examination Long life and easily replaceable active Carbon filter
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt
-
Description: drive features a sight glass for quick inspection of the oil level. Standard availability improves product lead time. Standard Flux Vector Hoist Drive Package: Improves load control and allows for precise movements. Reduces brake wear. Magnetek IMPULSE® VG+ Series 4 Drive:
Find Suppliers by Category Top
Featured Products Top
-
The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine refrigerant is at the proper level in the liquid line to feed the expansion device (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
vehicles operate as a 'system' in your facility. It can either limit or increase the ‘bang for your buck’ of your capital investment depending on the level of versatility and flexibility that technology provides. This system employs Savant low-profile AGVs to (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
. The system ensures highly detailed measurements and strengthens verification at the feature level. It enables more dependable control of GD&T-critical characteristics, including functional surfaces, precision-machined features, and assembly-defining geometries. This makes (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
strong experience industrializing complex MEMS with special metals, sensitive DRIE, Wafer level packaging, nano-imprint, glass processing and SOI. We have adopted an open collaborative approach to reduce your time to market and minimize your risks. Flexible manufacturing (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
Challenge: Water Scarcity and Government Fines Unfortunately, the California drought and resulting governmental regulations threatened to slow the brewery’s growth. The State of California decided to levy fines on businesses for levels of water consumption (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
threatened to slow the brewery’s growth. The State of California decided to levy fines on businesses for levels of water consumption deemed excessive. To avoid paying steep daily fines for water usage, the brewery began to look into alternatives to the ozonated water used in the (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
automated so that the sequence happens with little or no manual input. Using limit switches or relays allows a whole series of events to occur based on a preceding event. Remote Locations: Valves which are some distance away from the operator who must cycle (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
The applicant further stated that the AMR of the internal surfaces of the small diameter carbon steel vent valves and schedule 80 pipe/fittings associated with the level switches / sight glasses of the component cooling water system surge tanks exposed to an …
-
Design development trends in foreign extruders
… screw extruder: 1) feed hopper; 2) back plate; 3) screw lead shaft; 4) axial bearing; 5) three-stage reducing gear train with two speed switching stages; 6) three-phase commutator motor; 7) oil level sight glass ; 8) switching lever; 9) oil pressure …
-
Encyclopedia of Lubricants and Lubrication
… 6 Double filter, changeover type, with differential pressure switch, 7 Thermostat, 8 Cooler, 9 Volumetric meter, 10 Oil return to reservoir, 11 Baffle, 12 Splash plate, 13 Fill port, 14 Lubricant- level switch , 15 Heating, 16 Oil sight glass , 17 Sludge drain .
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
It provides some indication of operability (see Point 7 below) by show- ing hand- switches , indicator lights, gauges, tank- level sight glasses , and annunciator points among other items.
-
Experimental investigation of an ejector refrigerator: Effect of mixing chamber geometry on system performance
Liquid levels were controlled through infrared- switched position on the sight glasses .
-
Experimental investigation of a combined ejector‐absorption refrigerator
Liquid levels were controlled through infra-red switches positioned on the sight glasses .
-
Smart Sensors and Sensing Technology
There are a variety of technologies available for level measurement (see Fig. 13), such as sight glasses , float switches , hydro- static devices (displacers, bubblers, differential pressure transmitters), capacitance-, conductance-, and magnetic-level gauges, load cells, radar, laser, and ultrasonics.
-
Laboratory Studies of the Effects of Pressure and Dissolved Gas Supersaturation on Turbine-Passed Fish
As the water level increased within the column, a proximity switch sensor mounted on a sight glass controlled a valve allow- ing pressurized air to enter the column to maintain the desired level within the column.
Indicates content that may require registration and/or purchase.