-
Supplier: Radwell International
Description: COMMUNICATION CASETTE,FP SIGMA RS485, RS232C COMBO CASSETTE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Broadcom Inc.
Description: The ACPL-798J is a 1-bit, second-order sigma-delta modulator that oversamples an analog input signal into a high-speed data stream with galvanic isolation based on optical coupling technology. The ACPL-798J operates from a 5V power supply with dynamic range of 82dB with an appropriate digital
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: inTEST Thermal Solutions
Description: The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design
- Features: Datalogger, PC-Based Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
- Controller Type: Environmental Controller
- Control: Limit / Set Point Control
-
-
Supplier: Microchip Technology, Inc.
Description: The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: TC72 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. The sensor features a simple, SPI compatible serial interface that allows communication with a host controller or other peripherals. The TC72 does not require any additional external
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: controller, digital panel meter, and similar industrial monitoring and control applications. Features Chopper-stabilized instrumentation amplifier, 64X 12 nV/√Hz @ 0.1 Hz (No 1/f noise) 500 pA input current Digital gain scaling up to 40x Delta Sigma analog-to-digital converter
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Acromag, Inc.
Description: negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements
- Analog Input Channels: 6 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: Acromag, Inc.
Description: negotiation 6-input stand-alone module is very economical i2o function enables direct input-to-output communication without a network controller Universal inputs support a variety of sensors Built-in CJC sensor on each terminal block produces more precise temperature measurements
- Analog Input Channels: 4 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Features: 10Ω, 100Ω, 120Ω, 2-Wire, 3-Wire, 4-Wire, Application Software Included, B, Cold Junction Compensation, Copper, DC Voltage Input, E, J, K, N, Nickel, Other, Platinum, R, RS232/422/485, S, T, Temperature Signal Conditioners
-
Supplier: Acromag, Inc.
Description: 2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -328 to 1,562 F
- Resolution: 16 bits
-
Supplier: Kaeser Compressors, Inc.
Description: and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: Infineon Technologies AG
Description: cells, and facilitating isolated communication with the main battery controller. Moreover, it includes essential diagnostic tools to ensure proper operation, safeguarding the individuals around the managed battery. Summary of Features Monitors up to 18 ch in series 16 bit delta-sigma
- Operating Temperature: 150 C
-
Supplier: Win Source Electronics
Description: QSPI, SENT Peripherals: DMA, I²S, LVDS, PWM, WDT Program Memory Size: 10MB (10M x 8) Program Memory Type: FLASH EEPROM Size: 1M x 8 RAM Size: 5.34M x 8 Data Converters: A/D 76 SAR, Sigma-Delta Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 292-LFBGA Supplier Device
- Clock Speed: 300 MHz
- Internal RAM Size: 10,000 KB
- Internal ROM Size: 1,000 KB
- Supply Voltage (Vcc): 2.97 to 5.5 volts
-
Supplier: Qorvo
Description: are high-side gate drivers for a charge and discharge FET, as well as a low-side driver to blow a battery pack fuse. The device also integrates a programmable-gain differential amplifier and 16-bit Sigma-Delta ADC for current sense as well as a 16-bit Sigma-Delta ADC for cell balancing
- Input Voltage: 145 volts
-
Supplier: Qorvo
Description: drivers for a charge and discharge FET, as well as a low-side driver to blow a battery pack fuse. The device also integrates a programmable-gain differential amplifier and 16-bit Sigma-Delta ADC for current sense as well as a 16-bit Sigma-Delta ADC for cell balancing voltage sense and
- Input Voltage: 145 volts
-
Supplier: Broadcom Inc.
Description: superior reliability compared with the traditional solutions such as current transformers and Hall-effect sensors. This device consists of a sigma-delta analog-to-digital converter optically coupled to a digital-to-analog converter in a hermetically sealed 8-Pin ceramic DIP package with gold
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: best-in-class media compatibility Calibrated pressure sensor for absolute air pressure measurement Z-axis accelerometer for motion detection and angular measurement Temperature and supply voltage sensors Industry-standard 8051 microcontroller with 12K of Flash memory System Controller
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: with best-in-class media compatibility • Calibrated pressure sensor for absolute air pressure measurement • Z-axis accelerometer for motion detection and angular measurement • Temperature and supply voltage sensors • Industry-standard 8051 microcontroller with 14K of Flash memory • System
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Qorvo
Description: ultra-fine step sizes and low spurious products. The VCO features temperature compensation circuits that deliver stable performance across the operating temperature range of -40 to 85 degrees C. The PLL/VCO engine combined with an external loop filter allows the user to generate local
- Frequency Range: 85 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: Controller with flexible wake-up and power management features • RF Transmitter with fractional-N sigma-delta PLL • Unique firmware functions for determination of angular wheel position, supporting tire localization (APS) • LF Receiver allows carrier detection and modulated telegram
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Qorvo
Description: ultra-fine step sizes and low spurious products. The VCO features temperature compensation circuits that deliver stable performance across the operating temperature range of -40 to 85 degrees C. The PLL/VCO engine combined with an external loop filter allows the user to generate local
- Frequency Range: 30 to 6,000 MHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip's SAM4CMS4 is a system-on-chip solution for residential and single-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A seamless extension of Atmel's SAM4 family and SAM4C family of microcontrollers and
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
Find Suppliers by Category Top
Featured Products Top
-
Sigma-7Siec, a unit that combines a SERVOPACK servo amplifier with a one-axis motion controller in a single compact package, was created for automation applications that require the control of only one servo motor yet also call for exceptionally quick, precise, and reliable servo (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
of relay logic in favor of safe I/O. Yaskawa’s FailSafe over EtherCAT (FSoE) SERVOPACKs support 16 different safety functions and are capable of achieving Safety Integrity Level 3 (PLe) to help keep machines as safe as possible. Sigma-7 SERVOPACKs are fully digital, networkable (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MPiec Series offers up to 62 axes of motion control in 6 controller variations while adhering to the IEC61131-3 and PLCopen global programming standards. They include a built-in web server and are compatible with the most popular network protocols. The control variations are MP3200iec, MP (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Sigma-X is a complete family of servo motors and SERVOPACK amplifiers from 3W to 15kW, easily paired with a Yaskawa machine controller to create a motion automation system with the industry’s highest quality and reliability. Sigma-X takes servo response to a higher level to maximize your (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features the user-friendly Sigma Control Smart electronic controller with protective metal (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
come standard with Sigma Control 2™. This intelligent controller manages the entire drying process, controlling the radial blower and drum drive of the dryer. Sigma Control 2 automatically adjusts to dynamic operating conditions and changes in air demand to maintain reliable and consistent (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Sigma Control 2 controller provides detailed operating and maintenance status information. Its Ethernet and other communications ports enable remote monitoring with notifications of service interruption and upcoming maintenance reminders. Sensors continuously monitor temperature and pressure as well (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Influence of forced cycling on the fischer‐tropsch synthesis. Part I. Response to feed concentration step‐changes
An oil bath with two high-speed stirrers and a Sigma temperature controller was used.
-
Investigation of nanostructured silicon as a candidate for heat sensitive material
The resistance and temperature dependent resistance are measured by a Keithley 6517A Electrometer/High Resistance Meter equipped with a SIGMA Programmable Temperature Controller , which enables us to monitor and control the sample temperature with a temperature rising speed of 0.5 °C/min.
-
75 785 | Sigma-Aldrich
Sigma -Aldrich® temperature controller for ceramic top hotplate stirrer .
-
New literature
The Sigma RTD's provide temperature data for Sigma Indicating Controllers , Scan- ners, and Programmers, and are compatible also with any resistance-measuring instrument.
-
NBS standard reference available for cholesterol
The Sigma RTD's provide temperature data for Sigma Indicating Controllers , Scan- ners, and Programmers, and are compatible also with any resistance-measuring instrument.
-
North central section hosts joint symposium with cereal chemists
The Sigma RTD's provide temperature data for Sigma Indicating Controllers , Scan- ners, and Programmers, and are compatible also with any resistance-measuring instrument.
-
A facile method for synthesis and dispersion of silica nanoparticles in water-based drilling fluid
Magnetic stirring was carried out using a Sigma -Aldrich hotplate stirrer with a temperature controller and heated using a silicone oil bath.
-
STUDY OF TRANSPORTATION OF GTL PRODUCTS FROM ALASKAN NORTH SLOPE (ANS) TO MARKETS
Manual No. M/95-320-C398; Operations and Programming Manual for Sigma Systems M26-C3 Environmental Chamber with Programmable Temperature Controller / Model CC-3.
-
Thermal error modeling and compensation of long-travel nanopositioning stage
The three- sigma value of the deviations with the constant PID controller and temperature range of 20+0.3°C is even less than the one of the original system with temperature range of 20±0.01°C, namely 31 nm.
-
A controller for the Pye S8 auto-injection system
We have, therefore, built an injection controller which takes ready signals from the Sigma 10 interface, the column temperature light emitting diode (LED) and the temperature programmer standby LED.
Indicates content that may require registration and/or purchase.