-
Supplier: Saint-Gobain Innovative Materials
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes
- Specific Surface Area: 160 m²/g
- Pore Size: 11 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silica / Glass
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed,
- Specific Surface Area: 160 to 400 m²/g
- Pore Size: 8 to 500 nm
- Material: Silica / Glass
- Features: Specialty / Other
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of
- Specific Surface Area: 160 to 400 m²/g
- Pore Size: 8 to 500 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silica / Glass
-
-
Supplier: Saint-Gobain NorPro
Description: carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous,
- Specific Surface Area: 0.02 to 1.5 m²/g
- Pore Size: 699.9999999999999 to 150,000 nm
- Material: Aluminum Oxide, Silica / Glass
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This method is for determining the total inorganic chloride content of fresh or spent alumina and silica-alumina catlysts or catalyst supports. The range of quantitation is 0.01 to 10 mss-%.
-
Supplier: ASTM International
Description: This method is for determining the total inorganic chloride content of fresh or spent alumina and silica-alumina catalysts or catalyst supports. The range of quantitation is 0.01 to 10 mass-%.
-
Supplier: AGC Chemicals Americas, Inc.
Description: perfectly spherical in shape and move more freely to provide a superior tactile feel. Fine silica products provide catalyst support for cosmetics, film and synthetic leather, serve as a matting agent for paints, and act as filler for coated printing papers. We offer five grades
- Specific Surface Area: 450 to 800 m²/g
- Pore Size: 5 to 40 nm
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro's new "micro" sized Accu® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. This new size range provides high-geometric surface area, uniform
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass, Titania, Zirconia
- Features: Specialty / Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: perfectly spherical in shape and move more freely to provide a superior tactile feel. Fine silica products provide catalyst support for cosmetics, film and synthetic leather, serve as a matting agent for paints, and act as filler for coated printing papers. We offer five grades
- Applications: Corrosion Protection
- Features: Other, Silica / Fused Silica
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: AGC Chemicals Americas, Inc.
Description: perfectly spherical in shape and move more freely to provide a superior tactile feel. Fine silica products provide catalyst support for cosmetics, film and synthetic leather, serve as a matting agent for paints, and act as filler for coated printing papers. We offer four grades
- Function: Catalyst, Conditioner / Texture Modifier, Dispersing Agent / Deflocculant
- Applications: Coatings / Paint, Cosmetics / Personal Care, Fibers / Textiles, Plastics / Composites
- Features: Other
- Form & Features: Powder
-
Supplier: AGC Chemicals Americas, Inc.
Description: perfectly spherical in shape and move more freely to provide a superior tactile feel. Fine silica products provide catalyst support for cosmetics, film and synthetic leather, serve as a matting agent for paints, and act as filler for coated printing papers. We offer five grades
- Features: Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: SAE International
Description: A number of oxidation catalysts have been prepared using different types of advanced support materials such as ceria-zirconia, silica-titania, spinels and perovskites. Active metals such as Pd and Au-Pd were loaded by conventional impregnation techniques and/or
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2789 SiO2 CAS#:7631-86-9 F.W.:60.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Large pore diameter, intermediate density, also suitable as catalyst support. Specification TEST 1. Loss on Drying @ 200 C 9.0% 2. Particle size - on 60 mesh 7.5% 3. Particle size - through 200 mesh
- Material Type: Silica Gel / Silicon Dioxide
-
Supplier: ASTM International
Description: This method is for determining mercury in alumina or silica-alumina supported catalysts by Graphite Furnace-Atomic Absorption Spectroscopy (GF-AAS). The detection range is from one to several hundred mass-ppm. The method is applicable where Cold Vapor Atomic Absorption Spectroscopy
-
Supplier: ASTM International
Description: in fresh silica-alumina supported catalysts. The method is sufficiently flexible to permit the determination of other metals at trace levels if they can be brought into solution using the sample preparation procedure described. Concentration ranges covered are listed in Table 1.
-
Supplier: CoorsTek
Description: Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance
- Material Type: Alumina / Aluminum Oxide, Cordierite, Mullite, Silica / Silicate Materials
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty / Other
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached silica might
- Diameter / OD: 0.1181103 to 2.9527575 inch
- Features: Alumina, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain NorPro
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached silica might
-
Supplier: Saint-Gobain Innovative Materials
Description: experienced in competing support media. Denstone support media ensure that your catalyst won’t suffer premature catalyst replacement. Dehydration/Desulfurization Units Saint-Gobain NorPro is a world-leader in providing high-technology ceramics used in the purification of
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Provides silica-supported catalyst for 1,4-addition reactions.1 Used together w/ SIA0591.0 to anchor PdCl2 catalyst to silica for acceleration of the Tsuji-Trost reaction.2
- Flash Point: 212 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth,
- Pump Type: Positive Displacement Pumps, Screw Pumps
Find Suppliers by Category Top
Conduct Research Top
-
New Mesoporous Silica Supported Nickel Catalysts for Biomass Conversion (.pdf)
variety of supports have been studied. Nickel shows good catalytic activity, especially when well dispersed on the support.