Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Silica glass multimode optical fibers
-
Supplier: Accuris
Description: Silica Glass Single-Mode Optical Fibers
-
Supplier: Accuris
Description: Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
-
-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and
- Operating Temperature: -40 to 350 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Silica / Quartz
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DUPLEX, BASE METAL THERMOCOUPLE WIRE WITH GLASS FIBER OR SILICA FIBER INSULATION (R 1982)
-
Supplier: ASTM International
Description: This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. This specification presents the requirements for impregnated and non-impregnated
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 250 µm
- Numerical Aperture: 0.22
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our
- Length: 1,828.7990124485334 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Newport MKS
Description: The 77526 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 48 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our
- Length: 1,219.1993416323555 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Newport MKS
Description: The 77524 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 24 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our
- Length: 609.5996708161778 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Accuratus Corporation
Description: gaseous silica containing chemicals. The glass may be clear or translucent, in which case it is often referred to as fused quartz. The glass has very high viscosity, and this property allows the glass to be formed, cooled and annealed without crystallizing. Fused
- Features: Dielectric Ceramic, Silica / Fused Silica
- Shape / Form: Fabricated / Custom Shape
- Material Type: Silica / Silicate Materials
-
Supplier: Newport MKS
Description: The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our
- Length: 914.3995062242667 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Mid-Mountain Materials, Inc.
Description: of high purity, high strength 96% amorphous silica fibers, SILTEX® Silica Fabrics and Textiles are optimal in applications where E-glass fabrics would typically fail.
- Thickness: 0.027 to 0.2 inch
- Industry / Application: Furnace / Foundry, Power Generation
- Features: Other
- Liner Materials: Textile
-
Supplier: CeramOptec Industries, Inc.
Description: fiber transmission, reflections, and an error factor (which includes numerical aperture discrepancies). Our high quality fiber optic bundles can be made with any fiber and your choice of several configuration and construction possibilities. In addition, a number of connectors,
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
-
Description: fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments and higher
- Diameter / Length: 5.000000000000001 to 75.00000000000001 mm
- Surface Flatness: λ/4
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an
- Use Temperature: 1,400 F
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Description: optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning HPFS
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Features: Other
-
Description: high-precision lenses with irregularity of λ/10, and surface qualities of 10/5 S/D. The UV-fused silica plano-convex lenses find prominence in detectors, imaging instruments, lasers, fiber lasers, etc. The focal lengths of the stocked UV Fused Silica plano-convex lenses range
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Surface Flatness: λ/10
- Lens Features: Antireflection Coating
-
Description: tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series. To further enhance the
- Diameter / Length: 6 to 50.800000000000004 mm
- Features: Other
-
Supplier: Titan Tool Supply, Inc.
Description: jacket is drawn. Both ends of the Bundle are sealed by a polished fused silica glass window. The usual Bundle is 72" long with a 5 mm Liquid Bundle and .412" outside diameter. The end that fits into the Light Source is .625" Diameter to fit the FOI-150 Watt Halogen Illuminator or
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: L-com, Inc.
Description: length from 2mm to 20mm. The FOT-CLV uses a carbide blade which is good for up to 6000 cleaves before needing to be replaced. The L-com FOT-CLV is in stock and available to shop the same day. Order online today! Features 3 step operation Designed for silica glass fiber (core and
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 1,828.7990124485334 mm
- Diameter: 8.889995199402593 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 6,095.996708161778 mm
- Diameter: 6.349996571001852 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 304.7998354080889 mm
- Diameter: 6.095996708161778 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 75.00000000000001 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 300.00000000000006 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 250.00000000000003 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Description: It is high temperature resistant products. Mixed ratio of organic fiber in the high silica chopped fiber and put into glass fiber or stainless steel wire as reinforcement to spun the yarn, and then woven into the tape. ■Characteristics ○High temperature
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 175 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Restek
Description: 47 mm glass fiber disks embedded with specialty bonded silica. Meet requirements for EPA Method 1664.* Reduce emulsion formation and amount of solvent required by previous EPA methods. No chlorofluorocarbons needed.
- Disc Diameter: 47 mm
- Configuration: Disc
- Separation Mechanism: Vacuum Manifold
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
Find Suppliers by Category Top
Featured Products Top
-
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. By combining advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
could include the fire resistant properties of fiberglass or silica mat, or a coated fabric which is thinner than a mat. If you want more information, we would recommend starting with our article on thermal insulation. Once read, you can work with us, Mid-Mountain Materials, to find the perfect (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
What are the advantages of fused silica beamsplitters? Core advantages of fused silica beamsplitters (1) Ultra-wide spectral transmission Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
periods of time. There are many advantages to using high silica fabric for heat protection. Read on to discover what they are. Forming High Silica Fabric The production of high silica fabric involves a variety of processes that help glass fibers to become materials that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Films Meshes Foils Specialty Composites Textiles Optical Components Optical Glass (Synthetic/Fused Silica, Calcium Fluoride) Coating Thickness Coating Thickness Standards Fiber Optics (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
More Information Top
-
Fiberglass and Glass Technology
Energy-Friendly Soda–Lime– Silica Glass Fibers . . . . . . . .
-
Physicochemical evaluation of silica‐glass fiber reinforced polymers for prosthodontic applications
Two different resin mixtures were used, and woven silica glass fibers were chosen.
-
Fiber Fuse
I hope you enjoy the process of solving this riddle and discover the beauty of the track left by a tiny comet running through a silica glass fiber .
-
Minimization of conical particles in carbon coatings of optical fibers prepared by thermal chemical vapor deposition
Growth of conical particles in carbon films deposited on silica glass fibers prepared by thermal chemical vapor deposition is investi- gated.
-
Optical Fiber Fusion Splicing
Moreover, the lower melting temperature of these glasses necessitates lower splicing tem- peratures, at which the silica glass fiber tip remains solid.
-
Enhanced green upconversion luminescence in Yb3+ /Tb3+ -codoped silica fiber based on glass phase-separated method
However, the investigations mentioned above are only limited in non- silica glass fibers such as silicate, fluoride and borate glass fibers.
-
An Overview of the Strengthening of Glass Fibers by Surface Stress Relaxation
Silica glass fibers with strengths estimated to be ~7–8 GPa were produced, exceeding the ~5.5 GPa strength of fresh optical fiber commonly reported at room temperature in air.
-
Rethinking Optical Fiber: New Demands, Old Glasses
For simplicity, a binary system is first assumed, such as the ubiquitous GeO2-doped silica glass fiber commonly found in the telecommunications industry.
-
Springer Handbook of Lasers and Optics
The first ultra fast all-optical switch was demonstrated on a silica glass fiber .
-
Infrared Fibers and Their Applications
The impetus for this spurt of IR fiber ac- tivity in the late 1970s and early 1980s was the universal desire to have a flexible and reliable fiber optic analogous to silica glass fibers for non-telecommunication applications such as the delivery…
Indicates content that may require registration and/or purchase.