-
Supplier: Accuris
Description: Wire, Mig Weld, Silicon Bronze
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @
- North American (AWG): 26 to 21 AWG
- Features: Other
- Conductor Type: Solid
-
Supplier: Accuris
Description: Wire, Cored, Arc Spray, Soft, Silicon Bronze
-
-
Supplier: Accuris
Description: WIRE, SILICON BRONZE BRAZING
-
Supplier: Accuris
Description: WIRE, COMPOSITE CORED ELECTRODE, MODIFIED SILICON BRONZE, BARE
-
Supplier: ESAB Welding and Cutting Products
Description: Features A bare filler metal for fabricating and joining silicon bronze, copper alloys, some iron-base metals, and thin gauge galvanized steel. Deposits are high strength, ductile, and crack resistant. Use with 100% Argon or 25%/75% Argon/Helium shielding gas.
- Tensile Strength (UTS): 58,000 psi
- Yield Strength: 25,000 psi
- Elongation: 55 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: Reid Supply
Description: Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Greaves Corporation
Description: LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
- International (mm2): 177.348 to 253.354 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE COLOR BRONZE G MODEL
-
Supplier: Greaves Corporation
Description: CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL COPPER WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 413C APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE JONES BOND[T] BRAND G MODEL
- Pipe Size: 0.5 to 1 inch
- Support Type: Pipe Clamp
-
Supplier: Penn-Union Corp.
Description: CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE CAB MODEL
- Material: Aluminum
- Features: Other
-
Supplier: Penn-Union Corp.
Description: HIGH COPPER CONTENT BRONZE MATERIAL 4 INCH L SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
- Material: Copper
- Features: Other
-
Supplier: Producto Electric Corp.
Description: ELECTRO TIN PLATED SILICON BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 350 MCM MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION STANDARD PACKAGE 6
- International (mm2): 177 to 508 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 350 MCM TO 750 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 1.028 INCH ID X 1.938 INCH OD TYPE SPLIT BOLT
- International (mm2): 177.348 to 380.031 mm2
- Material: Copper
- Features: Other
-
Supplier: ILSCO Corporation
Description: BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE
- Pipe Size: 0.5 to 1 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: Hubbell Incorporated
Description: COPPER ALLOY, DURIUM SILICON BRONZE HARDWARE MATERIAL 5.88 INCH OVERALL LENGTH 3/0 AWG SOLID, 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG SOLID, 800 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Isabellenhutte USA
Description: We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for arc applications,
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Features: Annealed, Corrosion Resistant, Non-ferrous - Any Type
-
Supplier: Isabellenhutte USA
Description: and additives from aluminum, silicon, manganese and iron High specific resistance Low TCR NOVENTIN® Copper-manganese-nickel alloys Closes the gap of the specific resistance between MANGANIN® and ISAOHM® TCR ±10 ppm/K
- Tensile Strength (UTS, Break): 60,915.47253002274 psi
- Elongation: 25 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Features: Annealed, Non-ferrous - Any Type, Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: reversible for extended service. Impeller: Silicon bronze, semi-open, two-vane design with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Casing: Cast iron, volute type for high efficiency. Motor: Fully submerged in oil-filled chamber. High grade turbine
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Eaton Corporation - Sensors
Description: sealed version keeps liquids out, yet allows a harmless release of gases in the event of an internal explosion Silicon bronze housing provides excellent corrosion resistant properties in extreme NEMA 4X applications Temperature buildup on limit switch surface is dissipated by housing
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Description: our capabilities. We have access to most gauge sizes of basic wire, music wire, HDMB, OTMB, Chrome Silicon, Stainless Steel Type 430, Beryllium Copper and Phosphor Bronze. We manufacture quality in with Statistical Process Control, using spring force testers, charting and
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense,
- Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product
- Capabilities: Machining, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: Midwest US Only, North America, Other, United States Only
-
Description: choose us: 1. Shenzhen owns the most complete and mature supply chain for making machined parts, known as China's Silicon Valley or the World's factory by the westerners, Shenzhen's manufacturing capability is highly recognized by the world, many US startup companies flied to this city to
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
-
Description: choose us: 1. Shenzhen owns the most complete and mature supply chain for making machined parts, known as China's Silicon Valley or the World's factory by the westerners, Shenzhen's manufacturing capability is highly recognized by the world, many US startup companies flied to this city to
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Creep Feed Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface
-
Supplier: Plansee SE
Description: Extrusion presses are used to form non-ferrous metals such as brass, copper-nickel and aluminum-bronze, as well as stainless steel, into rods, wires or tubes. The metal blank is first heated to its forming temperature and is then pressed through the die using a ram. This gives the
- Shape / Form: Application Specific / Custom
- Type: EDM Electrode
- Features: Specialty / Other
- Material: Tungsten
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing and precision contour processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-processing requirements. The SVM60-60 Multi Wire Saw is designed for precision slicing applications using closed-loop diamond wire technology and four-wire simultaneous (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-speed diamond wire cutting with precise positioning (±0.01 mm) and processing accuracy (≤0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut parts stay in place (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Producing irregular and complex parts from brittle materials often leads to edge damage, shape deviation, and low repeatability, especially when cutting glass, sapphire, quartz, or silicon. Conventional methods may (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Cutting optical and brittle materials often results in edge chipping, micro-cracks, and unstable accuracy, especially when processing optical glass, sapphire, quartz, or silicon. Complex clamping and constant (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SH60-R quartz glass wire cutting machine is a diamond wire saw with big advantages for large-size material cutting, specially suited to processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other materials. Through (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
SH60-R diamond wire cutting machine is designed to address these limitations. Using a high-speed continuous diamond wire loop, it enables stable and efficient material removal while minimizing mechanical stress on the workpiece (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Papers
- Verf. it has analysed the ,,phono-elektrischen " wire driven to the ncuerdings on the market enthiilt 96,650 / 1,3.5'+ ((tin, copper, and no Siliciuni and represents therefore cinen silicon bronze wire .
-
possible to weld copper pipe by MIG? - building heat exhcanger
I'm pretty sure that you can get silicon bronze wire for GMAW.
Indicates content that may require registration and/or purchase.