-
Description: Advantages Of Mechanical Seal Gasket Ring This mechanical seal gasket ring is made of silicon carbide ceramics, so it has the excellent characteristics of silicon carbide ceramics, such as being able to be used at 1400 ℃ and having a hardness
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Large Diameter 422mm Silicon Carbide Mechanical Seal SiC RBSiC silicon carbide mechanical seal ring has the advantages of high strength, good thermal conductivity, low density, high hardness, good thermal shock resistance, wear resistance and
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: resistance, wear resistance and other properties. SIC Ceramics Seal Ring Use The silicon carbide ceramic seal ring can be divided into shaft seal, hole seal, dust seal, guide ring, fixed seal and rotary seal according to its different
- Material Type: Carbide Materials, Silicon Carbide
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbice Seal Rings Properties: Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures and great wear
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Kyocera Corporation
Description: Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?.
- Thermal Conductivity: 60 to 200 W/m-K
- MOR / Flexural Strength: 65,266.5777107387 to 78,319.8932528864 psi
- Modulus of Elasticity: 62,365,840.9235947 to 63,816,209.3171667 psi
- Electrical Resistivity: 1,000 to 100,000,000 ohm-cm
-
Description: Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C.
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide SSiC Sleeve Bearing Silicon Carbide sleeve bearing is mainly used for shielding pump and magnetic pump for conveying medium, and can also be used for other. The utility model relates to a shaft sleeve for a silicon
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Description: Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C.
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: There are two methods for producing silicon carbide: reaction bonding and sintering. Each forming procedure has a significant impact on the final microstructure. Bonded by reaction SiC is created by penetrating compacts formed of SiC and carbon mixes with liquid silicon. The
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron
- Density: 3.1299980245723074 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 146 W/m-K
- Specialty Ceramic Type: Silicon Carbide
-
Description: Silicon Carbide is the only chemical substance that contains both carbon and silicon. It was first created through a high-temperature electro-chemical reaction of sand and carbon. Silicon Carbide is an outstanding abrasive that has been manufactured into grinding
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: silicon carbides and tungsten carbides, Hexaloy® SP SiC contains no free silicon phase or metallic binder subject to corrosive attack. This material is a fine grain, single phase SiC product produced via pressureless sintering of submicron silicon
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
- Applications: Wear Parts / Tooling
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: BNB INT. Co., Ltd.
Description: t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable) Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Diameter / OD: 0.03149608 to 1.00000054 inch
- Applications: Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Silicon Carbide, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MECHANICAL PUMP SEAL, INNER SILICON CARBIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP SEAL, SEAL SEAT, SILICON CARBIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CoorsTek
Description: manufactures hard face seals with a wide range of ceramics including: Aluminum Oxide Silicon Carbide Tungsten Carbide
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Supplier: Flex-A-Seal, Inc.
Description: metal parts with Monel & Hastelloy C276 options available Carbon, Nickel bound Tungsten Carbide, Silicon Carbide and Bronze faces available Various choices of elastomers to meet required application Cartridge design available, see Style 57
- Shaft Diameter (Nominal): 0.937 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Operating / Use Temperature: 1,150 F
- Features: Coating
- Substrate: Glass
- Chemistry: Glaze / Glass Enamel, Silicone
-
Supplier: Goulds Water Technology, a xylem brand
Description: Balanced for smooth operation. Silicon bronze impeller available as an option. Casing: Cast iron volute type for maximum efficiency. 2″ NPT discharge. Dual Mechanical Seals Lower: Silicon Carbide vs. Silicon Carbide sealing faces. Stainless steel
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Rotary Systems, Inc.
Description: of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to
- Pressure Range: 250 to 750 psi
- Temperature Range: 300 F
- Length: 4.812 inch
- Diameter: 2.25 inch
-
Supplier: Deublin Co.
Description: rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
- Length: 7.56 inch
- Diameter: 3.56 inch
- Number of Ports: 1
- Port Size: 1¼"
-
Supplier: Deublin Co.
Description: rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
- Length: 5.56 inch
- Diameter: 2.88 inch
- Number of Ports: 1
- Port Size: 3/4"
-
Supplier: Deublin Co.
Description: rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
- Length: 4.02 inch
- Diameter: 1.75 inch
- Number of Ports: 1
- Port Size: 3/8"
-
Supplier: Deublin Co.
Description: rotor Special options: threaded vent holes Seal Combination Standard: Carbon Graphite/Silicon Carbide E.L.S.: Silicon Carbide/Silicon Carbide for severe conditions (poor water quality)
- Length: 9.69 inch
- Diameter: 4.61 inch
- Number of Ports: 1
- Port Size: 2"
-
Supplier: Mi-T-M Corporation
Description: 28-foot suction lift · 115-foot maximum total head · Mechanical (silicon carbide) seal for longevity and performance · Precision molded cast iron impeller and volute to help reduce vibration and wear
- Maximum Discharge Flow: 162 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 2 inch
- Pump Type: Trash Pumps
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Price Pump Company
Description: Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 48 psi
- Media Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: mechanical seal protection. Balanced for smooth operation. Silicon bronze impeller available as an option. Casing: Cast iron volute type for maximum efficiency. 2″ NPT discharge. Mechanical Seal: Silicon Carbide vs. Silicon Carbide
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: APV, An SPX Brand
Description: Stainless Steel 316L Clamp Ring, Extension Frame, Support, Shroud - Stainless Steel 304 Shaft Seal Standard - Carbon/Silicon Carbide Silicon Carbide/Silicon Carbide Optional Elastomers Standard - EPDM Optional - FPM(Viton)
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Industrial Flow Solutions
Description: Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in thermal and amperage sensing Top discharge
- Discharge Size: 3 to 8 inch
- Media Temperature: 104 F
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner:
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Mi-T-M Corporation
Description: 28-foot suction lift · 104-foot maximum total head · Mechanical (silicon carbide) seal for longevity and performance · Precision molded cast iron impeller and volute to help reduce vibration and wear. Suction Discharge Size 3in. x 3in. Displacement/Engine 212cc Mi-T-M OHV
- Maximum Discharge Flow: 276 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 3 inch
- Pump Type: Trash Pumps
Find Suppliers by Category Top
Featured Products Top
-
resistance, operating temperature, mechanical requirements, and service environment. Customized Silicon Carbide Ceramic Ball Solutions Great Ceramic offers custom silicon carbide ceramic balls and precision SiC components for OEM and industrial (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-resistant than alumina ceramics, while maintaining sufficient toughness to handle mechanical stress. This makes silicon carbide tubes a preferred choice for applications that require both mechanical strength and chemical stability (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide – Sintered Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
reduce equipment lifespan. Traditional materials often fail to maintain consistent performance under high thermal or mechanical stress. Our silicon carbide ceramic beams are engineered to overcome these challenges. They (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Great Ceramic supports engineers and OEM buyers with custom silicon carbide (SiC) ceramic components for demanding industrial applications where metals and conventional materials may face wear, corrosion, thermal stress, or dimensional stability limits. Silicon carbide ceramics are (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide: Superior Performance in Demanding Applications Silicon carbide (SiC) is a high-performance material with outstanding mechanical properties. Sintered at high temperatures, it offers remarkable hardness and durability, making it a versatile choice for (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl silicon carbide (SiC) ceramics are engineered to meet the demanding requirements of integrated circuit manufacturing equipment, including photolithography machines. With exceptional hardness, high thermal conductivity, and low thermal (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon carbide wafer pins and chucks are used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer support, lifting, and clamping during processing. The material must withstand aggressive plasma chemistry while maintaining dimensional stability and minimizing particle (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
High tensile and compressive strength, enabling reliable operation under heavy mechanical loads. Typical Applications Silicon carbide ceramic (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Laser surface microtexturing on mechanical seal rings for enhancing tribological properties
The principal aim of this investigation is to study the effects of using different laser sources to produce a regular micro- surface structure in the form of micropores on the face of silicon carbide mechanical seals .
-
Initiatives of Precision Engineering at the Beginning of a Millennium
Wear testing of silicon carbide mechanical seals in highly controlled diesel engine coolants.
-
Water Wells and Pumps, Second Edition > Application of Non-Conventional Energy Sources in Pumping
The submersible pump is made leak-proof by a silicon carbide mechanical seal .
-
mechanical seal - offers from mechanical seal manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicon carbide mechanical seals ] .
-
seal face - offers from seal face manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicon carbide mechanical seals ] .
-
ring blower - offers from ring blower manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicon carbide mechanical seals ] .
-
DAYTON Engine Driven Semi-Trash Pump,3.5 HP - Portable Engine Driven Pumps - 11G234|11G234 - Grainger Industrial Supply
The clog-resistant impellers and volutes are cast from a graphite cast iron and silicon carbide mechanical seals for increased abrasive resistance for longer life and less maintenance.
-
Compact cw supersonic chemical oxygen-iodine laser (COIL)
The BliP pump is a stainless steel Viking gear pump fitted with a silicon carbide mechanical seal .
-
Water Extraction from Coal-Fired Power Plant Flue Gas
This centrifugal pump has mechanical silicon carbide seals .
-
Crane Pumps and Systems, Inc. Introduces The Barnes EcoTRAN Pressure Sewer System
In addition to simple installation Barnes EcoTRAN Pressure Sewer System comes with a choice of two highly dependable centrifugal grinder pumps including silicon carbide mechanical seals and 100,000-hour bearings to minimize service calls.
Indicates content that may require registration and/or purchase.