Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Ceramic Parts Company Limited
Description: can be designed. Applications of Silicon Carbide Tube: Silicon carbide is frequently used in semiconductor and coating industries. SiC tubes are used to serve as components in industrial furnaces and thermal couple protectors. Packaging of Silicon
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to 1400 ° C.
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Sintered Silicon Cabide Bush / Tube / Sleeve for Pump Silicon Carbide bush are used for Pumps , as it with Excellent corrosion resistance, high coefficient of heat conductivity, self-lubricity, low density high hardness and also provide customized production. Description
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 to 55,113.99895573486 psi
- Compressive / Crushing Strength: 319,081.0465858334 psi
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: 170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity, high thermal shock
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Kyocera Corporation
Description: Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?.
- Thermal Conductivity: 60 to 200 W/m-K
- MOR / Flexural Strength: 65,266.5777107387 to 78,319.8932528864 psi
- Modulus of Elasticity: 62,365,840.9235947 to 63,816,209.3171667 psi
- Electrical Resistivity: 1,000 to 100,000,000 ohm-cm
-
Supplier: 3M Advanced Materials Division
Description: compressors, and much more. 3M™ Silicon Carbide is a lightweight, high-strength advanced ceramic material. Almost as hard as diamond, silicon carbide is resistant to wear, chemicals and corrosion – even at high temperatures. These unique properties allow components made
- Applications: Abrasive / Erosive Wear Protection, Foundry / Metal Processing
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
- Features: Hollow Stock / Shape, Preforms
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Description: Maximize Your Radiant Tube Furnace How It Works The SpyroCor™ System is installed in the exhaust leg of your furnace. The patent pending, multi-fin twist design doubles the amount of surface area available. Input into the radiant tube burner is reduced and the energy available to the
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: 180 VDC. These SiC UV APDs are a solid state replacement for UV PMTs (Photo Multiplier Tubes). Besides responding only to the UV, the tough silicon carbide (SiC) provides: Stability in high energy UV applications Higher temperature stability than silicon The general
- Active Area Diameter or Length: 0.0044 mm
- Photodiode Type: Avalanche Photodiode
- Features: Other
- Photodiode Material: Silicon Carbide
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Outer Diameter (OD): 1 inch
- Length: 5.5 inch
- Trim Length: 2.5 inch
- Applications: Finishing / Deburring (Fine Grits / Filaments)
-
Description: lightweight form. How It Works The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application. Features Thin Wall Silicon Carbide for high temperature operation
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Description: Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6)
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ROHM Semiconductor USA, LLC
Description: 650V 30A N-channel SiC (Silicon Carbide) power MOSFET.
- V(BR)DSS: 650 volts
- rDS(on): 0.08 ohms
- IDSS: 30,000 milliamps
- PD: 134,000 milliwatts
-
Supplier: Richardson RFPD
Description: Silicon Carbide Schottky Diode Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current Optimized for PFC Boost Diode Application High-Frequency Operation Temperature-Independent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace
- IF: 2,000 mA
-
Supplier: ASTM International
Description: 1.1 This classification covers silicon carbide-silicon carbide (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured for structural components. The SiC-SiC composites consist of continuous silicon carbide
-
Supplier: ASTM International
Description: 1.1 This document is a guide to preparing material specifications for silicon carbide fiber/silicon carbide matrix (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components and for fuel
-
Supplier: Abtex Corporation
Description: Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes.
- Type: Straight
-
Supplier: Infineon Technologies AG
Description: Discretes 1EDN8550B | Gate driver ICs IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes 1EDN8550B | Gate driver ICs IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes
- TJ: 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: CoorsTek
Description: Process tubes are used in the reaction zones of semiconductor furnaces - requiring high purity and thermal stability. Some processing equipment uses liners within the process tubes. Smaller, traditional process tubes typically use quartz. Larger, higher performance tubes
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: CoorsTek
Description: Magnesia partially stabilized YTZP: Yttria partially stabilized zirconia Dura-Z™ Zirconia Silicon Carbide (SiC) Direct-Sintered Reaction-Bonded Nitride-Bonded Other Silicon Carbide Materials CoorsTek tubes and rods are utilized in the following markets: Aerospace &
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: 3M Advanced Materials Division
Description: Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than
- Applications: Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape, Hollow Stock / Shape, Preforms, Tube / Sheath - Immersion (Closed End), Tube Stock
- Features: Other, Specialty Ceramics
- Specialty Ceramic Type: Silicon Nitride
-
Supplier: ROHM Semiconductor GmbH
Description: SCT4062KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has
- V(BR)DSS: 1,200 volts
- rDS(on): 0.062 ohms
- IDSS: 26,000 milliamps
- PD: 115,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: SCT4026DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has
- V(BR)DSS: 750 volts
- rDS(on): 0.026 ohms
- IDSS: 56,000 milliamps
- PD: 176,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: SCT4045DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET This series has
- V(BR)DSS: 750 volts
- rDS(on): 0.045 ohms
- IDSS: 34,000 milliamps
- PD: 115,000 milliwatts
-
Supplier: CoorsTek
Description: thermal and purity properties of advanced ceramics. Recommended Diffusion & LPCVD Materials TPSS, UltraClean™ Recrystallized Silicon Carbide PureSiC® CVD Silicon Carbide Coatings: CVD SiC Quartz
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Description: Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor
-
Supplier: Tanis Incorporated
Description: Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon
- Outer Diameter (OD): 0.5 inch
- Length: 5 inch
- Grit Size: 180
- Brush Filament / Fill Material: Abrasive Filament, Synthetic Filament
-
Description: price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
-
Supplier: Harper International Corporation
Description: whether they are specialty alloys, fused silica quartz, or technical ceramics such as alumina or silicon carbide, to achieve a chemically inert environment all while maintaining a gas-tight and dust-tight system for your advanced materials. Harper Rotary Tube Furnace Design
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500°C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 60 mm
- Length (Chamber / Tube): 180 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Oxide Type: Beryllia / Beryllium Oxide
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Carbolite Gero Limited
Description: radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up
- Process Temperature: 0 to 1,600 C
- Width / Tube O.D.: 90 mm
- Length (Chamber / Tube): 610.0000000000001 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: MicroGroup
Description: extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s
- Outer Diameter (OD): 1.925 inch
- Shank / Bore Diameter: 0.292 inch
- Length: 7 inch
- Grit Size: 500
Find Suppliers by Category Top
Featured Products Top
-
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon Carbide – Sintered Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
Silicon Carbide - excellent for high temperature applications Different grades of silicon carbide offer high thermal/electrical conductivity well beyond other ceramic materials. Silicon Carbide is industrially (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
The Silicon Carbide (SiC) UV APDs are extremely sensitive and have high signal gain, but are only sensitive to UV . Because the substrate is tougher SiC, the bias voltage is higher than (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
0.8" Diameter S-101 Painted Fence Rail – 26-Gauge Roll Formed Tube Engineered for strength and built to last, our 0.8" diameter S-101 fence rail is the ideal solution for reliable top rail (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
– Secondary operations can transform a simple tube into the part needed. CNC Machining, cutting, welding, bending and precision grinding are among the operations to tailor your tube to the part you need. Total Cost – When (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-to-valley height of the surface irregularities. Follow us on: YouTube (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Hexoloy (R) Silicon Carbide Tubes for Protecting Your Temperature Sensor
environment will not significantly alter the sensor 's operating parameters. Precise and accurate measurements are usually imperative for optimal system performance. In higher temperature environments with abrasive particulates, Hexoloy (R) tubes provide unmatched protection without compromising sensor
-
Heat Exchangers: Your Questions Answered
When you receive frequent questions about your products and their applications, as we do at Saint-Gobain Performance Ceramics & Refractories, patterns emerge. That is, some are more prevalent than others, and questions about Hexoloy (R) silicon carbide (SiC) and its use for fabricating shell
More Information Top
-
Conceptual design of a large, passive, pressure-tube light water reactor
Production of silicon carbide tubes is a mastered technology.
-
Sulfuric Acid Decomposition for the Sulfur-Based Thermochemical Cycles
For the inner tube, because a silicon carbide tube of the proper dimen- sions could not be obtained commercially, a tube was fabricated out of quartz.
-
Solar thermal hydrogen production process: Final report, January 1978-December 1982
…cycle a i r receiver were reviewed. chosen was a downward facing cavity w i t h a 360° collector field. f l u x i s transferred directly into the vaporized sulfuric acid through silicon carbide tubes (similar t o the…
-
Assessment of strength limiting flaws in ceramic heat exchanger components. Final report, September 1984--June 1993
Scanning Tmqer Acoustic Microscope (SLAM) Techniques Developed for Silicon Carbide Tubes . . . . . . . . . .
-
Residual Stress Measurements in Alumina and Silicon Carbide
The compressive stresses induced in a silicon carbide tube , by an outer steel sleeve, were seen to be balanced by tensile stresses in the sleeve.
-
Influence of the high temperature corrosion by different gaseous environments on the bending strength of Silicon carbide materials
Abstract Starting from silicon carbide tube and plate materials from industrial production, a series of corrosion tests was performed at temperatures between 1100 and 1400°C in different atmospheres containing water vapour, hydrogen, sulfur dioxide, hydrogen sulfide, and hydrogen chloride.
-
Infrared Techniques for the Evaluation of Silicon Carbide Heat-Exchanger Tubing
Twelve silicon carbide tubes were examined in different phases of the experiment (see Table 1).
-
Nondestructive evaluation techniques for silicon carbide heat-exchanger tubing
'is , Among t!ie teciini'iucs investigated, acoustic microscopy has been shown to be the most sensitive for detecting defects in silicon carbide tubing ; this technique, can also reveal the character of the defect.
-
Inert‐Atmosphere Dilatometer for Use to 2000°C
HE dilatometer described herein was constructed along lines similar to previously reported equipment’ but with the sub- stitution of a dense, impervious silicon carbide tube surround- .
-
Modern Gas Radiation Tubes with Ceramic Frame
The method of production of silicon carbides tube is very important.
Indicates content that may require registration and/or purchase.