-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR NICKEL-IRON-CHROMIUM-SILICON ALLOYS PLATE, SHEET, AND STRIP
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Features: Annealed, Coated / Painted, Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: This specification covers nickel-iron-chromium-silicon alloys (UNS N08330 and N08332) plate, sheet, and strip intended for heat resisting applications and general corrosive service. The alloy UNS N08830 and UNS N08332 shall be annealed at a certain temperature. The
-
-
Supplier: Accuris
Description: Standard Specification for Nickel-Iron-Chromium-Silicon Alloys Plate, Sheet, and Strip - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Standard Specification for Nickel-Iron-Chromium-Silicon Alloys (UNS N08330 and N08332) Plate, Sheet, and Strip
-
Supplier: Accuris
Description: Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Plate, Sheet, and Strip
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Features: Annealed, Coated / Painted, Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum-cobalt-tungsten-iron-silicon alloy (UNS N06333) plate, sheet, and strip intended for heat resisting applications and general corrosive services. Tension, Rockwell hardness, and Brinell hardness tests shall be performed
-
Supplier: ASTM International
Description: This specification covers nickel-iron-chromium-silicon alloys (UNS N08330 and N08332) plate, sheet, and strip intended for heat resisting applications and general corrosive service. The alloy UNS N08830 and UNS N08332 shall be annealed at a certain temperature. The
-
Supplier: ASTM International
Description: This specification deals with the standard requirements for nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030) in the form of plate, sheet, and strip for use in general corrosive services. These materials shall undergo hot or cold rolling,
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Features: Annealed, Coated / Painted, Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: High Performance Alloys, Inc.
Description: Several data sheets are available on the wear compatibility of this alloy with dissimilar couples, as well as self-mated coupled results. If your galling problem occurs at less than 1500ºF, then you should think about switching to this alloy. Nitronic 60 has a better cost
- Tensile Strength (UTS, Break): 95,000 to 105,000 psi
- Yield Strength (YS): 50,000 to 55,000 psi
- Elongation: 35 %
- Specifications & Grades: ASTM / ASME, UNS
-
Description: Specifies requirements for soft iron, silicon-iron and high permeability nickel-iron alloys in the form of sheet, strip, bar or wire.
-
Supplier: Hangzhou X-mag Inc.
Description: X-mag can also provide other magnetic materials and products including pure iron, silicon steel sheet, iron nickel, iron cobalt, iron aluminum alloy and amorphous nano-crystalline Alloys etc._x000b_Our processing capacity includes heat
- Maximum Energy Product, BHmax: 0.3 to 99.3 MGOe
- Residual Induction, Br: 3.7 to 13 kilogauss
- Coercive Force, Hc: 40 to 5,700 Oersted
- Intrinsic Coercive Force, Hci: 40 to 10,200 Oersted
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our high quality silicon steel laminations can be applied in many products, such as Power Transformer, Ballast Resistor, UPS, Charger, Control Transformers and other electrical appliances.
- Overall Thickness: 0.009055123 to 0.01968505 inch
- Features: Annealed, Coated / Painted, Cold Work (Die / Mold), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Description: Specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The materials are in the form of bar, billet, sheet, strip or wire.
-
Supplier: CSA Group
Description: IEC 60404-8-6:2016 specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The materials are in the form of bar, billet,
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.18 Class ER70S-3 Description USA 70S-3 is a silicon and manganese deoxidized wire used for mild and low alloy steel general purpose fabrication. A well balanced silicon and manganese content permits its use with CO2, Argon-Oxygen mixtures, or mixtures of
-
Supplier: Arnold Magnetic Technologies
Description: electrical steel laminations use 0.0118″ to 0.0185″ (0.30 mm to 0.47 mm) thicknesses. Arnon™ silicon steel is frequently used as laminations in high speed, high efficiency motors and generators. Whereas common laminations use 0.014″ to 0.032″ (0.356 mm to 0.813 mm) thicknesses, Arnon 5 and
- Overall Width / OD: 0.2 to 17 inch
- Overall Thickness: 0.004 to 0.007 inch
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type, Other, Specialty / Other Ferrous (UNS K), Wrought
-
Supplier: SAE International
Description: In 1941, the SAE Iron and Steel Division, in collaboration with the American Iron and Steel Institute, made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower cast or heat analysis ranges plus
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
silicon. MONEL Approximately 2/3 nickel and 1/3 copper. It has good strength and excellent corrosion resistance against salt water and in high temperatures. STEEL A hard, strong, durable, malleable alloy of iron and carbon. It contains (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Finishes Stainless steels are a versatile alloy of iron widely used throughout the industrial world in countless applications. The alloy is well-known for its high corrosion resistance due to its minimum 10.5% chromium content by weight. But it is more familiar as that shiny, silver (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
where reliability matters. #1 Strength Stainless steel is recognized for its exceptional strength due to its alloyed composition of iron, chromium, and reinforcing elements. With high tensile strength and superior (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
reduce core losses, while laminations with nickel and cobalt alloys provide superior thermal stability compared to silicon iron but are more expensive. • Windings and Insulation: The number of turns, wire gauge, and winding (read more)
Browse DC Motors Datasheets for Portescap -
alkaline. Steel - Steels are produced differently, depending on their purpose. They are broadly categorized into four groups: carbon steels, alloy steels, stainless steels, and tool steels. In general, steel is relatively corrosion resistant. It's three (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Scientific.Net: Materials Science
Abstract:Island grains have been studied in iron samples that had been treated by critical-strainannealing and in commercial silicon iron alloy sheets ...
-
Materials Science Forum
Abstract:Island grains have been studied in iron samples that had been treated by critical-strainannealing and in commercial silicon iron alloy sheets ...
-
Grain Boundaries with High Misorientation and Low Mobility
Island grains have been studied in iron samples that had been treated by critical-strainannealing and in commercial silicon iron alloy sheets after incomplete secondary recrystallisation.
-
http://scripts.iucr.org/cgi-bin/paper?S0021889878012649
The technique, which also provides data on the lattice strains, is particularly suited to studies of grain growth at high temperatures and preliminary studies of recrystallization in iron - silicon alloy sheet are reported.
-
Potentials for energy saving with modern drive technology — a survey
The standard are silicon - alloyed iron sheets like FeSi6.5 to suppress eddy currents, but also the (more expensive) iron-nickel and iron-cobalt sheets may be used in the future [19].
-
Laser-excited magnetic change in cobalt monocrystal
must be presumed that a certain refinement of the domains is observed, similar to the phenomenon which takes place whenmechanical stress is incorpor- ated in the surface of coarse-grained electric sheet ( iron - silicon alloy ) [10].
-
The use of polarized light for the examination of etched metal crystals and their orientation
PREFERRED ORIENTATION I N COLD-ROLLED SHEETS OF SILICON IRON ALLOY .
-
Preparation and thermal stability of amine-terminated polyesterimide modified epoxy resin
Y. Takahashi, K. Yamaguchi, M. Tanaka et al., On the micro- mechanism of hydrogen-assisted cracking in a single-crystalline iron - silicon alloy thin sheet .
-
ZASMHBA0003543
In some instances, anisotropy of the physical properties can also attain engineering importance as in the production of iron - silicon alloys as sheet material for trans- .
-
Iron-silicon iron-silicon-Sheet alloys at oriented grains | Techniques of the Ingénieur
Iron-silicon iron - silicon - Sheet alloys at oriented grains .
Indicates content that may require registration and/or purchase.