-
Supplier: SensorsONE, Ltd.
Description: The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor strain gauges which offer a high mV/V sensitivity which improves
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics SS-U semiconductor strain gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape, thus eliminating molecular dislocation or cracks, thereby optimizing performance.
- Features: Other
- Construction: Semiconductor (Piezoresistive)
-
Supplier: Piezo-Metrics
Description: The Piezo-Metrics, precision matched, SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC Bar strain gages with no outliers in terms of reduced Gage
- Features: Other
- Construction: Semiconductor (Piezoresistive)
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation • High Operating Temperature • IP65 Enclosure
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
- Pressure Connection Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • High Accuracy 0.2% • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration • Low Drift
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Current
- Media: Gas, Hazardous, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon on Sapphire Construction • Titanium Wetted Parts for Media Compatibility • 0.25% Accuracy • 5 V Output is Compatible with Most PLC’s and Control Systems • High Operating Temperature • IP65 Enclosure
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • Low Power Radio Transmitter Built-in with Range up to 500 Feet • High Accuracy 12 bit • No License is Required • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Hazardous, Liquid
-
Supplier: Epsilon Technology Corp.
Description: Model 7650A extensometers measure strains with extremely high precision due to their design features and low strain range. All models are capable of tension and compression strain measurement, and may be used for fatigue testing under fully reversed load and strain
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Piezo-Metrics
Description: Standard "M" Semiconductor Strain Gages Micron semiconductor Strain Gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape thus eliminating molecular dislocation or cracks, thereby optimizing
- Operating Temperature: 500 F
- Gage Factor: 140
- Termination Options: Lead Wires
- Features: Other
-
Supplier: Piezo-Metrics
Description: Standard "U" Shape Semiconductor Strain Gages Micron semiconductor Strain Gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape thus eliminating molecular dislocation or cracks, thereby optimizing
- Operating Temperature: 500 F
- Gage Factor: 175
- Nominal Resistance: 1000
, 540
- Termination Options: Lead Wires
-
Supplier: ATI Industrial Automation
Description: cable. E-exit strain relief offers resistance to a 10 lb cable pull force. Extremely-High Strength: EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.9 to 24.9 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages
- Maximum Torque: 707.964601769912 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Sensata Technologies
Description: Utilizing silicon MEMs strain gauge technology (MSG), the PTE7000 is a hermetic high pressure sensor ideal for industrial applications that require reliability in harsh environment and high accuracy.
- Operating Temperature: 14 to 212 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ATI Industrial Automation
Description: allowable overload values are 5.3 to 21.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP65 Version Available: An IP65 version
- Maximum Torque: 53,097.3451327433 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: measurements in liquids or gases, differential pressure monitoring, e.g. filters and pumps, and flow measurement (volume or mass flow). BENEFITS The features of the versatile USD50B silicon differential pressure sensor at a glance. Measuring ranges Measuring ranges from 100 mbar to 40 bar.
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA307 Custom Low Profile Load Washer, 4000 lb, 0.185" H, w/ Mounting Holes, 5 ft Silicon Cable, Exit out of side
- Force / Load Rating: 4,000 lbs
- Accuracy: -3 to 3 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: utilizes proven silicon technology for reliable data in measuring tank level , monitoring flow rate in heat exchangers or filters, and in a variety of test stand applications. The SP007 is built to perform in the most demanding conditions with welded stainless steel construction and a 3x safe
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 40 to 240 F
- Measurement Type: Absolute, Gauge
-
Supplier: Dover Flexo Electronics, Inc.
Description: applications. Tension is measured by high-output silicon strain gages housed internally on a dual cantilevered transducer beam and connected in a wheatstone bridge configuration. As the ribbon or filament passes over the rotating transport wheel, the force of the substrate on the wheel
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: SensorsONE, Ltd.
Description: The IMSL submersible pressure sensor utilises a silicon strain gauge sensing element which offers a very linear accuracy performance over the hydrostatic pressure range with minimal hysteresis and repeatability errors. Silicon strain gauge diaphragms also
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Viatran
Description: The CANopen CN422 is a versatile high-performance test and controls sensor with CAN protocol and a quick delivery interval. The electronics and silicon sensor design have a combined accuracy over temperature of better than ±0.08% with an optional improved accuracy of better than ±0.04%
- Working Pressure Range: 0 to 5,000 psi
- Vacuum Range: 760 to 259,334.5399999999 torr
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Vacuum
-
Supplier: Viatran
Description: Viatran Model IDP10 differential pressure transmitter uses silicon sensor technology and microprocessor-based electronics to provide exceptional accuracy and reliability. Modular electronics are NEMA 4X housed with corrosion-resistant epoxy coating. Stainless steel is also available for
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -50 to 250 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
- Measurement Type: Differential
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The DMP333i has an all stainless steel 316 construction which includes a repeatable high precision silicon strain gauge sensing diaphragm. The precise output from the silicon chip sensor is further linearised and optimised for temperature errors with digital processing
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -13 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: All Sensors Corp.
Description: strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Pressure Range: 0 to 5 psi
- Compensated: Compensated
-
Supplier: All Sensors Corp.
Description: strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -13 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Brooks Instrument
Description: full-function programmable display Digital thermal compensation uses multi-point temperature-compensation method Proprietary micro-machined silicon strain gauges exhibit very low zero drift Fully swept flow path completely removes residual gas Outputs: 4 to 20 mA, 0 to 10 Vdc,
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil transmits the
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: SensorsONE, Ltd.
Description: the excellent stability and repeatability errors possible with semiconductor strain gauge sensing elements it is possible to digitally linearise the water level reading to an accuracy within 0.06% of full scale. A temperature sensor is located inside the S12S to monitor the changes in
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Epsilon Technology Corp.
Description: used for strain-controlled fatigue testing under fully reversed load and strain conditions at frequencies up to 10 Hz. All 7651 models mount rigidly on the load frame and incorporate slide mounting to bring the extensometer into contact with the specimen. The gauge length is set
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: PI (Physik Instrumente) L.P.
Description: piezo actuators and strain gauge sensors. Ideally suited to e.g., the P-616 6D NanoCube®. The position is entered in Cartesian coordinates from which the controller calculates the control of the kinematics. The center of rotation can be freely defined in space. Fast Multi-Channel
- Number of Axes / Motors: 6
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 25 watts
- Continuous Output Current: 150 amps
-
Supplier: Isotech North America
Description: coated copper lead wires, Teflon insulated, twisted, and covered with a braided shield and silicon rubber jacket. Each lead wire is terminated with a gold plated copper spade lug with a color-coded PVC molded strain relief.
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Instrumentation Northwest, Inc.
Description: INW's improved PS9805 submersible pressure transducer is designed to provide level and temperature measurement in most types of liquid environments. The PS9805 features the latest in silicon, micro-machined, piezoresistive, strain gauge technology, and temperature measurement
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: HydraCheck Inc.
Description: directly 3-1/2 digit LCDs for digital display of flow, temperature, pressure and power Large easy-to-use membrane switch Loading valve with fingertip control of pressure Silicon strain gauge pressure sensor Platinum resistance temperature sensor Pressure surge protection with
Find Suppliers by Category Top
Featured Products Top
-
SC Bar Semiconductor Strain Gages The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
SC U Semiconductor Strain Gages The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC U (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
and control systems Compatible with strain gauges, ceramic piezoresistive, and diffused silicon sensors for force, torque, displacement, pressure, and liquid (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Thin Polysilicon Gauge for Strain Measurement of Structural Elements
A microelectromechanical system fabrication process of the poly- silicon strain gauge and an inorganic bonding process with a metal substrate have been established.
-
Introduction to Microsystem Design
Pressure ( silicon strain gauges ) .
-
Piezoresistor Design and Applications
In 1957, Mason and Thurston first reported silicon strain gauges applied to mea- suring displacement, force, and torque [40].
-
Handbook of Force Transducers
Gauge factors k are much less for metal than for semiconductors but the disadvantage of silicon strain gauges is their high sensitivity to temperature changes.
-
Evaluation of pressure sensing concepts: A technology assessment
Two of the three strain gauge-based sensor types apply metal film or silicon strain gauges to mechanical flexures and provide 4- to 20- or 10- to 50-mA dc analog output.
-
Tension Transducer Strain Gages: Which Technology is Better? The Foil vs. Semiconductor (Silicon) Strain Gage Debate (.pdf)
Our initial reaction was to dismiss the attack against silicon strain gages .
-
N-type self-compensating strain gages
Figure 2 shows temperature coefficient, apparent strain and gage factor vs. resistivity for n-type silicon strain gages .
-
MEMS and MEMS based strain gauge load cells — A review
In the paper by Kim, Y.D. ; Lee, C.S. ; Kwon, S.J., novel 3D force sensor design using a silicon strain gauge bonded on a metal diaphragm is proposed.
-
A steel pressure sensor based on micro-fused glass frit technology
…sensors in the high temperature of 125°C almost equals that of the room temperature,which indicates that the glass frit bonding is a good method which would lead to a significant advance in the high temperature applicability of silicon strain gage transducers, .
-
Resistivity dependence of gauge factor of polysilicon strain gauge
The sensitivity of a silicon strain gauge is 20– 100 times greater than that of a metal alloy strain gauge [3, 4].
Indicates content that may require registration and/or purchase.