Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Closed-loop water cooling X-axis cutting speed: ≤600mm/s Applicable wafer sizes: 2, 4, or 6 inches Cutting line width: <15μm@ 40μm grooving depth Dicing street width: ≥30μm Processing method: Automatic single-axis processing via front-side or backside cutting Imaging system: Coaxial
- Laser Output Power: 0 to 5 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Kayaku Advanced Materials, Inc.
Description: and solvent developable series High resolution patterning Low temperature processing (< 200°C) High quality, void-free bonding Superb adhesion to silicon and glass Good process compatibility (dicing, soldering) and high reliability (HAST, TCT)
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Daitron Co., Ltd.
Description: The scribe machines automatically perform parallel alignment and positioning and scribe silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN. It is capable for processing maximum of 4-inch wafers and wafer-to-bar scribing, bar-to-chip scribing,
- Maximum Wafer / Part Size: 101.59994513602963 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
-
Supplier: Hyperion Materials & Technologies
Description: Premium micron synthetic diamond powder designed for resin bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Description: Material High-purity aluminum oxide (Al₂O₃), silicon carbide (SiC), or silicon nitride (Si₃N₄). Advanced porous ceramic structure for uniform vacuum distribution. Features The porosity is high: An important feature of porous ceramics is that they have more uniform and controllable
- Diameter: 4 to 12 inch
- Materials: Ceramic
- Chuck Geometry: Round
- Chuck Type: Vacuum Chuck, Wafer Chuck
-
Supplier: Hyperion Materials & Technologies
Description: Synthetic ultra premium micron diamond powder is designed for processes where a precise size range and consistency are key. Designed for exceptional performance when back-grinding, dicing, and other precision machining of silicon and semiconductor wafers.
- Applications: Abrasive / Erosive Wear Protection
- Material Type: Diamond / Diamond-Like
-
Supplier: Daitron Co., Ltd.
Description: The cleaving machines automatically perform parallel alignment and positioning and cleave with the blade the silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN, from the scribed positions. It is capable for processing maximum of 4-inch wafers and
- Maximum Wafer / Part Size: 101.59994513602963 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Tronics Microsystems
Description: customers will have access to advanced DRIE process up to 1:30 aspect ratio. As well as reliable and qualified deep vacuum wafer level package process below 10mTorr. Tronics offer is not limited to wafer processing. We also perform wafer level test and dicing. This
- Services: Design / Engineering, Production, Prototyping, R & D / Development
- Capabilities: Dry Etching (Plasma / RIE), Inspection / Testing, Metallization - Electroplating, Oxidation / Doping, Packaging / Backend Processing, Photolithography, Screen Printing, Wafer Bonding, Wet / Chemical Etching
- Features: Europe Only, Specialty / Other
- Materials: Quartz, SOI, Silicon
-
Description: IEC 62435-9:2021 specifies storage practices encompassing silicon and semiconductor device building blocks of all types that are integrated together to into products in the form of either packages or boards that can be stored as fully assembled units or partial assemblies. Special attention
-
Supplier: Lumentum Operations, LLC
Description: repetition rates High reliability due to low fluence in harmonic crystals and no cavity optic coatings exposed to UV 355 and 532 nm outputs available Customization available upon request Applications Wafer scribing Full-cut wafer dicing Low-k dielectric grooving Micromachining
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
-
Supplier: Lumentum Operations, LLC
Description: generation Customization available upon request Applications Wafer scribing Full-cut wafer dicing Low-k dielectric grooving Micromachining of silicon, sapphire, ceramic, and metal Micro-via drilling PCB and flexboard cutting
- Wavelength Range: 354.7 nm
- Laser Power: 12,000 to 40,000 milliwatts
- Beam Area: 0.3 mm²
- Operating Voltage: 200 to 240 volts
Find Suppliers by Category Top
Featured Products Top
-
semiconductor nodes shrink, wafer flatness during processing becomes critical. Our high-precision porous ceramic vacuum chucks (Chucks) are specifically designed to meet the rigorous demands of 300mm (12-inch) wafer thinning, dicing, and inspection (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
in wafer dicing, grinding, thin-film deposition, and automated optical inspection (AOI (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
(< 200°C) High quality, void-free bonding Superb adhesion to silicon and glass Good process compatibility (dicing, soldering) and high reliability (HAST, TCT) (read more)
Browse Industrial Adhesives Datasheets for Kayaku Advanced Materials, Inc. -
with microcontroller and DSP. A dedicated pin for shut down functionality is also available. The package is SO16. STDRIVEG600 is offered both in package part (PN is STDRIVEG600) and in wafer for dice business (PN is STDRIVEG600w (read more)
Browse Gate Drivers Datasheets for DigiKey -
Arduino Compatibility — seamless integration with the Arduino IDE simplifies development and opens access to a vast library of Arduino resources How ESP32 Is Manufactured Production follows standard semiconductor manufacturing steps: a silicon wafer is (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
Semiconductor Micromachining Using Diode-Pumped Solid-State Lasers
) industries for aplications including wafer dicing, scribing, direct via forming, and three-dimensional structuring. In the current study, two Qswitched and one mode-locked diode-pumped solid-state (DPSS) 355 nm lasers have been used to scribe grooves on silicon and sapphire wafer substrates
More Information Top
-
Studies of chipping mechanisms for dicing silicon wafers
Miwa and Inasaki [2] showed that the cutting force on silicon wafer dicing increased in case of high feed rate, high depth of cut, low blade speed and the down-cutting mode.
-
High-yield dicing of anodically bonded silicon–glass wafers by pressure-induced fracture
[14] Venkatakrishnan K, Sudani N and Tan B 2008 A high-repetition-rate femtosecond laser for thin silicon wafer dicing J. Micromech. Microeng.
-
Rotary disk lasers in the UV, the visible, and the infrared
Fig. 14(b) compares the silicon wafer dicing speeds achieved with state of the art UV lasers[6,7] and the rotary disk laser.
-
Introduction to Microfabrication 2nd Edition
Figure 24.7 Silicon wafer dicing by laser: a) scribe lines; b) vias, from ref.
-
Comparative analysis of silicon wafer micromachining versus nonconventional technology
But in accordance with the task of this paper we will analyse only the application of laser iuicromuachining for silicon wafer dicing as individual chips ready for assembling processes.
-
Comparative analysis of silicon wafers micromachining versus nonconventional technology
But in accordance with the task of this paper we will analyse only the application of laser inicromachining for silicon wafer dicing as individual chips ready for assembling processes.
-
Die separation and rupture strength for deep reactive ion etched silicon wafers
10 45 [10] Venkatakrishnan K and Tan B 2007 Thin silicon wafer dicing with a dual-focused laser beam J.
-
Evaluation of novel tooling for nanoscale injection molding
When dedicated silicon wafer dicing equipment was employed for cutting the wafer insert to fit in the mold, silicon wafers with thicknesses of 0.2 and 0.6 mm could be used as tooling for injection molding and could withstand pressures of …
-
Porous silicon surfaces – A candidate substrate for reverse protein arrays in cancer biomarker detection
(A) Porous silicon wafer diced on small 666 mm2 chips placed on a plastic chip holder of microscopic slide format.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81754/860905002-MIT.pdf?sequence=2
A study of the silicon strain limit did observe anomalously high strain limits for silicon wafers diced from a p-type (100) wafer at 1015 cm-3 doping.
Indicates content that may require registration and/or purchase.