-
Supplier: Vicone High Performance Rubber Inc.
Description: Silicone rubber is the material of choice for most medical and biosciences applications. It can resist bacteria growth, be formulated to be anti-microbial, and seeing as silicone is heat stable and autoclavable, silicone rubber parts can be easily sterilized. Either through
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: National Rubber Corporation
Description: design requirements. Compression molding is the most fundamental method of molding, also very cost-effective and widely used. It involves compressing pre-heated rubber into a mold cavity and holding it until cured. Benefits of compression molding include: Produces
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
-
Supplier: Elasto Proxy Inc.
Description: its low compression set and superior color stability. Silicone resists ozone, sunlight, oxidation, and weathering, and provides excellent electrical insulation and flexibility at low temperatures. Standard Silicone Profiles and Custom-Fabricated Components Elasto Proxy can mold
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Control Plastics, Inc.
Description: Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production, Insert Molding, Large Part Molding, Low Volume Production, Machining, Packaging / Shipping, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Compression Molding
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Vicone High Performance Rubber Inc.
Description: We have supplied many different types of rubber - and other materials - molded parts to our customers. From extremely tight tolerance, miniature, extra large, reverse engineered, Vicone or customer designed, to coloured and rubber to metal, for a myriad of applications that are boundless. They were
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool /
- Features: Canada Only, East Asia / Pacific Only, North America
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
-
Supplier: IER Fujikura, Inc.
Description: At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our
- Supplier Capability: Assembly Services, Bonding, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: RSP, Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Bonding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Packaging / Shipping, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Rotational Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, South Asia Only, United States Only
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Bonding, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, North America
- Molding Type: Compression Molding, Injection Molding
-
Supplier: Westland Technologies, Inc.
Description: Located in the beautiful Central Valley of California, Westland Technologies is a leader in the manufacture of superior-quality custom-molded and fabricated elastomeric components for a wide variety of industries and customers. Our superior team of professionals is here to meet the requirements of
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Southwest US Only, United States Only
-
Supplier: Elastomer Technologies, Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Bonding, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Machining, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: North America, Southwest US Only, United States Only
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors,
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard of the heated platens for consistent part quality. These presses are used for bonding/sizing
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual scale analog gauge,
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model MH) Twenty-five ton, manual, two-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 0 to 12 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
Why are silicones used for Mould Making? Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail (read more)
Browse Datasheets for CHT USA Inc. -
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production Not every silicone part requires high-volume production. Many industrial applications start with small batches: product (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Liquid Silicone Rubber (LSR) applications are gaining popularity among injection molders as medical, technical, and automotive molders diversify their service offering. This meets the needs of brands and the ever-expanding product portfolio to meet the needs of consumers. (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
Affordable, Sustainable, Innovative Solutions for Liquid Silicone Rubber Manufacturing Whether you're a startup looking to bring innovative products to market or an established manufacturer seeking to expand capabilities, understanding if an LSR machine fits your (read more)
Browse Molding Machines Datasheets for APSX, LLC -
ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and (read more)
Browse Molding Machines Datasheets for ARBURG -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
What is LSR Injection Molding? Understanding the Revolutionary Process That's Changing Manufacturing Liquid Silicone Rubber (LSR) injection molding represents a fundamental shift in how we approach elastomer manufacturing. While traditional (read more)
Browse Molding Machines Datasheets for APSX, LLC -
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech
More Information Top
-
Experimental investigations of skin-like material and computation of its material properties
The milled mixture of silicone materials was then placed into the mold and vulcanized in the compression -molding machine .
-
MATERIALS AND HEART VALVE PROSTHESES
These materials include Stellite 21; Teflon cloth; Teflon suture; Methyl Methacrylate; cast, machined , and drawn Stainless Steel Type 302; and compression molded and porous sponge silicone rubber.
-
Surface modification of montmorillonite (MMT) using column chromatography technique and its application in silicone rubber nanocomposites
OMMT: silicone nanocomposites were prepared by solution blending and then compounded and molded on two roll mill and compression molding machines , respectively.
-
Physical and mechanical properties of degraded waste surrogate material
Saturated specimedmold assemblies were placed inside the pressure vessel of a standard triaxial compression machine , and the annulus between the specimen mold and walls of the pressure vessel was filled with silicone oil.
-
Effect of the particle size of Al 2 O 3 on the properties of filled heat‐conductive silicone rubber
The gross silicone rubber sample was placed in a stainless steel mold and was compression -molded at 1658C and a pressure of 10 MPa for 10 min in an elec- trically heated hot-press machine (SL-45, Shanghai, China).
-
Effect of filler size distribution on the mechanical and physical properties of alumina‐filled silicone rubber
The gross silicone rubber mixture was placed in a stainless steel mold and was compression -molded at 1708C and at a pressure of 10 MPa for 15 … … in an elec- trically heated hot press (SL-45, Shanghai No. 1 Machine Plant, China).
-
Encyclopedia of Industrial Additives, Volume 4
… esp. effective on vinyls, polyesters, epoxies, phenolics, and polypropylene and for releasing silicone rubber from metal or plastic molds ; applications incl. casting, potting … … release, vacuum bag molding, com- pression molding, and spray booth … … dry lubrication of rollers, machines , guides, conveyors, and areas …
Indicates content that may require registration and/or purchase.