Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). Properties Viscosity 70000 Hardness Sha 40 Description BLUESIL RTV 3040 DUR A&B 1:1 is a fluid
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable material for use as
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Features: Elastomer / Rubber
-
-
Supplier: Bluestar Silicones USA Corp.
Description: SILBIONE® RTV 4420 A/B is a two components silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat. Properties Viscosity 6000 Hardness Sha 20 Description SILBIONE® RTV 4420 A/B is designed to be used for molding in
- Tensile Strength (Break): 507.628937750189 to 580.147357428788 psi
- Elongation: 500 to 550 %
- Viscosity: 3,500 to 6,000 cP
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Accuris
Description: SILICONE ELASTOMER, PRELUBRICATED
-
Supplier: ContiTech AG
Description: range of elastomer sheetings together with our high-quality silicone and FKM sheetings we are able to cover the requirements for a whole host of different applications. Elastomer Sheetings Our versatile elastomer sheetings – made, for instance, of SBR, NR and EPDM –
- Form / Shape: Film / Sheet
- Chemical System: Silicone
- Features: Specialty / Other
-
Supplier: Accuris
Description: SILICONE ELASTOMERS USED IN MEDICAL APPLICATIONS
-
Supplier: Accuris
Description: SILICONE ELASTOMER, EXTERIOR - WEATHERABLE
-
Supplier: Accuris
Description: SILICONE ELASTOMER, INHERENTLY LUBRICATED
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Saint-Gobain Performance Plastics ThermaCool TC3008 is a high performance, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression performance over a wide range of stack up
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Elastomer / Rubber, Other, Thermally Conductive
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification of WACKER SilGel® 612 with higher hardness and reactivity. Special features two-part, 1 : 1
- Viscosity: 1,000 cP
- Industry: Electronics
- Features: Encapsulating / Potting, Liquid, RTV / Room Temperature Curing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: ASTM International
Description: This specification covers the requirements for silicone elastomer implants used in facial surgery, that is, chin, nasal, malar, and ear implants. The primary material of construction shall be fully vulcanized silicone elastomer. Implants may have orientation means or
-
Description: Implants for surgery -- Two-part addition-cure silicone elastomers
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 1.3 W/m-K
- Elongation: 200 %
- Dielectric Strength: 250.00000000000003 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear
- Viscosity: 66,700 cP
- Thermal Conductivity: 0.21 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Electrical Power / HV
-
Supplier: R. S. Hughes Company, Inc.
Description: The QRP general purpose mitt is made of silicone elastomer, is packaged 1 per polybag and comes in white. Proper sizing is important when buying this part. The size for this product is Large.
- Clothing Type: Gloves
-
Supplier: ASAP Semiconductor LLC
Description: BUSHING SIDE ENTRY 3"" Bushing Circular Clamps - Silicone Elastomer Flame Retardant Black
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ASAP Semiconductor LLC
Description: BUSHING SIDE ENTRY 4"" Bushing Circular Clamps - Silicone Elastomer Flame Retardant Black
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear
- Viscosity: 66,700 cP
- Thermal Conductivity: 0.21 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Electrical Power / HV
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear
- Viscosity: 66,700 cP
- Thermal Conductivity: 0.21 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Electrical Power / HV
-
Supplier: ASAP Semiconductor LLC
Description: BUSHING SIDE ENTRY 1"" Bushing Circular Clamps - Silicone Elastomer Flame Retardant Black
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ASAP Semiconductor LLC
Description: BUSHING SIDE ENTRY 2"" Bushing Circular Clamps - Silicone Elastomer Flame Retardant Black
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ASTM International
Description: to all silicone elastomers used as materials of construction for medical devices, including those adjusted more broadly than defined in this specification. 1.4 While silicone elastomers have demonstrated excellent biocompatibility in medical device applications, the
-
Supplier: SAE International
Description: This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to ESC53. To view suppliers qualified against this standard, visit https://ts200.sae-itc.org/ .
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 170 Silicone Elastomer is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides good flowability, moderate
- Viscosity: 3,400 cP
- Thermal Conductivity: 0.39 W/m-K
- Dielectric Strength: 482.600000000001 kV/in
- Features: Electrical Power / HV, Encapsulating / Potting
-
Supplier: ASTM International
Description: 1.1 This guide is intended to educate potential users of silicone elastomers, gels and foams relative to their fabrication and processing. It does not provide information relative to silicone powders, fluids, pressure sensitive adhesives, or other types of silicone
-
Supplier: SAE International
Description: This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to All parts to TS147. To view suppliers qualified against this standard, visit https://ts200.sae-itc.org/ .
-
Supplier: ASTM International
Description: 1.1 This guide is intended to educate potential users of silicone elastomers, gels and foams relative to their formulation and use. It does not provide information relative to silicone powders, fluids, and other silicones. The information provided is offered to guide
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: SAE International
Description: This specification covers a silicone (MQ/VMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation
- Industry: Electronics
- Features: Film / Sheet
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The QRP Qualatherm reusable cleanroom glove is made of silicone
- Clothing Type: Gloves
Find Suppliers by Category Top
Featured Products Top
-
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
information silicone polymers and elastomers properties as well as various applications, please continue to the CHT website. (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Outlining Silicone-Coated Rope Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads effectively reduce the thermal resistance between electronic components and heat sinks while (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830. Silicone Encapsulants for Thermal (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
high-purity fluorosolvents for use as silicone oil carriers in injection needle production. They provide excellent solubility, leave no residue and support efficient drug delivery. They are compatible with a broad range of materials, including metals, plastics, elastomers and delicate substrates (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
their notable resistance qualities. Outstanding characteristics of fluoroelastomer rubber: High heat resistance up to 200 °C (392 °F) and in some formulations up to 300 °C (572 °F) when compared with other elastomers High repellency (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Outgassing of Silicone Elastomers
The performance advantages of silicone elastomers are widely known. Silicone provides unique characteristics that allow it to be used in a broad range of applications, including applications serving continuous extreme conditions of temperature and pressure. One design-limiting aspect of silicone
-
Silicone O-Rings and Sealing Devices Guide
Silicone is an elastomer that remains stable, flexible, and non-reactive in extreme conditions, making it ideal for seals, gaskets, and O-rings. O-rings are molded products placed between two mechanical parts to create a tight seal for preventing fluid or gas leakage and keeping out contaminants
-
Outlining Silicone Coated Rope
Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications.
-
Silicone Benefits & Uses
Five Reasons to Switch to Silicone for Industrial Rubber Parts. UV & Ozone Resistance. Extreme Cold & High Heat Endurance. Range of Durometers. Color Options. Custom Variations. From pharmaceuticals to food and beverage manufacturing, silicone is a popular elastomer.
-
The Permeability Characteristics of Silicone Rubber
Silicone rubber is universally regarded as the best-in-class elastomer for extreme environments. In addition, silicone rubber is one of the most permeable elastomers. This property is a key advantage for silicone rubber in many design situations. However, some applications which require silicone
-
Silicone Rubber Flame Resistance
chemicals that specifically target impedance of the combustion process. The level of flame resistance required from a material is specific to the end application and can be measured by one of the many test methods available. Silicone rubber is often selected as the design elastomer because of its
-
Research Progress in Calenderable Fluorosilicone with Excellent Fuel Resistance
resistance and low temperature flexibility, fluorosilicone is compared to other elastomers such as fluorocarbon rubber (FKM) and standard silicone rubber (MQ/VMQ/PVMQ). The application advantages and disadvantages of utilizing fluorosilicones are discussed. Arlon has developed a cost effective, calenderable
-
Why You Should Rethink Your PTFE/Teflon (R) Tri-clamp (R) Sanitary Gaskets
Polytetrafluoroethylene, better known as PTFE, or by its brand name Teflon (R), is commonly used as a sanitary gasket in pipe connectors within process lines. PTFE gaskets are often used in demanding sanitary environments where traditional elastomers such as EPDM, NBR and Silicone are not suitable
More Information Top
-
Silicones
19 Silicone Elastomers .............................................................................................................................
-
Cellular Mechanics of Modulated Osteoblasts Functions in Graphene Oxide Reinforced Elastomers
Abstract We describe here favorable modulation of osteoblasts functions and cell–substrate interactions in hybrid silicone elastomers consisting of biocompatible graphene oxide.
-
Stimulated Cellular Response of Novel Hybrid Network Structure Elastomers with Inorganic Short Chain Cross‐Links for Soft Tissue Reconstruction
Abstract The flexible and highly ductile silicone elastomer widely used as a soft‐tissue substitute for joint reconstruction and replacement fragments prematurely because of low tensile strength and inadequate bone build‐up around the implants.
-
Silicones
Silicone Fluids Silicone Elastomers .
-
Mechanical, dielectric, and electromechanical properties of silicone dielectric elastomer actuators
ABSTRACT Silicone elastomer actuators were investigated to develop a simple and industrially scalable product with improved mechanical properties, such as a low modulus, high tearing strength, and good resilience, and enhanced electromechanical actuation properties.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Release agent for all nat. and syn. organic rubber compds. except silicone elastomers .
-
Silicone Surface Science
Creating Functional Materials by Chemical and Physical Functionalization of Silicone Elastomer Networks . . . . . . . . . . .
-
Cellular Interactions and Modulated Osteoblasts Functions Mediated by Protein Adsorption
We describe here for the first time the favorable modulation of osteoblasts functions and cell–substrate interactions induced by protein adsorption (bovine serum albumin) on silicone elastomers .
Indicates content that may require registration and/or purchase.