Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: SCOTCH 70 SELF-FUSING SILICONE TAPE
-
Supplier: Allied Electronics, Inc.
Description: SCOTCH 70 SELF-FUSING SILICONE TAPE (Heavy Duty Triangular tapered edge)
-
Supplier: Custom Fabricating & Supplies
Description: This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large custom
- Width: 1 to 2 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Permanent, Specialty / Other
- Adhesive: Rubber, Silicone
-
-
Description: Nashua Tapes Products Stretch & Seal Stretch & Seal Self-Fusing Silicone Tape Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications Sealing pipes, electrical wires, and hoses; Covering
- Thickness: 0.02 inches
- Temperature Resistance: -51.11111111111111 to 260 C
- Features: Adhesive Tape, Electrical Tape, Industrial Tape, Non-adhesive, Single-Sided Adhesive, Thermally Insulating / Insulative
- Backing: Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating Temperature: -85°F (-65°C) to 500°F
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Waytek, Inc.
Description: FTZ Industries 99202 Self Fusing Silicone Rubber Tape Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
-
Adhesive Tapes - FTZ Industries 99201 Self Fusing Silicone Rubber Tape, Red, 1" X 20', 500F -- 20892Supplier: Waytek, Inc.
Description: FTZ Industries 99201 Self Fusing Silicone Rubber Tape, Red, 1" X 20', 500F Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance,
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Caplugs
Description: spiraled around and along, it forms a consistent thick layer of tape. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting. Temperatures up to 600°F (315°C) Self-adhering & Self-fusing Flexible Cut to length\ Reusable Material: Silicone Standard
- Thickness: 0.02 inches
- Adhesive: Silicone
-
Supplier: MOCAP LLC
Description: Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
- Material: Rubber - Silicone
-
Supplier: Newark, An Avnet Company
Description: 1" X .040" X 12 YARDS CID-A-A-59163 TYPE II BLACK W/BROWN SELF FUSING SILICONE RUBBER TAPE
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Powell Electronics, Inc.
Description: Scotch Self-Fusing Silicone Rubber Elec
-
Supplier: ASTM International
Description: 1.1 These test methods cover tests for bondable silicone rubber tapes which form a sealed structure either with the application of heat (and pressure if needed) or by the process of auto-adhesion (self-fusing). 1.2 The methods appear in the following sections: 1.3 The
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this self-fusing tape? Self-bonding, adhesive-free, low cost insulating tape will save you with in-field operations and post installation maintenance Tensile strength of 600 PSI and highly flexible properties allow this tape to conform
-
Supplier: Henkel Corporation - Industrial
Description: Self-fusing silicone rubber wrap for temporary repairs on flexible hoses and pipes. Resistant to UV light, salt water, fuels and acids. LOCTITE® SI 5075 is a non-sticky, self-fusing, multi-purpose wrap for tape-based repair situations. Offering a tensile
Find Suppliers by Category Top
Featured Products Top
-
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape MOCAP (read more)
Browse Adhesive Tapes Datasheets for MOCAP LLC -
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
Standard polymask tapes are available in 2 Mil blue or 3 Mil clear. Self adhering film provides easy application with smooth lamination to the surface. Quick peel off performance leaves no residue on the finished part. Excellent for Class A finish products. Explore the selection. (read more)
Browse Industrial Tapes Datasheets for Custom Fabricating & Supplies -
Access a wide range of silicone caps and plugs, polyester tapes and die cuts for protecting metal surfaces during finishing. Choose from a vast selection of stock items. Custom die cut tapes can also be produced in short leadtimes. For specific masking needs, specify (read more)
Browse Rapid Prototyping Services Datasheets for Custom Fabricating & Supplies
Conduct Research Top
-
Arc Tracking and Silicone Self-Fusing Tape
tracking resistance of silicone, self fusing and vinyl tape used in electrical insulation systems.
-
Effect of Elastic Elongation on Dielectric Strength
-based selffusing tape to its dielectric strength. Changes in thickness as a result of elastic elongation alter the. dielectric strength predictably.
More Information Top
-
Silicone Self Fusing Tape Orange 1 W 12 yd RL 1 RL Pk from Cole-Parmer
Silicone Self Fusing Tape Orange 1 W 12 yd RL 1 RL Pk (Representative photo only .
-
Hoffman Products Adds Silicone Tape To Product Line
A natural extension of their product line is the newly added Self Fusing Silicone Tape .
-
Make your own "round" drive cables.
Tommy tape is a self fusing silicone tape that comes in many bright colours, including some 'glow in the dark' colours.
-
Vulko-Wrap Silicone Self-Fusing Insulating Tape From TPC Wire & Cable Corp.
Vocus/PRWEB ) -- TPC Wire & Cable provides a line of self - fusing silicone tape called Vulko-Wrap.
-
CR4 - Thread: coaxial cable with ring terminal fails after being in oven
D) A further thought would be to use Self fusing Silicone Rubber Tape , good to 200 Celsius continually, to insulate the joint, if that helps.
-
UV Inactivation of E. coli in Liquid Egg White
Self - fusing silicone rubber tape (McMaster-Carr, Robbinsville, NJ, USA) with a width of 2.5 cm and a thickness of 0.05 cm was wrapped around the plastic tubing to secure the tubing to the UV bulb and to ensure that …
-
01.08.10 -- Momentive Announces Global Distribution Agreement With Targray International
Vulko-Wrap Silicone Self - Fusing Insulating Tape From TPC Wire & Cable Corp.
-
2000 MCM electrical power jumper cable with controlled flexibility: design and life cycle test
Then three layers of self - fusing silicone rubber tape (Scotch6no.
-
CR4 - Thread: Toward an Epistemology of Duct Tape
Actually had to look this one up - Self - fusing silicone rubber tape .
Indicates content that may require registration and/or purchase.