Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: SCOTCH 70 SELF-FUSING SILICONE TAPE
-
Supplier: Allied Electronics, Inc.
Description: SCOTCH 70 SELF-FUSING SILICONE TAPE (Heavy Duty Triangular tapered edge)
-
Supplier: Custom Fabricating & Supplies
Description: This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large custom
- Width: 1 to 2 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Permanent, Specialty / Other
- Adhesive: Rubber, Silicone
-
-
Description: Nashua Tapes Products Stretch & Seal Stretch & Seal Self-Fusing Silicone Tape Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications Sealing pipes, electrical wires, and hoses; Covering
- Thickness: 0.02 inches
- Temperature Resistance: -51.11111111111111 to 260 C
- Features: Adhesive Tape, Electrical Tape, Industrial Tape, Non-adhesive, Single-Sided Adhesive, Thermally Insulating / Insulative
- Backing: Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating Temperature: -85°F (-65°C) to 500°F
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Waytek, Inc.
Description: FTZ Industries 99202 Self Fusing Silicone Rubber Tape Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
-
Adhesive Tapes - FTZ Industries 99201 Self Fusing Silicone Rubber Tape, Red, 1" X 20', 500F -- 20892Supplier: Waytek, Inc.
Description: FTZ Industries 99201 Self Fusing Silicone Rubber Tape, Red, 1" X 20', 500F Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance,
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Caplugs
Description: spiraled around and along, it forms a consistent thick layer of tape. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting. Temperatures up to 600°F (315°C) Self-adhering & Self-fusing Flexible Cut to length\ Reusable Material: Silicone Standard
- Thickness: 0.02 inches
- Adhesive: Silicone
-
Supplier: MOCAP LLC
Description: Material: Self-Fusing Silicone Tape No Adhesive Therefore No Residue when Removed Conforms to Shape to Create an Air and Water Tight Seal
- Material: Rubber - Silicone
-
Supplier: Newark, An Avnet Company
Description: 1" X .040" X 12 YARDS CID-A-A-59163 TYPE II BLACK W/BROWN SELF FUSING SILICONE RUBBER TAPE
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem
- Temperature Resistance: -45 to 250 C
- Electrical Resistivity: 10,000,000,000 to 1,000,000,000,000,000 ohm-cm
- Features: Cable Tape, Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Permanent, Protective Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: Powell Electronics, Inc.
Description: Scotch Self-Fusing Silicone Rubber Elec
-
Supplier: ASTM International
Description: 1.1 These test methods cover tests for bondable silicone rubber tapes which form a sealed structure either with the application of heat (and pressure if needed) or by the process of auto-adhesion (self-fusing). 1.2 The methods appear in the following sections: 1.3 The
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this self-fusing tape? Self-bonding, adhesive-free, low cost insulating tape will save you with in-field operations and post installation maintenance Tensile strength of 600 PSI and highly flexible properties allow this tape to conform
-
Supplier: Henkel Corporation - Industrial
Description: Self-fusing silicone rubber wrap for temporary repairs on flexible hoses and pipes. Resistant to UV light, salt water, fuels and acids. LOCTITE® SI 5075 is a non-sticky, self-fusing, multi-purpose wrap for tape-based repair situations. Offering a tensile
Find Suppliers by Category Top
Featured Products Top
-
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
Conduct Research Top
-
Arc Tracking and Silicone Self-Fusing Tape
tracking resistance of silicone, self fusing and vinyl tape used in electrical insulation systems.
-
Effect of Elastic Elongation on Dielectric Strength
-based selffusing tape to its dielectric strength. Changes in thickness as a result of elastic elongation alter the. dielectric strength predictably.
More Information Top
-
Silicone Self Fusing Tape Orange 1 W 12 yd RL 1 RL Pk from Cole-Parmer
Silicone Self Fusing Tape Orange 1 W 12 yd RL 1 RL Pk (Representative photo only .
-
Hoffman Products Adds Silicone Tape To Product Line
A natural extension of their product line is the newly added Self Fusing Silicone Tape .
-
Make your own "round" drive cables.
Tommy tape is a self fusing silicone tape that comes in many bright colours, including some 'glow in the dark' colours.
-
Vulko-Wrap Silicone Self-Fusing Insulating Tape From TPC Wire & Cable Corp.
Vocus/PRWEB ) -- TPC Wire & Cable provides a line of self - fusing silicone tape called Vulko-Wrap.
-
CR4 - Thread: coaxial cable with ring terminal fails after being in oven
D) A further thought would be to use Self fusing Silicone Rubber Tape , good to 200 Celsius continually, to insulate the joint, if that helps.
-
UV Inactivation of E. coli in Liquid Egg White
Self - fusing silicone rubber tape (McMaster-Carr, Robbinsville, NJ, USA) with a width of 2.5 cm and a thickness of 0.05 cm was wrapped around the plastic tubing to secure the tubing to the UV bulb and to ensure that …
-
01.08.10 -- Momentive Announces Global Distribution Agreement With Targray International
Vulko-Wrap Silicone Self - Fusing Insulating Tape From TPC Wire & Cable Corp.
-
2000 MCM electrical power jumper cable with controlled flexibility: design and life cycle test
Then three layers of self - fusing silicone rubber tape (Scotch6no.
-
CR4 - Thread: Toward an Epistemology of Duct Tape
Actually had to look this one up - Self - fusing silicone rubber tape .
Indicates content that may require registration and/or purchase.