Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BRAZING ALLOY, SILVER
-
Supplier: Accuris
Description: BRAZING ALLOY Silver
-
Supplier: Accuris
Description: BRAZING ALLOYS, SILVER
-
-
Supplier: Accuris
Description: STANDARD METHODS FOR CHEMICAL ANALYSIS OF SILVER BRAZING ALLOYS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Morgan Advanced Materials
Description: High-purity silver/copper alloy for vacuum brazing. Nominal composition by weight: 72% Ag and 28% Cu (both within ±1%).
- Melting Range: 1,436 F
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Lucas-Milhaupt offers several products for brazing carbide and diamond cutting tools. These materials typically include nickel or manganese (or both) to facilitate wetting of the carbide and increase bond strength. Many of these alloys are also available in a Tri-metal form. These
- Melting Range: 1,290 F
- Joining Process / Product Form: Preform, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: ASTM International
Description: Test Method for Chemical Analysis of Silver Brazing Alloys (Withdrawn 1994)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,580 to 1,673 F
- Joining Process / Product Form: Paste, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: SAE International
Description: This specification covers the engineering requirements for production of brazed joints in parts made of iron, nickel, and cobalt base alloys by use of silver alloys and the properties of such joints.
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,760 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM,
- Melting Range: 1,436 to 1,526 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ESAB Welding and Cutting Products
Description: Features Our popular silver products #100, #125 and #155 packed in convenient 2 oz. (10 ft. silver) kits that include 1 oz. corresponding flux. #101 is also available in a 4 oz. (20 ft) kit size.
- Features: Other
- Braze Alloy: Silver Alloy Braze
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Alloys vary in silver content from 18% to 2% and the percentage of silver and phosphorous does change the melt and flow characteristics of the filler metal. Sil-Fos alloys are available in wire & rod, powder & paste, preformed rings and shapes. Some Sil-Fos alloys
- Melting Range: 1,190 F
- Conductivity: 34,220,000,000 µS/cm
- Braze Alloy: Copper Alloy Braze, Silver Alloy Braze
- Features: Other
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal contains 10% nickel and is used primarily for
-
Supplier: Inductotherm Group
Description: diameters of up to 34 in. Rotor Brazing System Features Replaces labor intensive flame braze operation Shorter cycle time & reduced silver braze alloy cost 11.0-34.0 in. [27-86cm] part diameter range Up to 12,000 lb. [5443 kg] Quick change inductor assemblies/tooling Operator
- Process Capability: Brazing Equipment, Soldering Equipment
- Equipment Type: Complete System
-
Supplier: Belmont Metals, Inc.
Description: nearly all solders contained lead, but environmental concerns have increasingly dictated use of lead-free alloys for electronics and plumbing purposes. Belmont offers a range of high, medium, and low temperature soldering alloys to meet a variety of different needs. Applications
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Metalor Technologies USA Corporation
Description: A large range of electrical contacts based on the alloys of silver and subjected to severe electrical, thermal and mechanical forces require perfect bond quality obtained by metal diffusion between tip and support during the brazing operation. Application Low voltage switchgear
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: Newark, An Avnet Company
Description: Silver Bearing Solder Paste - 7.1g Syringe; Flux Type:-; Solder Alloy:-; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:-; Product Range:
-
Supplier: ASTM International
Description: This specification covers electrical contact components made from silver-tungsten by powder-metallurgical procedures. The material shall conform to composition limits specified. The material shall be finished by braze alloy backing, tumbling to polish surfaces, special surface finish,
-
Supplier: ASTM International
Description: This specification covers electrical contact components made from silver-molybdenum by powder metallurgical procedures. Chemical analysis of the samples shall be done to determine their chemical composition. The material shall be finished by different methods like braze alloy backing,
-
Supplier: AENOR
Description: Aerospace series - Silver base alloy AG-B10001 (AgCu28) - Filler metal for brazing - Wire.
-
Supplier: AENOR
Description: Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Wire.
-
Supplier: AENOR
Description: Aerospace series - Silver base alloy AG-B14001 (AgCu42Ni2) - Filler metal for brazing - Powder or paste.
-
Supplier: Radwell International
Description: PHOS-COPPER SILVER BRAZING ALLOY,STAY-SILV 15,.05X1/8IN,8 PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Peridot Corporation
Description: shop to make fixturing. Torch brazing, induction heating, furnace brazing, resistance welding, laser welding and hand soldering are just a few of our joining proficiencies.
- Process Capability: Active Brazing / Soldering, Furnace, Gas / Oxyfuel Torch, Induction / RF, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tool & Die, Tubing Assembly / System
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: ILSCO Corporation
Description: 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 1/4 INCH
- International (mm2): 1.30864 to 2.0808 mm2
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing
- Features: Non-ferrous - Any Type, Other, Specialty / Other (UNS M)
- Shape / Form: Wire / Shaped Wire
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing
- Features: Non-ferrous - Any Type, Other, Specialty / Other (UNS M)
- Shape / Form: Wire / Shaped Wire
Find Suppliers by Category Top
Featured Products Top
-
no silver content brazing alloy. The MKC-1 coil is Class “F” temperature rated and is provided as standard, therefore a high temperature coil is not required for discharge service. FEATURES AND BENEFITS Compact, Pilot Operated, Disc Construction Mount Horizontally, on Side, or in a Vertical Line MKC-1 and OMKC-1 Coils, Class F Tight closing through use of synthetic seating material (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
between 600?°C and room temperature without cracking or leakage Multiple Metallization Options: Mo?Mn, Mo?Mn/W, active brazing alloys (ABA), and thick film methods (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
When Appearance is Critical, Think Brazing
alloy. To form the sunglass front, they are joined together by induction brazing in a series of steps. At each step of the process, they are. held in place by a jig. The Handy & Harman/Lucas-Milhaupt brazing filler metals typically used for the joints are 50% silver-bearing alloys such as Braze 505
More Information Top
-
Principles of Brazing
In the early 20th century, brazing alloys and techniques underwent further evolution with the development of low-temperature silver brazing alloys , which have found widespread application in industry.
-
ZPRBR2005P049
Although hallmarked sterling silver contains a minimum of 92.5% silver, until recently, it was not possible to match this specification with color-matched silver brazing alloys of sufficiently low melting point.
-
Brazing
Silver Brazing Alloys —Cadmium Con- .
-
Corrosion of Soldered and Brazed Joints in Tap Water
The alloys investigated were the silver brazing alloys (hard solders) L-Ag55Sn, L-Ag34Sn and L-Ag18Sn, the copper-phosphorus brazing alloys (hard solders) L-Ag15P, L-Ag5P and L-CuP6, and the soft solders L-Sn5Ag and L-SnCu3.
-
Alloys
copper alloys try, heating instal- perature; most lation important silver brazing alloy .
-
ZCACA2001P303
Brazing, and Soldering, Vol 6, Metals Handbook, American Society for Metals, 1983, p 976988 S.F. Gibbay, F. Dirnfeld, J. Ramon, and H.Z. Wagner, Mechanism of Tough-Pitch Copper Embrittlement by Silver Brazing Alloys , Weld.
Indicates content that may require registration and/or purchase.