-
Supplier: Accuris
Description: FITTINGS, PIPE, CAST BRONZE, SILVER-BRAZING, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: Fittings, Pipe, Cast Bronze, Silver-Brazing, General Specification for
-
Supplier: SAE International
Description: This specification covers a silver-brazing flux in the form of a paste.
-
-
Supplier: SAE International
Description: This specification covers a silver brazing compound in paste form containing not more than 35% water by weight.
-
Supplier: SAE International
Description: This specification covers a silver-brazing flux in paste form.
-
Supplier: SAE International
Description: This specification covers a silver brazing flux in the form of paste.
-
Supplier: Accuris
Description: Specification for aircraft material (emergency series) brass bars suitable to be brazed or silver soldered
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for the classification of brazing filler metals for brazing and braze welding. The chemical composition, physical form, and packaging of more than 120 brazing filler metals are specified. The brazing filler metal
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for the classification of filler metals for brazing and braze welding. The chemical composition, physical form, and packaging of more than 75 brazing filler metals are specified. The filler metal groups described include aluminum,
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: is vacuum melted and cast to insure cleanliness. Lucas-Milhaupt's pure metals are vacuum processed to ensure material cleanliness.Conformance to specification is assured by chemical analysis and other performance requirements. Several grades of these materials are available, from 3 nines to 5
- Tensile Strength (UTS): 24,000 to 55,000 psi
- Elongation: 1 to 25 %
- Melting Range: 1,761 F
- Conductivity: 609,000,000,000 µS/cm
-
Supplier: ASTM International
Description: This specification covers electrical contact components made from silver-tungsten by powder-metallurgical procedures. The material shall conform to composition limits specified. The material shall be finished by braze alloy backing, tumbling to polish surfaces, special surface finish,
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: American Welding Society (AWS)
Description: Brazing BHCP3 P-4 Furnace Brazing BHCP4 P-5 Dip Brazing BHCP5 P-6 Resistance Brazing BHCP6 P-7 Diffusion Brazing BHCP7 P-8 Wide Gap Diffusion Brazing Repair BHCP8 P-9 Aluminum Controlled Atmosphere Brazing BHCP9 P-10 Other Processes BHCP10 P-11 Braze
-
Supplier: ASTM International
Description: This specification covers electrical contact components made from silver-molybdenum by powder metallurgical procedures. Chemical analysis of the samples shall be done to determine their chemical composition. The material shall be finished by different methods like braze alloy backing,
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal contains 10% nickel and is used primarily for
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and forms,
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Sunstone Engineering
Description: Features Specifications In The Box Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted. With a 30ws power potential, the mPulse PlusMounted can be used by anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Plansee SE
Description: steel taps, high quality material alternate threading Brazing Quaternary silver or copper based brazing alloy Directions for shrink fitting Conical, hardened steel Ring diameter: 2 times the shaft diameter Cone length 1.5 times the Densimet 176S shaft diameter Shrinking
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
no silver content brazing alloy. The MKC-1 coil is Class “F” temperature rated and is provided as standard, therefore a high temperature coil is not required for discharge service. FEATURES AND BENEFITS Compact, Pilot Operated, Disc Construction Mount Horizontally, on Side, or in a Vertical Line MKC-1 and OMKC-1 Coils, Class F Tight closing through use of synthetic seating material (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Exploring the Advantages of Brazing Aluminum
Induction brazing is a process in which two or more materials are joined together by a filler metal that has a lower melting point than the base materials using induction heating. And it's true that silver is often used for induction brazing because of its low melting point. For instance
-
When Appearance is Critical, Think Brazing
alloy. To form the sunglass front, they are joined together by induction brazing in a series of steps. At each step of the process, they are. held in place by a jig. The Handy & Harman/Lucas-Milhaupt brazing filler metals typically used for the joints are 50% silver-bearing alloys such as Braze 505
-
Brazing a carbide to a stainless steel shaft for a gripper [MEC]
A three-turn helical coil is used to braze the carbide to the stainless steel shaft. A silver solder washer is placed over the post on the shaft, the carbide is placed on the washer and flux is applied...
-
Industrial Induction Heating: All You Need to Know
Induction heating is a safe, non-contact, and meticulous process for heating electrically-conductive materials like steel, graphite, copper, brass, silver, gold, aluminium, and carbide. It involves a complex amalgamation of electromagnetic energy and heat transfer through an induction coil, melting