-
Supplier: TE Connectivity
Description: Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 27 Magnet Wire Size (MM) : .36 Product Length : 5.9 MM
- North American (AWG): 27 AWG
- Features: Other, RoHS
-
Description: New England Wire Technologies manufactures specialty winding custom wire and cable in single-end, stranded and Litz wire multiconductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its
- Operating Temperature: 155 to 180 C
- Wire Conductor: Copper and Copper Alloys
- Features: Stranded
-
Supplier: TE Connectivity
Description: Retention Type : Dimple Wire Insulation Support : Without Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Insertion Force : Low Termination Features
- North American (AWG): 12 to 18 AWG
- International (mm2): 0.82 to 3.31 mm2
- Features: Other, RoHS
-
-
Supplier: Stoelting Cleaning Equipment
Description: The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features Zero spaced nickel laminations wound with high temperature magnet wire and silver
- Transducer Style: Array (Linear / Phased)
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: WorldWide Electric Corporation
Description: ratings 50/60 Hz NEMA A600 10 continuous amps Volts - Make - Break 120 60 6 240 30 3 480 15 1.5 Coil Table Watts - Volts 60 Hz - Inrush Open Magnet - Normal Sealed Magnet Amps VA Amps VA 4 24 4 — 0.629 — 4 120 0.8 — 0.126 — 4 240 0.4 96 0.063 15.1 4 480 0.2 — 0.031 —
-
Supplier: Allied Electronics, Inc.
Description: make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout
-
Supplier: Allied Electronics, Inc.
Description: make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout
-
Supplier: Allied Electronics, Inc.
Description: make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout
-
Supplier: Allied Electronics, Inc.
Description: make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout
-
Supplier: Specialty Product Technologies
Description: operated for fast, constant, and long-life performance. Generous size double break silver cadmium oxide contacts in combination with built-in permanent magnet blowouts assure long contact life and positive circuit interruption. Terminal location makes the dc contactors ideal for
- Type: Electrical Contactor
-
Supplier: Visual Sound, Inc.
Description: installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with
-
Supplier: Visual Sound, Inc.
Description: installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with
Find Suppliers by Category Top
Featured Products Top
-
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires. Sign up for our e-Newsletter! Watch>> (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
A bandlimited magnetotelluric study of an area in Harvard, Massachusetts
Horizontal components of the earth's time-varying electric field were measured using 1-kilometer dipoles of no. 22 copper magnet wire with silver /silver chloride porous pot electrodes.
-
Approaching 100 T with wire wound coils
…ductors for high pulsed magnetic fields“, Physica B 211 (1995) 43-45 [3] T. Asano, Y. Sakai, M. Oshikiri, K. Inoue, H. Maeda, G. Here- mans, L. Van Bockstal, L. Li and F. Herlach, “Copper- silver wire coils for pulsed magnet .” .
-
Design, Modeling and Experiments of 3-DOF Electromagnetic Spherical Actuators
Spe- cialty magnet wire can be made from silver , gold or platinum whose prices are very high.
-
Comparative studies on the response characteristic of metallic Ag-electrodes and Ag2 S-/-AgX solid state membrane electrodes by rapid concentration changes in ...
Through installation of a silver wire between Woulfescher bottle and the solenoid valve, P3 is shifted so far dab becomes the evaluation animal potential-time-curves not gest6rt to the ()ffnungsspitze (P2).
-
Magnetic behavior of electrischer discharges in air of normal pressure
Stiirke was horizontally secured cone Pole remote between the 9 mm voneinnnder of the magnet in the direction the shortest line of force of magnet one stucco of pure silver wire of 0,5 mms.
-
A New Type of Carbon Resistance Thermometer with Excellent Thermal Contact at Millikelvin Temperatures
The second type of filter consists of copper magnet wires AWG 32 embedded into conductive silver epoxy [17] at low temperature.
-
Electric pressure regulator
The commutator is fixed in front of the vertical board carrying the electro- magnet , and the two Grerman silver wires are stretched along the back of the tall upright board to which the siphon barometer is attached; neither therefore requires much space…
-
Drawing the electric
The kit consisted of the following components: a TinyProgrammer, an ATTiny85, assorted surface-mount and 5MM LEDs, speaker, magnet wire & magnet , and carbon and silver conductive ink.
-
Vibrational and acoustic studies of bending mode piezoelectricity in millimeter-size polyvinylidene fluoride cantilevers
Copper ‘ magnet ’ wires were soldered to the silver paste at the ends of the acrylic substrate.
-
Evaluation of encapsulating coatings on the performance of polypyrrole actuators
Before gold sputter coating the magnets, copper wires were attached to the magnets using silver paint (SPI Paint).
Indicates content that may require registration and/or purchase.