-
Supplier: Accuris
Description: Dental wrought gold-silver-palladium alloys
-
Supplier: Accuris
Description: Dental casting gold-silver-palladium alloys
-
Supplier: Accuris
Description: Dental Gold-Silver-Palladium Alloy Solders
-
-
Supplier: Umicore Materials
Description: ARGUNA®-Alloy 1 for demanding requirements This silver-palladium alloy is designed for use at high temperatures. Combining with the maintenance of a lower coefficient of friction and a high degree of hardness, the alloy is ideally suited for applications in the
-
Supplier: Umicore Metal Deposition Solutions
Description: ARGUNA®-Alloy 1 for demanding requirements This silver-palladium alloy is designed for use at high temperatures. Combining with the maintenance of a lower coefficient of friction and a high degree of hardness, the alloy is ideally suited for applications in the
-
Supplier: Matexcel
Description: Purity: 0.999 Product overview: Ratio (Pd:Ag): 80:20 Solubility: Insoluble in Water Particle Size: 150nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Technic, Inc.
Description: Silver-Palladium Powder, Atomized
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Silver-Palladium Powder, Precipitated Amorphous
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Silver-Palladium Powder, Precipitated Spherical
- Features: Noble / Precious Metal (UNS P), Non-ferrous - Any Type
- Nonferrous: Palladium / Palladium Alloys, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: Metalor Technologies USA Corporation
Description: Embedded in the Electrotechnics Division, Technics is manufacturing and marketing precious metal parts for industrial applications. The corner stone of our activity is the sliding contacts for automotive industry, semiconductor industry and medical industry. Gold- and palladium-based
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PALLADIUM-SILVER-COPPER ELECTRICAL CONTACT ALLOY
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, platinum, and nickel in the form of wire, rod, and strip for electrical contacts. The materials shall be processed by cold working, heat treating, annealing, turning, grinding, and pickling. The material
-
Description: Specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain silver, indium, gallium, copper, cobalt, nickel, tin and ruthenium. Coprecipitated
-
Supplier: CSA Group
Description: ISO 11490:2015 specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain silver, indium, gallium, copper, cobalt, nickel, tin, and ruthenium.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our portfolio of palladium products includes: Pure A bright, ductile deposit suitable for reel-to-reel or rack-and-barrel applications. Palladium Alloy Available in High Speed (HS), Low Speed (LS), and reduced consumption options. These alloys offer
- Chemical / Composition: Silver Plating, Tin Plating
-
Description: ISO 11495:2008 describes a method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness specified in ISO 9202, by means of inductively coupled plasma (ICP) emission spectrometry. The preferred palladium content of the
-
Supplier: ASTM International
Description: This specification covers an alloy containing palladium, silver, copper, gold, platinum, and zinc in the form of wire, rod, and strip for electrical contacts. The material shall be finished by such operations: cold working, heat treating, annealing, turning, grinding, and
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Melting Range: 2,831 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: CSA Group
Description: The method of ISO 11427:2014 describes a volumetric method for the determination of silver in jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain copper, zinc, cadmium, and palladium. Apart from palladium, which
-
Description: The principle of the method specified is dissolving the sample in dilute nitric acid and determining the silver content of the resulting solution by titration with standard potassium bromide solution, using a potentiometric indication of the equivalence point. The alloys, preferably
-
Supplier: CSA Group
Description: ISO 13756:2015 specifies a volumetric method for the determination of silver in silver jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain copper, zinc, cadmium, and palladium. Apart from palladium, which
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Melting Range: 1,760 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Melting Range: 1,204 to 1,454 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: Morgan Advanced Materials
Description: The Wesgo Metals business of Morgan Technical Ceramics manufactures and supplies high-purity, low vapour pressure brazing alloys in various forms. Precious and non-precious alloys are available in atomized powder, discs, evaporation slugs, extrudable paste, FlexibrazeTM, preforms,
- Melting Range: 1,436 to 1,526 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Silver Alloy Braze
-
Supplier: ASTM International
Description: This specification deals with the standard requirements for palladium-copper alloy in the form of rod, wire, strip, and sheet material for use in electrical contacts. The specimen shall be produced from raw materials of such quality and purity by cold working, annealing, turning,
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers an extensive array of contact alloys, cast and fabricated to meet the exacting standards of micro electronics and industrial applications. In-house alloying and an analytical lab ensure contact alloys with superior material characteristics
- Shape / Form: Application Specific / Custom
- Material: Copper (Cu), Magnesium / Magnesium Alloy (UNS M), Palladium / Palladium Alloys, Silver / Silver Alloy (Ag)
- Type: Electrical Contact
- Applications: Electronics (IC Packaging / Interconnect)
-
Supplier: Materion Corporation
Description: Lithium, Pd/Li Palladium Manganese, Pd/Mn Palladium Nickel, Pd/Ni Platinum Palladium, Pt/Pd Palladium Rhenium, Pd/Re Platinum Rhodium, Pt/Rh Platinum Iridium, Pt/Ir Silver Copper, Ag/Cu Silver Gold, Ag/Au Silver Palladium, Ag/Pd Silver
- Type: CVD / Chemical Precursor
- Material: Precious / Noble Metal
-
Description: Specifies a range of fineness of gold alloys (375, 585, 750, 916), platinum alloys (850, 900, 950), palladium alloys (500, 950), and silver alloys (800, 835, 925).
-
Supplier: SAE International
Description: This specification covers a palladium-silver alloy in the form of round wire.
-
Supplier: SAE International
Description: This specification covers a palladium-silver alloy in the form of round wire.
-
Supplier: SAE International
Description: This specification covers a palladium-silver alloy in the form of round wire.
-
Supplier: Umicore Materials
Description: with complex geometries. It can be directly deposited on nickel, palladium, silver and gold. At the same time, the „White Queen“ is considerably less expensive than pure rhodium layers. Further information about RHODUNA® Alloy price advantage about RHODUNA® Alloy for
-
Supplier: Umicore Metal Deposition Solutions
Description: with complex geometries. It can be directly deposited on nickel, palladium, silver and gold. At the same time, the „BrightQueen“ is considerably less expensive than pure rhodium layers. Further information about RHODUNA® Alloy price advantage about RHODUNA® Alloy for
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
Find Suppliers by Category Top
Featured Products Top
-
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Advances in Metallic Biomaterials
2003) Microstructural change and strengthening mechanism of de tal gold- silver palladium alloy by high-temperature heat treatment.
-
Radio-crystallographic investigations of wasserstoffbeladenen Palladium‐Silberlegierungen
1922), in which's II. a. of iiber riintgenographische investigations were reported silver palladium alloys . Verf. also set unites b d e r u n g of the lattice constant feat according to the Vegard schen Geaetz.
-
Investigation of the reaction operations between gaseous and solid metals
The Abstract reaction operations between gaseous zinc and cadmium and solid metals copper, silver, palladium and palladium silver alloys were investigated at different temperatures.
-
Determination of Tritium Adsorption and Diffusion Parameters in a Palladium-Silver Alloy by Electrochemical Impedance Analysis
4. G. BELLANGER and J. J. RAMEAU, "Determination of Hydrogen Adsorption and Diffusion Parameters in a 25%- Silver Palladium Alloy by Electrochemical Impedance Spec- troscopy and Cyclic Voltammetry," presented at 3rd Int.
-
Over the participation of protons in the electricity line in metals
untersuch ~, dab 0,1 mms strong, consisting of alloys Dr ~ hte on a glass frame depicted in figure 12 were stretched the palladium silver alloys w ~ de in the manner.
-
Concepts for Designing and Fabricating Metal Implant Frameworks for Hybrid Implant Prostheses
Frameworks for the original fixed hybrid prostheses were waxed with gold alloy cylinders, cast with silver palladium alloys , and screwed into place with small retaining screws.8 Fixed hybrid prostheses splinted implants together via a strong, rigid metallic unit that fulfilled the …
-
Crowns and extra-coronal restorations: Materials selection : Article : British Dental Journal
These include nickel chromium, nickel chromium beryllium, silver palladium alloys and titanium.
Control of the oxide layer thickness is important to avoid problems of porcelain debonding.
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
Silver palladium alloys , alloys of copper nanoparticles are being investigated in the fabrication of embedded resistors.
-
Coatings of Ceramics on Metals
A study of the oxidation of a palladium silver alloy containing 8.5% tin and -0.5% indium reported that electron spectroscopy could not demonstrate any detectable oxides at the alloy surfaces, although the presence of an internal oxide of tin was …
-
Ultrasound welding of contact materials
The reaction preoperation between gasformigem zinc and cadmium and solid metals copper, silver, palladium and palladium silver alloys were investigated at different temperatures.
Indicates content that may require registration and/or purchase.