-
Supplier: MAXPRO Technologies, Inc.
Description: PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the
- Maximum Discharge Pressure: 580 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Double Acting Single Stage “AGD” boosters pump twice the
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote.
- Maximum Discharge Pressure: 4,060 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote.
- Maximum Discharge Pressure: 6,815 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Piston / Plunger Pumps
-
Supplier: Quality Bearings & Components
Description: Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
- Stroke: 10.2755961 inch
- Rated Load/Force: 55,115.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 2.5590565 inch
-
Supplier: Harwood Engineering Company
Description: Harwood's double-acting intensifiers provide increased efficiency in pumping by utilizing two separate high pressure pistons powered by opposite strokes of a single low pressure piston. Each traverse of the piston assembly acts as a filling stroke for one end of
- Technology Type: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: piston to and from the work! Pumps have a built-in relief valve, pre-set at the factory for 10,000 PSI. Maximum handle effort is 90 lbs. Specifications: Maximum Pressure Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st stage 200 PSI 2nd stage 10,000 PSI 2 1/2 "
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: for use with double-acting rams. Two versatile hydraulic pumps... dependable power for automotive, heavy-duty truck, agricultural, and construction maintenance needs. Specifications: Max Pressure Volume per Stroke Piston Dia. Piston Stroke Reservoir Capacity Oil Port 1st
- Pump Type: Hand / Foot Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 20.79 INCH L X 5.2 INCH W X 6.46 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION 10000 PRESSURE RATING IN PSI SINGLE SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.15 CU INCH DISPLACEMENT
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which
- Pump Type: Hand / Foot Pumps
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® Rimseal IM is a single-acting piston seal energized by an elastomer O-Ring with good static and dynamic tightness. It is optimized for injection molding technology and improves contact pressure distribution with improved back pumping and extrusion behavior. Installation
- Shaft O.D. or Seal I.D.: 0.3149608 to 39.36616299 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 230 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Turcon® VL Seal® is a single-acting L-shaped Turcon® seal with an elastic energizer for dynamic applications. Its design provides low friction, no stick-slip effect, high wear resistance. It features the Turcon® Stepseal® back pumping effect and is also available in Zurcon®. The
- Shaft O.D. or Seal I.D.: 0.393701 to 106.29927 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Cylinders & Valves, Inc.
Description: range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.5 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Williams
Description: that connects the supply air/gas to the pump and blocks the exhaust when the controller applies air/gas pressure to the relay piston. When the controller removes pressure from the piston, the poppet valve stops the supply air/gas and connects the pump to the exhaust.
- Type: Electric / Pneumatic Relay
-
Supplier: HydraCheck Inc.
Description: creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Bijur Delimon International
Description: a double-acting piston pump, reciprocated by a hand lever through a rack-and-gear segment. A quick-fill connection provides a convenient means of filling the reservoir, and an inlet filter screen gives added protection against the entry of dirt. Where oil is employed, a cork
- Capacity: 0.6340128 gallons
- Operating Pressure: 1,500 psi
- Feed Type: Dual Line, Single Line / Single Point
- Application: General Purpose
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: HydraCheck adds versatility to its range of inline flow meter test kits by adding a safety relief valve to the load-cell. This unique feature removes the risks typically associated with testing fixed-displacement pumps and single-rod, double-acting cylinders. For example, in a
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Harwood Engineering Company
Description: few minutes. The high pressure cylinder is rugged monobloc construction of alloy steel. Series 2.5 intensifiers are single acting units, but can be used with auxiliary equipment as single piston pumps. These units are primarily useful in systems of small capacity
- Maximum Output Pressure: 200,000 psi
- Features: Other
-
Supplier: Hi-Tech Seals, Inc.
Description: Vee packing is typically used in adjustable gland applications such as telescoping truck hoist, pumps and valves. Vee packing sets are composed of a top and bottom component with a varying numbers of center Vee’s. In situations involving strict chemical, temperature or pressure requirements,
- Shaft O.D. or Seal I.D.: 0.787402 to 22.440957 inch
- Operating Temperature: -328 to 500 F
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyacrylate (ACM), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Orientation / Direction: External / Piston Seal
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
WPC 831T Tanker Unloading Pumps The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
WPC 831T TANKER UNLOADING PUMPS The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
jaw bearings Motion via slotted guide system Total opening angle: 40° The benefits to you: Double-acting piston drive Very high repetition accuracy Can be used as either double or single-acting gripper, as required Suitable as external or internal gripper Gripping force back-up End-position sensing via sensors SMx..08 (read more)
Browse Grippers Datasheets for Festo Corporation -
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
. Versatile Actuators & Materials: Options include single-acting diaphragm, spring piston, or double-acting piston actuators; materials include A216 WCB, A216WC6, A352 LCB (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A216WC6, A352 LCB, and various stainless steels, with actuator types such as single-acting, double-acting, and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, belts and chain drives, couplings, centrifugal pumps, piston pumps, sliding vane pumps, piston compressors, centrifugal compressors, screw compressors, closed coupled machines, spindles, and more. Cost Effective Solution for Enhancing Asset and (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Wind Power Plants
Wind pumps with certain pump types, e.g. the single acting piston pump , are applied in large numbers.
-
Advances in Manufacturing Technology
Signals are acquired from a DWB200 type reciprocating pump, which is a horizontal triplex single acting piston pump driven by an electric motor, has the fourth gear variable speed and corresponding adjustable flow rates.
-
Handbook of Adhesion Technology
38.4.3.3 Single Acting Piston Pumps .
-
Water Wells and Pumps, Second Edition > Man and Animal Powered Water Lifts and Positive Displacement Pumps
• 8.2 A deep well single acting piston pump has a cylinder diameter of 10 cm and stroke of 22.5 cm.
-
Hydraulic and Metallurgical Criteria in Slurry Pumping System Design
The shape of lip-type packing in a single acting piston pump is made in such a way that the lip pomts towards the piston as it moves away during the suction stroke.
-
Applied Energy Technology
This windmill was coupled to a reciprocating single acting piston pump of a diameter of 0.03 m.
-
Frontiers of Mechanical Engineering and Materials Engineering
The drilling pump tested in this paper is DWB200 type reciprocating pump which is a horizontal triplex single acting piston pump driven by an electric motor, has the fourth gear variable speed and corresponding adjustable flow rates.
-
Experiments With Various Drag Reducing Additives In Turbulent Flow In Dense Phase Gas Pipelines
The premixed chemical solution was injected by use of a single acting piston pump .
-
Drag Reducer Increases Oil Pipeline Flow Rates
A McFarland single acting piston pump was used for Kingfisher and Seminoe tests.
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
5-stage pump- ing filter compensates for flow fluctuations caused by e.g. sin- gle acting piston pumps • Full dosing controller with 5 user-configurable recipes • Automatic zero adjustment menu, with zero point evaluation display • Full service menu for …
Indicates content that may require registration and/or purchase.