-
Supplier: Siemens Process Instrumentation
Description: downloadable RD Software. Benefits Easy setup and programming via front panel buttons or using free RD software available via USB drive Display readable in sunlight in varying intensities Single or dual 24 V DC transmitter power supply Serial communication using built-in
- Number of Characters: 6 #
- Character Height: 12 to 15 mm
- Operating Temperature: -40 to 149 F
- Character Type: Numeric
-
Supplier: SOCOMEC
Description: The solution for • Control devices • Electric lines Advantages High protection and high availability • The ITYS ES series is a range of compact UPS systems available in 1000, 2000 and 3000 VA models with on-line double conversion technology (VFI) with sinusoidal absorption. • ITYS ES
- Input Voltage Range: 230 volts
- Switchover Time: 6 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Full Load: 9 to 17 minutes
-
Supplier: Analytical Systems Int’l. Keco
Description: source optical system. This signal is digitized and analyzed by the advanced microprocessor and related software resulting in a linear 4-20ma output. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e. calibration), and failure indicators. Quality
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
-
Supplier: West Control Solutions
Description: inbuilt profiler with 16 profiles x 16 segments. A highly visible display is offered with 1 line of 7 segment LED display and 1 line of text display. *Option 3 comms card availble. Option A coming soon. Benefits and Features Up to 16 profiles with x 16
- Number of Inputs: 4 inputs
- Number of Control Outputs: 6 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Tripp Lite by Eaton
Description: monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert UPS monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Allied Electronics, Inc.
Description: PowerAlert Software can manage every UPS from every manufacturer. Diagnostic LEDs or LCD display provide advance warning of potential power problems before equipment is affected. Hot-Swappable Batteries Assure 100% Uptime FREE PowerAlert Software Included Pure Sine Wave
-
Supplier: Allied Electronics, Inc.
Description: PowerAlert Software can manage every UPS from every manufacturer. Diagnostic LEDs or LCD display provide advance warning of potential power problems before equipment is affected. Hot-Swappable Batteries Assure 100% Uptime FREE PowerAlert Software Included Pure Sine Wave
-
Supplier: Allied Electronics, Inc.
Description: PowerAlert Software can manage every UPS from every manufacturer. Diagnostic LEDs or LCD display provide advance warning of potential power problems before equipment is affected. Hot-Swappable Batteries Assure 100% Uptime FREE PowerAlert Software Included Pure Sine Wave
-
Supplier: Allied Electronics, Inc.
Description: PowerAlert Software can manage every UPS from every manufacturer. Diagnostic LEDs or LCD display provide advance warning of potential power problems before equipment is affected. Hot-Swappable Batteries Assure 100% Uptime FREE PowerAlert Software Included Pure Sine Wave
-
Supplier: Tripp Lite by Eaton
Description: HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert monitoring software is available for free download. Emergency Power Off (EPO) interface. LED display reports UPS operating mode,
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6750000000000004 kwatts
- Runtime at Half Load: 13.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: BP480V40C, available separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS Serial port enables
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: additional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C; order separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Eaton | Power Quality
Description: Companion software. The 5S displays critical UPS information on battery time and outage tracking through a user-friendly LCD interface. Power management: Enhance your power protection capabilities and ensure safe system shutdown with the Eaton UPS Companion software. The 5S
- Input Voltage Range: 120 to 230 volts
- Volt-Amp Rating: 0.55 to 1.5 kVA
- Watt Rating: 0.3300000000000003 to 0.9000000000000016 kwatts
- Number of "Backed Up" Electrical Outlets: 5
-
Supplier: Newport MKS
Description: Users can see in real time the optical power level in their experiment. Highly Visible Color Display The 5.7 inch, full color, graphical LED display provides excellent legibility from any angle, in any light condition. It enables both numerical and graphical measurement
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button operation; ON,
- AC Voltage: 50 to 80 volts
- Resistance Range: 0.000029999999999999997 to 2 kohms
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
-
Supplier: Sanyo Denki America, Inc.
Description: A UPS that features energy-saving, high-reliability operation. It constantly supplies complete sine waves when a power outage or temporary interruption occurs without consuming unnecessary power during normal operations.
- Input Voltage Range: 120 to 208 volts
- Volt-Amp Rating: 1 to 3 kVA
- Watt Rating: 0.7 to 2.0999999999999988 kwatts
- Operating Temperature: 32 to 104 F
-
Supplier: Powerstar UPS Inc.
Description: Newly Revised Electronics. APC brand SMT. Now with LCD Text readout on Front panel displays Alarms /Status. 3kva 2700W shipboard UPS in low profile 2u x26"d chassis. We can ruggedized this unit and it can be ordered to MIL810F transport and temp ratings with our Premium or N series battery.
- Input Voltage Range: 82 to 147 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 0.09999999999999999 to 2.8500000000000023 kwatts
- Runtime at Half Load: 0 to 11.3 minutes
-
Supplier: Eaton | Power Quality
Description: convenient virtualization-ready bundles and Intelligent Power Software Suite enable seamless management in virtualized environments.
- Input Voltage Range: 70 to 153 volts
- Switchover Time: 1 to 4 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Half Load: 9 to 18 minutes
-
Supplier: Eaton | Power Quality
Description: smaller footprint than similar competitive solutions One year parts and labor included with Eaton startup plan protection to the load Intelligent Power Manager Software monitors and manages multiple power devices across your network Single cabinet solution reduces installation, wiring,
- Volt-Amp Rating: 20 to 60 kVA
- Watt Rating: 15.999999999999984 to 48.00000000000003 kwatts
- Runtime at Full Load: 5 to 21 minutes
- Operating Temperature: 32 to 86 F
-
Supplier: Eaton | Power Quality
Description: The Eaton 9170+ UPS delivers premium online backup power and scalable battery runtimes for server farms, networks, telecommunications, Internet service providers and other critical applications. Leveraging a modular design, the 9170+ UPS offers N+X redundancy to eliminate system-level single
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 3 to 18 kVA
- Runtime at Half Load: 9.5 to 16 minutes
- Runtime at Full Load: 6.5 to 23.5 minutes
-
Supplier: Clary Corporation
Description: No Description Provided
- Input Voltage Range: 90 to 135 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7 kwatts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: is that the earth current will need to go through as an earth fault occurs. (you do not need to add all the bonding points and connection paths) Displays voltage supply at the transformer (Line to Neutral), without loading the transformer. Single One Smart Push button operation;
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: QE81-WH is a powerful tool that can be used as part of any serious attempt at energy saving by measuring different energy-using circuits and tracking and consumption variables; Line Current, Line Voltage, kW, kVAr and Power factor can all be tracked in real time. Data generated by the
- Options & Features: Alarm LED
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Gefran
Description: The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical
- Nominal Display Size: 15 inch
- CPU Speed: 600 to 1,500 MHz
- RAM: 256 to 1,000 MB
- Flash Memory (RAM): 1,000 to 4,000 MB
-
Supplier: Laurel Electronics LLC
Description: thermocouple type is presented in a single range. The thermocouple type, unit of measure (°C or °F), resolution (1° or 0.1°), and upscale or downscale open sensor indication are selectable from the front panel or via the serial interface. Display in Kelvin or Rankin is selected by
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Sealevel Systems, Inc.
Description: USB Type B connector to help prevent accidental disconnection of the USB cable . On-board status LEDs display serial data activity, the board heartbeat, electrical interface selection and line termination state . The adapter requires 5 VDC external power, via a 2-pin Mini-Fit
- Data Rate: 921.6 kbps
- Number of Ports: 16
- Operating Temperature: -40 to 85 C
- Connector: DB9
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: or screen and use a connected imaging colorimeter to capture the entire illumination distribution in a matter of seconds. The complete lighting assembly can then be analyzed in a single image using a number of user-defined criteria in Radiant's PM-HL™ software module, designed
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: TelephoneStuff.com
Description: combination LCD/LED display includes a real-time event log screen with up to 500 events listed - Dynamic battery management screen optimizes battery function to lengthen service life and allows cold restart of UPS - Built-in RS-232 communication port works with included PowerAlert
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: for multiple measurements inside a single image. This is ideal when testing multiple devices for quality control. The included LumiCam software can provide comprehensive analysis including, but not limited to pseudo color, multiple spot analysis, complete character analysis,
- Input Voltage: DC input
- Output Options: Digital Output
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: Sealevel Systems, Inc.
Description: device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical interface
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Cole-Parmer
Description: • Microprocessor program controller allows easy programming of variable temperature • and time functions • 5
°C above ambient to 300 C • Microprocessor controller with LED display and integrated 0 to 99-hr timer • APT.Line preheating chamber ensures accurate, - Temperature Range: 41 to 572 F
- Capacity: 4 cubic feet
-
Supplier: Cole-Parmer
Description: • Microprocessor program controller allows easy programming of variable temperature • and time functions • 5
°C above ambient to 300 C • Microprocessor controller with LED display and integrated 0 to 99-hr timer • APT.Line preheating chamber ensures accurate, - Temperature Range: 41 to 572 F
- Capacity: 8.5 cubic feet
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Line Input: Volts/Current: 0.1%; Power: 0.15% Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10%
-
Supplier: Analytical Systems Int’l. Keco
Description: signal is digitized and analyzed by the advanced 18-Bit A/D microprocessor converter and related software resulting in a linear 4-20ma output (optional). The LCD display provides the current reading, any alarm condition, procedure prompts (i.e. calibration), and failure indicators.
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Sealevel Systems, Inc.
Description: serial connectors. Simply select the appropriate pin out for RS-232 or two-wire RS-485 on each individual port. There is never a need to open the enclosure to set internal jumpers, switches, or shunts, so field installation and service is easy. Tx and Rx activity LEDs are also included to
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
emissive element (the individual LED or subpixel), with very low takt times to correct the high quantity of emitters in a single display and to support low-waste, high-volume production processes. The white paper discusses: How microLED measurement and correction requirements (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Test Automated Visual Inspection Software, including a complete test suite to evaluate luminance, chromaticity, and common display defects (non-uniformity, dead pixels, lines, and more). The JND detection algorithm incorporated in TrueMURA is based on U. S. patent 7,783,130, “Spatial (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TrueMURA™ License Code: Blob Analysis Edge Mura LED Mura Validation Testing for In-Car Displays TT-AutomotiveDisplay provides a suite of common photometric software analyses (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
components and component features Evaluation of display pixels and pixel structures (including subpixel level) Evaluation of individual LEDs, including microLEDs Characterization for display design and R&D Production measurement for quality control at end-of-line (read more)
Browse Datasheets for Radiant Vision Systems -
Evaluating the visual quality of displays as viewed through augmented and virtual reality headsets requires testing from the vantage point of the user. Radiant Vision Systems provides a comprehensive hardware/software solution designed to replicate viewing parameters within AR/VR headsets for (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
projections, such as those emitted by head-up display (HUD) systems. A comprehensive HUD test solution from Radiant combines the TT-HUD application-specific software module, and a ProMetric® Imaging Colorimeter (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
Key Features: Single input channel with or without display. Display has six digit resolution. With display: SCD1 Without display: SC1 Connects (read more)
Browse Signal Conditioners Datasheets for Ametek Solartron Metrology
More Information Top
-
Advanced control room design review guidelines: Integration of the NUREG-0700 guidelines and development of new human-system interface guidelines
Consistent Location Access to Software Version Number Removal of … Font and Aspect Ratio Leading Zeros Maintaining Significant Zeros Lists for Related Items Single -Column List Format Vertical … Fields Consistent Format Across Displays Form Compatible for Data … of Abstract Symbology Mimic Line Width Overlapping Lines Directional…
-
Apple MacBook Air (MC905LLA) Notebook Computer
…• $33.20 - Enclosure, Display , Top - Machined Aluminum, Anodized … / WLAN Module Value Line Item - IEEE802.11a/b/g/n, Bluetooth … Broadcom BCM43224 and BCM2070 Single Chip Solution • $8 … PCB - 8-Layer - FR4, Lead -Free, Halogen-Free • … 25 - USB Flash Drive - Software Backup, w/ Plastic Case…
-
Frontiers of Manufacturing Science and Measuring Technology II
Reflective photoelectric switch LTH1550 -01 constitute the patrol line module to guide the car driving; High - performance magnetic … used to sample electric car’s sensor signal; keyboard and LED display composed of I2C interface … was compose of the single -chip voice chip ISD2590 .... At same time, using accurate software algorithm , different control requirement was realized by cooperating each module circuit…
-
Embedded LED lighting control system research and implementation
SCM lower computer uses 8031 single -chip, uses serial communication between computers and … the latch terminal; the drive of the LED device uses the way … main function of the displayed data output circuit is to scan line - by-line and output .... B. Embedded LED lighting control system implementation 1) Software control system implementation .
-
Compact adaptive optics line scanning retinal imager; closer to the clinic
…modes for automated montage acquisition, etc. (7) Pupil camera for quick patient alignment (x, y and z) (8) Integrated LCD fixation/stimulus display ; with high brightness LED backlight and software focus/brightness control In conclusion … elegance and simplicity of line scanning ophthalmoscopy and OCT … head placed on an adjustable table with a motorized leg and is operated from a single computer.
-
Submicron calibration strategy for CD control
This mode utilizes the automatic measurement algorithms built into the Hitachi- supplied software and eliminates operator judgment in locating the edges of lines ; however, the natural variation along lines in a single pattern can lead to operator-induced variations in repeated measurements .... Table I displays the results of initial checks on the reference standard.
-
A microcomputer-based power factor controller
The Microcomputer Details It is a complete computer system on a single printed card and it has the following … of RAM (6116),48 programmableparallel U 0 lines using two nos. 8255 … six digit seven segment LED display , and a 8279 display .... The 2716 monitor providesbasic software to aid the user to load, verify, execute, and debug his program…
-
Smart Car Design and Implement Based on SCM AT89C55 Application
Reflective photoelectric switch LTH1550 -01 constitute the patrol line module to guide the car driving; High - performance magnetic … used to sample electric carâs sensor signal; keyboard and LED display composed of I2C interface … was compose of the single -chip voice chip ISD2590 … on the above complete and reliable hardware circuit design , the use of sophisticated software algorithms to achieve…
-
Scientific Section
…of cobra is to provide a proactive approach to customer support and a single repository that allows … cobas s 201 system customers throughout the united states. the output measures are selected by the user via the software by selecting one of … report format may be displayed and/or exported by various … example is a trend- line analysis based upon a … one. customer experience and feedback on the first version resulted in continued investment leading to an improved…
-
Useware- Engineering for technical systems
…8: demands on color representations part 9: demands on input devices outside keyboards part 10: principles of the dialog configuration part 11: demands on the usability part 12, guiding principles: information representation part … direction by means of screen forms of the following .... They form the base that all more detailed individual rules and guidelines for an uniform working surface .... DIN EN ISO 9241 - the part 10 part 10 of DIN EN ISO 9241 contains seven principles that had to be applied independently of a certain software as general conductive lines by the power description, configuration and assessment of dialog systems.
Indicates content that may require registration and/or purchase.